location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 16-r1255TX Intel Core i5 i5-14450HX Kuwaderno 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Itim

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus Gaming
HP segment:
HP segment
Bahay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-r1255TX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ0C1PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701870944 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 07:18:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Victus Gaming 16-r1255TX Intel Core i5 i5-14450HX Kuwaderno 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paglalaro Kuwaderno kabibi Itim
  • - Intel Core i5 i5-14450HX
  • - 40,9 sentimetro (16.1") Buong HD 1920 x 1080 (mga) pixel IPS LED backlight 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 4050 6 GB Intel UHD Graphics
  • - Wi-Fi 6E (802.11ax) LAN ng ethernet 10,1000,100 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 70 Wh 4,75 h 230 W
  • - Windows 11 Home
More>>>
Short summary description HP Victus Gaming 16-r1255TX Intel Core i5 i5-14450HX Kuwaderno 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Itim:
This short summary of the HP Victus Gaming 16-r1255TX Intel Core i5 i5-14450HX Kuwaderno 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Itim data-sheet is auto-generated and uses the product title and the first six key specs.

HP Victus Gaming 16-r1255TX, Intel Core i5, 40,9 sentimetro (16.1"), 1920 x 1080 (mga) pixel, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Victus Gaming 16-r1255TX Intel Core i5 i5-14450HX Kuwaderno 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Itim:
This is an auto-generated long summary of HP Victus Gaming 16-r1255TX Intel Core i5 i5-14450HX Kuwaderno 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Itim based on the first three specs of the first five spec groups.

HP Victus Gaming 16-r1255TX. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-14450HX. Ipakita ang dayagonal: 40,9 sentimetro (16.1"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR5-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics, Discrete na modelo ng graphics card: NVIDIA GeForce RTX 4050. Naka-install ang operating system: Windows 11 Home. Kulay ng produkto: Itim

Disenyo
Uri ng produkto *
Kuwaderno
Kulay ng produkto *
Itim
Salik ng form *
kabibi
Pagpoposisyon sa merkado
Paglalaro
Introduction year
2024
Orihinal na pangalan ng brand
HP
Display
Ipakita ang dayagonal *
40,9 sentimetro (16.1")
Resolusyon ng display *
1920 x 1080 (mga) pixel
Touchscreen *
No
Uri ng HD
Buong HD
Uri ng panel
IPS
LED backlight
Yes
Native na aspect ratio
16:9
Anti-glare na screen
Yes
Display bezel technology
Micro-Edge
Liwanag ng display
300 cd/m²
Display na dayagonal (sukatan)
40,9 sentimetro
Puwang ng kulay ng RGB
sRGB
Kulay gamut
100%
Ipakita ang pagtaas/pagbaba ng tugon
7 ms
Maximum na rate ng pag-refresh
165 Hz
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i5
Henerasyon ng processor
Intel Core i5-14xxx
Modelo ng processor *
i5-14450HX
Mga core ng processor
10
Mga thread ng processor
16
Prikwensiya ng pagpapalakas ng processor
4,8 GHz
Pagganap ng mga core
6
Mga episyente ng mga core
4
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,5 GHz
Prikwensiya ng base na core ng pagganap
2,4 GHz
Prikwensiya ng base ng mahusay na core
1,8 GHz
Cache ng processor
20 MB
Uri ng cache ng processor
L3
Lakas ng base ng processor
55 W
Maximum na lakas ng turbo
157 W
Memory
Panloob na memory *
16 GB
Uri ng panloob na memory
DDR5-SDRAM
Bilis ng orasan ng memory
5600 MHz
Salik ng anyo ng memory
SO-DIMM
Layout ng memory (mga puwang x laki)
2 x 8 GB
Memory slots (available)
2
Storage
Kabuuang kapasidad ng storage *
512 GB
Storage media *
SSD
Kabuuang kapasidad ng SSD
512 GB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
512 GB
Interface ng SSD
PCI Express 4.0
NVMe
Yes
Form factor ng SSD
M.2
Uri ng optical drive *
No
Mga graphic
Hindi kilala na tagagawa ng GPU
NVIDIA
Discrete na modelo ng graphics card *
NVIDIA GeForce RTX 4050
Discrete memory ng graphics card
6 GB
Uri ng discrete graphics memory
GDDR6
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete na graphics card *
Yes
Pamilya ng on-board ng graphics card
Intel UHD Graphics
On-board na modelo ng graphics card *
Intel UHD Graphics
Audio
(mga) Built-in na speaker
Yes
Audio
Bilang ng mga built-in na speaker
2
Built-in na mikropono
Yes
Bilang ng mga mikropono
2
Camera
Camera sa harap
Yes
HD na uri ng camera sa harap
Buong HD
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6E (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6E (802.11ax)
Koneksyon sa mobile network *
No
Uri ng antena
2x2
Modelo ng WLAN controller
Intel Wi-Fi 6E AX211
Tagagawa ng WLAN controller
Intel
LAN ng ethernet
Yes
Mga rate ng data ng Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bersyon ng bluetooth
5.3
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
3
Dami ng mga Type-C port na USB 3.2 Gen 1 (3.1 Gen 1) *
1
Mga port ng Ethernet LAN (RJ-45).
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
2.1
Combo headphone/mic port
Yes
Uri ng charging port
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Mga port ng USB Sleep-and-Charge port
2
Pagganap
Chipset ng motherboard
Intel HM770
Keyboard
Aparato sa pagturo
Touchpad
Numeric na keypad *
No
Backlit ng keyboard
Yes
Keyboard backlit zone
1-zone RGB
Buong sukat na keyboard
Yes
Keyboard colour name
moonstone grey
Software
Naka-install ang operating system *
Windows 11 Home
Mga feature na partikular sa brand
HP Audio Boost
Yes
Uri ng speaker ng HP
HP Dual Speakers
HP Imagepad
Yes
Camera sa harap ng HP
HP TrueVision FHD
Segment ng HP
Bahay
Baterya
Teknolohiya ng baterya
Lithium Polymer (LiPo)
Bilang ng mga cell ng baterya
4
Kapasidad ng baterya *
70 Wh
Tagal ng baterya (max)
4,75 h
Patuloy na oras ng pag-playback ng video
6,75 h
Mabilis na pag-charge
Yes
Mabilis na oras ng pag-charge (50%)
30 min
Kuryente
Kuryente ng AC adapter
230 W
Dalas ng AC adapter
50 - 60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
Seguridad
Trusted Platform Module (TPM)
Yes
Proteksyon ng password
Yes
Pagpapanatili
Mga sertipiko ng pagpapanatili
ENERGY STAR
Timbang at sukat
Lapad
369 milimetro
Lalim
259,4 milimetro
Taas (harap)
2,29 sentimetro
Taas (likod)
2,39 sentimetro
Timbang *
2,33 kilo
Data ng packaging
Lapad ng package
69 milimetro
Lalim ng package
552 milimetro
Taas ng package
345 milimetro
Timbang ng package
3,62 kilo
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)