HP logo

HP Z2 G9 Intel Core i9 i9-13900 128 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tore Workstation Itim

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
540
Info modified on:
12 Nov 2024, 21:56:21
Short summary description HP Z2 G9 Intel Core i9 i9-13900 128 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tore Workstation Itim:

HP Z2 G9, Intel Core i9, i9-13900, 128 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Z2 G9 Intel Core i9 i9-13900 128 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tore Workstation Itim:

HP Z2 G9. Pamilya ng processor: Intel Core i9, Modelo ng processor: i9-13900. Panloob na memory: 128 GB, Uri ng panloob na memory: DDR5-SDRAM, Bilis ng orasan ng memory: 4800 MHz. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics 770, Discrete na modelo ng graphics card: NVIDIA RTX A2000. Naka-install ang operating system: Windows 11 Pro. Supply ng kuryente: 700 W. Uri ng chassis: Tore. Uri ng produkto: Workstation. Timbang: 7,2 kilo. Kulay ng produkto: Itim

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.