HP logo

HP EliteBook 840 G10 Intel Core i5 i5-1335U Kuwaderno 35,6 sentimetro (14") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) LibrengDOS pilak

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
575
Info modified on:
01 Nov 2024, 03:49:03
Short summary description HP EliteBook 840 G10 Intel Core i5 i5-1335U Kuwaderno 35,6 sentimetro (14") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) LibrengDOS pilak:

HP EliteBook 840 G10, Intel Core i5, 35,6 sentimetro (14"), 1920 x 1200 (mga) pixel, 32 GB, 512 GB, LibrengDOS

Long summary description HP EliteBook 840 G10 Intel Core i5 i5-1335U Kuwaderno 35,6 sentimetro (14") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) LibrengDOS pilak:

HP EliteBook 840 G10. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-1335U. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: WUXGA, Resolusyon ng display: 1920 x 1200 (mga) pixel. Panloob na memory: 32 GB, Uri ng panloob na memory: DDR5-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel Iris Xe Graphics. Naka-install ang operating system: LibrengDOS. Kulay ng produkto: pilak. Timbang: 1,36 kilo

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.