location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 15.6 inch G10 Notebook PC Intel Core i5 i5-1335U 39,6 sentimetro (15.6") Buong HD 16 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 450 15.6 inch G10 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM8N2PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701332107 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 05:17:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 450 15.6 inch G10 Notebook PC Intel Core i5 i5-1335U 39,6 sentimetro (15.6") Buong HD 16 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5 i5-1335U
  • - 39,6 sentimetro (15.6") Buong HD 1920 x 1080 (mga) pixel IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 5.3
  • - Lithium-Ion (Li-Ion) 42 Wh
More>>>
Short summary description HP ProBook 450 15.6 inch G10 Notebook PC Intel Core i5 i5-1335U 39,6 sentimetro (15.6") Buong HD 16 GB DDR4-SDRAM:
This short summary of the HP ProBook 450 15.6 inch G10 Notebook PC Intel Core i5 i5-1335U 39,6 sentimetro (15.6") Buong HD 16 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 450 15.6 inch G10 Notebook PC, Intel Core i5, 39,6 sentimetro (15.6"), 1920 x 1080 (mga) pixel, 16 GB, DDR4-SDRAM

Long summary description HP ProBook 450 15.6 inch G10 Notebook PC Intel Core i5 i5-1335U 39,6 sentimetro (15.6") Buong HD 16 GB DDR4-SDRAM:
This is an auto-generated long summary of HP ProBook 450 15.6 inch G10 Notebook PC Intel Core i5 i5-1335U 39,6 sentimetro (15.6") Buong HD 16 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP ProBook 450 15.6 inch G10 Notebook PC. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-1335U. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR4-SDRAM

Display
Ipakita ang dayagonal *
39,6 sentimetro (15.6")
Resolusyon ng display *
1920 x 1080 (mga) pixel
Uri ng HD
Buong HD
Uri ng panel
IPS
Anti-glare na screen
Yes
Display bezel technology
Micro-Edge
Liwanag ng display
250 cd/m²
Display na dayagonal (sukatan)
39,6 sentimetro
Puwang ng kulay ng RGB
NTSC
Kulay gamut
45%
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i5
Modelo ng processor *
i5-1335U
Mga core ng processor
10
Mga thread ng processor
12
Prikwensiya ng pagpapalakas ng processor
4,6 GHz
Cache ng processor
12 MB
Uri ng cache ng processor
L3
Memory
Panloob na memory *
16 GB
Memory
Uri ng panloob na memory
DDR4-SDRAM
Bilis ng orasan ng memory
3200 MHz
Layout ng memory (mga puwang x laki)
1 x 16 GB
ECC
No
Camera
HD na uri ng camera sa harap
HD
Network
Mga pamantayan ng Wi-Fi
Wi-Fi 6E (802.11ax)
Uri ng antena
2x2
Modelo ng WLAN controller
Realtek RTL8852CE
Tagagawa ng WLAN controller
Realtek
Bersyon ng bluetooth
5.3
Keyboard
Mga espesyal na feature ng keyboard
Spill-resistant
Backlit ng keyboard
Yes
Modelo ng input device
HP Premium Keyboard
Baterya
Teknolohiya ng baterya
Lithium-Ion (Li-Ion)
Bilang ng mga cell ng baterya
3
Kapasidad ng baterya *
42 Wh
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)