location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop M01-F3025d PC Intel Core i3 i3-13100 8 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop M01-F3025d PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF9E4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701122197 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Mga PC at Mga workstation Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:03:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Desktop M01-F3025d PC Intel Core i3 i3-13100 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i3 i3-13100
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 5.0
More>>>
Short summary description HP Desktop M01-F3025d PC Intel Core i3 i3-13100 8 GB DDR4-SDRAM:
This short summary of the HP Desktop M01-F3025d PC Intel Core i3 i3-13100 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop M01-F3025d PC, Intel Core i3, i3-13100, 8 GB, DDR4-SDRAM

Long summary description HP Desktop M01-F3025d PC Intel Core i3 i3-13100 8 GB DDR4-SDRAM:
This is an auto-generated long summary of HP Desktop M01-F3025d PC Intel Core i3 i3-13100 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP Desktop M01-F3025d PC. Pamilya ng processor: Intel Core i3, Modelo ng processor: i3-13100. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 3200 MHz

Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i3
Modelo ng processor *
i3-13100
Mga core ng processor
4
Mga thread ng processor
8
Prikwensiya ng pagpapalakas ng processor
4,5 GHz
Cache ng processor
12 MB
Uri ng cache ng processor
L3
Memory
Panloob na memory *
8 GB
Uri ng panloob na memory
DDR4-SDRAM
Layout ng memory (mga puwang x laki)
1 x 8 GB
Memory
Bilis ng orasan ng memory
3200 MHz
Network
Mga pamantayan ng Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tagagawa ng WLAN controller
Realtek
Modelo ng WLAN controller
Realtec RTL8822CE
Uri ng antena
2x2
Bersyon ng bluetooth
5.0
Mga port at interface
Mga port ng Ethernet LAN (RJ-45).
1
Combo headphone/mic port
Yes
Nilalaman ng packaging
Keyboard connectivity
Naka-wire
Iba pang mga feature
Uri ng keyboard
USB
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)