location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 15s-eq2356AU AMD Ryzen 3 5300U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 11 Home pilak

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Bahay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 15s-eq2356AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD5D0PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701051893 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:39:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Laptop 15s-eq2356AU AMD Ryzen 3 5300U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 11 Home pilak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Araw-araw Kuwaderno kabibi pilak
  • - AMD Ryzen 3 5300U
  • - 39,6 sentimetro (15.6") Buong HD 1920 x 1080 (mga) pixel
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) 5.0
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 11 Home
More>>>
Short summary description HP Laptop 15s-eq2356AU AMD Ryzen 3 5300U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 11 Home pilak:
This short summary of the HP Laptop 15s-eq2356AU AMD Ryzen 3 5300U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 11 Home pilak data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laptop 15s-eq2356AU, AMD Ryzen 3, 39,6 sentimetro (15.6"), 1920 x 1080 (mga) pixel, 8 GB, Windows 11 Home, pilak

Long summary description HP Laptop 15s-eq2356AU AMD Ryzen 3 5300U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 11 Home pilak:
This is an auto-generated long summary of HP Laptop 15s-eq2356AU AMD Ryzen 3 5300U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 11 Home pilak based on the first three specs of the first five spec groups.

HP Laptop 15s-eq2356AU. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: AMD Ryzen 3, Modelo ng processor: 5300U. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. On-board na modelo ng graphics card: AMD Radeon Graphics. Naka-install ang operating system: Windows 11 Home. Kulay ng produkto: pilak. Timbang: 1,69 kilo

Disenyo
Uri ng produkto *
Kuwaderno
Kulay ng produkto *
pilak
Salik ng form *
kabibi
Pagpoposisyon sa merkado
Araw-araw
Orihinal na pangalan ng brand
HP
Display
Ipakita ang dayagonal *
39,6 sentimetro (15.6")
Resolusyon ng display *
1920 x 1080 (mga) pixel
Touchscreen *
No
Uri ng HD
Buong HD
Anti-glare na screen
Yes
Display bezel technology
Micro-Edge
Liwanag ng display
250 cd/m²
Display na dayagonal (sukatan)
39,6 sentimetro
Puwang ng kulay ng RGB
NTSC
Kulay gamut
45%
Processor
Gumagawa ng processor *
AMD
Pamilya ng processor *
AMD Ryzen 3
Modelo ng processor *
5300U
Mga core ng processor
4
Mga thread ng processor
8
Prikwensiya ng pagpapalakas ng processor
3,8 GHz
Cache ng processor
4 MB
Uri ng cache ng processor
L3
Memory
Panloob na memory *
8 GB
Uri ng panloob na memory
DDR4-SDRAM
Bilis ng orasan ng memory
3200 MHz
Layout ng memory (mga puwang x laki)
1 x 8 GB
ECC
No
Hindi ECC
Yes
Mga graphic
On-board na graphics card *
Yes
Pamilya ng on-board ng graphics card
AMD Radeon Graphics
On-board na modelo ng graphics card *
AMD Radeon Graphics
Audio
Built-in na mikropono
Yes
Camera
HD na uri ng camera sa harap
HD
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 5 (802.11ac)
Mga pamantayan ng Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Uri ng antena
2x2
Modelo ng WLAN controller
Realtec RTL8822CE
Tagagawa ng WLAN controller
Realtek
Bersyon ng bluetooth
5.0
Miracast
Yes
MIMO
Yes
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
2
Dami ng mga Type-C port na USB 3.2 Gen 1 (3.1 Gen 1) *
1
Pagganap
Chipset ng motherboard
AMD SoC
Keyboard
Numeric na keypad *
No
Backlit ng keyboard
Yes
Buong sukat na keyboard
Yes
Software
Naka-install ang operating system *
Windows 11 Home
Mga feature na partikular sa brand
HP Imagepad
Yes
Segment ng HP
Bahay
Baterya
Teknolohiya ng baterya
Lithium-Ion (Li-Ion)
Bilang ng mga cell ng baterya
3
Kapasidad ng baterya *
41 Wh
Mabilis na oras ng pag-charge (50%)
45 min
Kuryente
Kuryente ng AC adapter
45 W
Seguridad
Proteksyon ng password
Yes
Pagpapanatili
Mga sertipiko ng pagpapanatili
ENERGY STAR
Timbang at sukat
Lapad
358,5 milimetro
Lalim
242 milimetro
Height
17,9 milimetro
Timbang *
1,69 kilo
Data ng packaging
Lapad ng package
69 milimetro
Lalim ng package
305 milimetro
Taas ng package
520 milimetro
Timbang ng package
2,21 kilo
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)