location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 240 G10 Intel Core i5 i5-1335U 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) pilak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9HY2PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415958112 show
Category:
Desktop PC with monitor.
Mga All-in-One PC at Mga Workstation Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 01:19:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 240 G10 Intel Core i5 i5-1335U 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) pilak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Araw-araw All-in-One na PC pilak 90 W
  • - Intel Core i5 i5-1335U
  • - 60,5 sentimetro (23.8") Buong HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) LAN ng ethernet Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Short summary description HP 240 G10 Intel Core i5 i5-1335U 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) pilak:
This short summary of the HP 240 G10 Intel Core i5 i5-1335U 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) pilak data-sheet is auto-generated and uses the product title and the first six key specs.

HP 240 G10, 60,5 sentimetro (23.8"), Buong HD, Intel Core i5, 8 GB, 1 TB, Windows 11 Pro

Long summary description HP 240 G10 Intel Core i5 i5-1335U 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) pilak:
This is an auto-generated long summary of HP 240 G10 Intel Core i5 i5-1335U 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) pilak based on the first three specs of the first five spec groups.

HP 240 G10. Uri ng produkto: All-in-One na PC. Ipakita ang dayagonal: 60,5 sentimetro (23.8"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel, Uri ng panel: IPS. Pamilya ng processor: Intel Core i5. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 1 TB, Storage media: SSD. On-board na modelo ng graphics card: Intel Iris Xe Graphics. Built-in na camera. Naka-install ang operating system: Windows 11 Pro. Kulay ng produkto: pilak

Display
Ipakita ang dayagonal *
60,5 sentimetro (23.8")
Resolusyon ng display *
1920 x 1080 (mga) pixel
Touchscreen *
No
Uri ng HD *
Buong HD
Liwanag ng display
250 cd/m²
Uri ng panel
IPS
Puwang ng kulay ng RGB
NTSC
Anti-glare na screen
Yes
Kulay gamut
72%
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i5
Henerasyon ng processor
Intel Core i5-13xxx
Modelo ng processor *
i5-1335U
Mga core ng processor
10
Mga thread ng processor
12
Prikwensiya ng pagpapalakas ng processor
4,6 GHz
Pagganap ng mga core
2
Mga episyente ng mga core
8
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
Cache ng processor
12 MB
Uri ng cache ng processor
L3
Lakas ng base ng processor
15 W
Maximum na lakas ng turbo
55 W
Memory
Panloob na memory *
8 GB
Uri ng panloob na memory
DDR4-SDRAM
Mga puwang ng memory
2
Uri ng mga memory slot
SO-DIMM
Bilis ng orasan ng memory
3200 MHz
Layout ng memory (mga puwang x laki)
1 x 8 GB
Salik ng anyo ng memory
DIMM/SO-DIMM
Storage
Kabuuang kapasidad ng storage *
1 TB
Storage media *
SSD
Bilang ng mga storage drive na naka-install
1
Kabuuang kapasidad ng SSD
1 TB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
1 TB
Interface ng SSD
PCI Express
NVMe
Yes
Uri ng optical drive *
No
Mga graphic
Discrete na graphics card *
No
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Pamilya ng on-board ng graphics card
Intel Iris Xe Graphics
On-board na modelo ng graphics card *
Intel Iris Xe Graphics
Audio
(mga) Built-in na speaker *
Yes
Audio chip
Realtek ALC3274
Camera
Built-in na camera *
Yes
Camera
Kabuuang mga megapixel
5 MP
Uri ng pagiging pribado
Pop-up
Network
Wi-Fi *
Yes
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6 (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Tagagawa ng WLAN controller
Realtek
Modelo ng WLAN controller
RTL8822BE
Uri ng antena
2x2
LAN ng ethernet *
Yes
Bluetooth *
Yes
Bersyon ng bluetooth
5.3
Mga port at interface
Mga port ng Ethernet LAN (RJ-45).
1
Dami ng USB 2.0 port *
2
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
2
Dami ng mga Type-C port na USB 3.2 Gen 1 (3.1 Gen 1) *
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
1.4
Combo headphone/mic port
Yes
Kabuuang bilang ng mga connector ng SATA
1
Disenyo
Kulay ng produkto *
pilak
Pagganap
Uri ng produkto *
All-in-One na PC
Pagpoposisyon sa merkado
Araw-araw
Software
Naka-install ang operating system *
Windows 11 Pro
Mga feature na partikular sa brand
Segment ng HP
negosyo
Kuryente
Kuryente ng AC adapter
90 W
Dalas ng AC adapter
50 - 60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
Timbang at sukat
Lapad (may tayuan)
540,6 milimetro
Lalim (may tayuan)
183,7 milimetro
Taas (may tayuan)
419 milimetro
Timbang (may lagayan)
5,37 kilo
Timbang
5,37 kilo
Lapad ng package
641 milimetro
Lalim ng package
277 milimetro
Taas ng package
525 milimetro
Timbang ng package
8,5 kilo
Mga kondisyon sa pagpapatakbo
Temperatura ng pagpapatakbo (T-T)
10 - 35 °C
Relatibong humidity ng pagpapatakbo (H-H)
10 - 90%
Nilalaman ng packaging
May kasamang mouse
Yes
May kasamang keyboard
Yes
Iba pang mga feature
Display bezel technology
Micro-Edge
Display na dayagonal (sukatan)
60,5 sentimetro
May kasamang display
Yes
Uri ng keyboard
USB
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)