location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 800 G9 Intel Core i5 i5-14500 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tore PC Itim

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A91F5PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415831347 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Mga PC at Mga workstation Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 23:22:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Elite 800 G9 Intel Core i5 i5-14500 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tore PC Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium PC Itim 260 W
  • - Intel Core i5 i5-14500
  • - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - LAN ng ethernet Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Short summary description HP Elite 800 G9 Intel Core i5 i5-14500 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tore PC Itim:
This short summary of the HP Elite 800 G9 Intel Core i5 i5-14500 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tore PC Itim data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite 800 G9, Intel Core i5, i5-14500, 8 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Elite 800 G9 Intel Core i5 i5-14500 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tore PC Itim:
This is an auto-generated long summary of HP Elite 800 G9 Intel Core i5 i5-14500 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tore PC Itim based on the first three specs of the first five spec groups.

HP Elite 800 G9. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-14500. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR5-SDRAM, Bilis ng orasan ng memory: 4800 MHz. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics 770. Wi-Fi. Naka-install ang operating system: Windows 11 Pro. Supply ng kuryente: 260 W. Uri ng chassis: Tore. Uri ng produkto: PC. Timbang: 6,15 kilo. Kulay ng produkto: Itim

Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i5
Henerasyon ng processor
Intel Core i5-14xxx
Modelo ng processor *
i5-14500
Mga core ng processor
14
Mga thread ng processor
20
Prikwensiya ng pagpapalakas ng processor
5 GHz
Pagganap ng mga core
6
Mga episyente ng mga core
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3,7 GHz
Prikwensiya ng base na core ng pagganap
2,6 GHz
Prikwensiya ng base ng mahusay na core
1,9 GHz
Cache ng processor
24 MB
Uri ng cache ng processor
Smart Cache
Bilang ng mga naka-install na processor
1
Lakas ng base ng processor
65 W
Maximum na lakas ng turbo
154 W
Memory
Panloob na memory *
8 GB
Maximum na panloob na memory *
128 GB
Uri ng panloob na memory
DDR5-SDRAM
Layout ng memory (mga puwang x laki)
1 x 8 GB
Mga puwang ng memory
4x DIMM
Bilis ng orasan ng memory
4800 MHz
Storage
Kabuuang kapasidad ng storage *
512 GB
Storage media *
SSD
Uri ng optical drive *
No
Bilang ng mga storage drive na naka-install
1
Kabuuang kapasidad ng SSD
512 GB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
512 GB
Interface ng SSD
PCI Express
NVMe
Yes
Mga graphic
Discrete na graphics card *
No
On-board na graphics card *
Yes
Discrete na modelo ng graphics card *
Hindi magagamit
On-board GPU manufacturer
Intel
Pamilya ng on-board ng graphics card
Intel UHD Graphics
On-board na modelo ng graphics card *
Intel UHD Graphics 770
Network
LAN ng ethernet *
Yes
Wi-Fi *
Yes
Nangungunang pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Tagagawa ng WLAN controller
Realtek
Modelo ng WLAN controller
Realtek RTL8852AE
Network
Uri ng antena
2x2
Bluetooth
Yes
Bersyon ng bluetooth
5.2
Mga port at interface
Dami ng USB 2.0 port *
3
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
3
Dami ng Type-A port na USB 3.2 Gen 2 (3.1 Gen 2) *
4
Dami ng USB 3.2 Gen 2x2 Type-C na port
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
1.4
Dami ng DisplayPorts
2
Mga port ng Ethernet LAN (RJ-45).
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Disenyo
Uri ng chassis *
Tore
Kulay ng produkto *
Itim
Introduction year
2024
Pagganap
Pagpoposisyon sa merkado
Premium
Chipset ng motherboard
Intel Q670
Audio chip
Realtek ALC3252
Proteksyon ng password
Yes
Trusted Platform Module (TPM)
Yes
Bersyon ng Trusted Platform Module (TPM)
2.0
Uri ng produkto *
PC
Software
Naka-install ang operating system *
Windows 11 Pro
Mga feature na partikular sa brand
HP Support Assistant
Yes
Mga tool sa HP Security
HP Secure Erase; HP Sure Click; HP Sure Admin; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Start Gen7; HP Sure Sense2; HP Sure Run Gen5; HP Sure Recover Gen5
Mga tool sa HP Management
HP Image Assistant; HP Connect for Microsoft Endpoint Manager
HP Software na ibinigay
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer;HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; HP Easy Clean Keyboard Driver
Segment ng HP
negosyo
Kuryente
Supply ng kuryente *
260 W
Mga kondisyon sa pagpapatakbo
Temperatura ng pagpapatakbo (T-T)
10 - 35 °C
Relatibong humidity ng pagpapatakbo (H-H)
10 - 90%
Timbang at sukat
Lapad *
337 milimetro
Lalim *
308 milimetro
Height *
155 milimetro
Timbang *
6,15 kilo
Lapad ng package
287 milimetro
Lalim ng package
400 milimetro
Taas ng package
499 milimetro
Timbang ng package
9,24 kilo
Nilalaman ng packaging
May kasamang display *
No
May kasamang mouse
Yes
May kasamang keyboard
Yes
Iba pang mga feature
Uri ng keyboard
USB
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)