Bullet Points HP Pro Mini 400 G9 Intel Core i7 i7-14700T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Napatunayang pagiging produktibo Mini PC Itim 90 W
- - Intel Core i7 i7-14700T
- - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
- - 512 GB SSD
- - Intel UHD Graphics 770
- - LAN ng ethernet 10,1000,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Windows 11 Pro
More>>>
Short summary description HP Pro Mini 400 G9 Intel Core i7 i7-14700T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Itim:
This short summary of the HP Pro Mini 400 G9 Intel Core i7 i7-14700T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Itim data-sheet is auto-generated and uses the product title and the first six key specs.
HP Pro Mini 400 G9, Intel Core i7, i7-14700T, 8 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro
Long summary description HP Pro Mini 400 G9 Intel Core i7 i7-14700T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Itim:
This is an auto-generated long summary of HP Pro Mini 400 G9 Intel Core i7 i7-14700T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Itim based on the first three specs of the first five spec groups.
HP Pro Mini 400 G9. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-14700T. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR5-SDRAM, Bilis ng orasan ng memory: 4800 MHz. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics 770. Wi-Fi. Naka-install ang operating system: Windows 11 Pro. Supply ng kuryente: 90 W. Uri ng chassis: Mini PC. Uri ng produkto: Mini PC. Timbang: 1,42 kilo. Kulay ng produkto: Itim