location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G11 A AMD Ryzen 7 8840HS Mobile workstation 40,6 sentimetro (16") Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kulay-abo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
negosyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G11 A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6TH1PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415616852 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 00:44:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook Power G11 A AMD Ryzen 7 8840HS Mobile workstation 40,6 sentimetro (16") Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kulay-abo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pagganap Mobile workstation kabibi Kulay-abo
  • - AMD Ryzen 7 8840HS 3,8 GHz
  • - Touchscreen 40,6 sentimetro (16") WUXGA 1920 x 1200 (mga) pixel IPS LED backlight
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA RTX A1000 6 GB AMD Radeon 780M
  • - Wi-Fi 6E (802.11ax) LAN ng ethernet 10,1000,100 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 83 Wh 150 W
  • - Windows 11 Pro
More>>>
Short summary description HP ZBook Power G11 A AMD Ryzen 7 8840HS Mobile workstation 40,6 sentimetro (16") Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kulay-abo:
This short summary of the HP ZBook Power G11 A AMD Ryzen 7 8840HS Mobile workstation 40,6 sentimetro (16") Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kulay-abo data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Power G11 A, AMD Ryzen 7, 3,8 GHz, 40,6 sentimetro (16"), 1920 x 1200 (mga) pixel, 16 GB, 512 GB

Long summary description HP ZBook Power G11 A AMD Ryzen 7 8840HS Mobile workstation 40,6 sentimetro (16") Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kulay-abo:
This is an auto-generated long summary of HP ZBook Power G11 A AMD Ryzen 7 8840HS Mobile workstation 40,6 sentimetro (16") Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kulay-abo based on the first three specs of the first five spec groups.

HP ZBook Power G11 A. Uri ng produkto: Mobile workstation, Salik ng form: kabibi. Pamilya ng processor: AMD Ryzen 7, Modelo ng processor: 8840HS, Prikwensiya ng processor: 3,8 GHz. Ipakita ang dayagonal: 40,6 sentimetro (16"), Uri ng HD: WUXGA, Resolusyon ng display: 1920 x 1200 (mga) pixel, Touchscreen. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR5-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. Naka-install ang operating system: Windows 11 Pro. Kulay ng produkto: Kulay-abo

Disenyo
Uri ng produkto *
Mobile workstation
Kulay ng produkto *
Kulay-abo
Salik ng form *
kabibi
Pagpoposisyon sa merkado
Pagganap
Introduction year
2024
Display
Ipakita ang dayagonal *
40,6 sentimetro (16")
Resolusyon ng display *
1920 x 1200 (mga) pixel
Touchscreen *
Yes
Uri ng HD
WUXGA
Uri ng panel
IPS
LED backlight
Yes
Anti-glare na screen
Yes
Liwanag ng display
300 cd/m²
Display na dayagonal (sukatan)
40,6 sentimetro
Puwang ng kulay ng RGB
NTSC
Kulay gamut
45%
Processor
Gumagawa ng processor *
AMD
Pamilya ng processor *
AMD Ryzen 7
Modelo ng processor *
8840HS
Mga core ng processor
8
Mga thread ng processor
16
Prikwensiya ng pagpapalakas ng processor
5,1 GHz
Prikwensiya ng processor *
3,8 GHz
Cache ng processor
16 MB
Uri ng cache ng processor
L3
Memory
Panloob na memory *
16 GB
Uri ng panloob na memory
DDR5-SDRAM
Bilis ng orasan ng memory
5600 MHz
Salik ng anyo ng memory
SO-DIMM
Layout ng memory (mga puwang x laki)
1 x 16 GB
Mga puwang ng memory
2x SO-DIMM
Maximum na panloob na memory *
64 GB
Mga channel ng memory
Dual-channel
Storage
Kabuuang kapasidad ng storage *
512 GB
Storage media *
SSD
Kabuuang kapasidad ng SSD
512 GB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
512 GB
Interface ng SSD
PCI Express 4.0
NVMe
Yes
Form factor ng SSD
M.2
Uri ng optical drive *
No
Isinama ang card reader
Yes
Mga katugmang memory card
SD
Mga graphic
Hindi kilala na tagagawa ng GPU
NVIDIA
Discrete na modelo ng graphics card *
NVIDIA RTX A1000
Discrete memory ng graphics card
6 GB
Uri ng discrete graphics memory
GDDR6
On-board na graphics card *
Yes
Discrete na graphics card *
Yes
Pamilya ng on-board ng graphics card
AMD Radeon
On-board na modelo ng graphics card *
AMD Radeon 780M
Bilang ng mga discrete graphics card
1
Audio
Bilang ng mga built-in na speaker
2
Built-in na mikropono
Yes
Bilang ng mga mikropono
2
Camera
Camera sa harap
Yes
Resolusyon ng camera sa harap (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6E (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6E (802.11ax)
Koneksyon sa mobile network *
No
Uri ng antena
2x2
Modelo ng WLAN controller
Realtek RTL8852CE
Tagagawa ng WLAN controller
MediaTek
LAN ng ethernet
Yes
Mga rate ng data ng Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bersyon ng bluetooth
5.3
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
2
Mga port ng Ethernet LAN (RJ-45).
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
2.1
Dami ng Thunderbolt 4 na port
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Mga espesyal na feature ng keyboard
Spill-resistant
Aparato sa pagturo
Clickpad
Numeric na keypad *
Yes
Backlit ng keyboard
Yes
Keyboard na hindi tinatablan ng pagbuhos
Yes
Software
Naka-install ang operating system *
Windows 11 Pro
Mga feature na partikular sa brand
Uri ng speaker ng HP
HP Dual Speakers
Camera sa harap ng HP
HP Webcam 5MP
Segment ng HP
negosyo
Baterya
Teknolohiya ng baterya
Lithium Polymer (LiPo)
Bilang ng mga cell ng baterya
6
Kapasidad ng baterya *
83 Wh
Kuryente
Kuryente ng AC adapter
150 W
Dalas ng AC adapter
50 - 60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
Seguridad
Proteksyon ng password
Yes
Pagpapanatili
Mga sertipiko ng pagpapanatili
TCO
Timbang at sukat
Lapad
359,4 milimetro
Lalim
251 milimetro
Height
22,9 milimetro
Timbang *
2,04 kilo
Data ng packaging
Lapad ng package
552 milimetro
Lalim ng package
69 milimetro
Taas ng package
345 milimetro
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)