location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 14-fc0133TU Intel Core Ultra 7 155U Hybrid (2-in-1) 35,6 sentimetro (14") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Kulay-abo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
HP segment:
HP segment
Bahay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fc0133TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A46S5PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415247841 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 16:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY x360 14-fc0133TU Intel Core Ultra 7 155U Hybrid (2-in-1) 35,6 sentimetro (14") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Kulay-abo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Hybrid (2-in-1) Mapapalitan (Folder) Kulay-abo
  • - Intel Core Ultra 7 155U
  • - Touchscreen 35,6 sentimetro (14") 2.8K 2880 x 1800 (mga) pixel UWVA LED backlight 16:10
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 1 TB SSD
  • - Intel Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymer (LiPo) 59 Wh 10,5 h 65 W
  • - Windows 11 Home
More>>>
Short summary description HP ENVY x360 14-fc0133TU Intel Core Ultra 7 155U Hybrid (2-in-1) 35,6 sentimetro (14") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Kulay-abo:
This short summary of the HP ENVY x360 14-fc0133TU Intel Core Ultra 7 155U Hybrid (2-in-1) 35,6 sentimetro (14") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Kulay-abo data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY x360 14-fc0133TU, Intel Core Ultra 7, 35,6 sentimetro (14"), 2880 x 1800 (mga) pixel, 16 GB, 1 TB, Windows 11 Home

Long summary description HP ENVY x360 14-fc0133TU Intel Core Ultra 7 155U Hybrid (2-in-1) 35,6 sentimetro (14") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Kulay-abo:
This is an auto-generated long summary of HP ENVY x360 14-fc0133TU Intel Core Ultra 7 155U Hybrid (2-in-1) 35,6 sentimetro (14") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Kulay-abo based on the first three specs of the first five spec groups.

HP ENVY x360 14-fc0133TU. Uri ng produkto: Hybrid (2-in-1), Salik ng form: Mapapalitan (Folder). Pamilya ng processor: Intel Core Ultra 7, Modelo ng processor: 155U. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: 2.8K, Resolusyon ng display: 2880 x 1800 (mga) pixel, Touchscreen. Panloob na memory: 16 GB, Uri ng panloob na memory: LPDDR5-SDRAM. Kabuuang kapasidad ng storage: 1 TB, Storage media: SSD. On-board na modelo ng graphics card: Intel Graphics. Naka-install ang operating system: Windows 11 Home. Kulay ng produkto: Kulay-abo

Disenyo
Uri ng produkto *
Hybrid (2-in-1)
Kulay ng produkto *
Kulay-abo
Salik ng form *
Mapapalitan (Folder)
Pagpoposisyon sa merkado
Premium
Introduction year
2024
Orihinal na pangalan ng brand
HP
Display
Ipakita ang dayagonal *
35,6 sentimetro (14")
Resolusyon ng display *
2880 x 1800 (mga) pixel
Touchscreen *
Yes
Uri ng HD
2.8K
Uri ng panel
UWVA
LED backlight
Yes
Native na aspect ratio
16:10
Uri ng display na salamin
Edge hanggang Edge Glass
Display bezel technology
Micro-Edge
Liwanag ng display
400 cd/m²
Display na dayagonal (sukatan)
35,6 sentimetro
Puwang ng kulay ng RGB
DCI-P3
Kulay gamut
100%
Ipakita ang pagtaas/pagbaba ng tugon
0,2 ms
Maximum na rate ng pag-refresh
120 Hz
Sinusuportahan ang High Dynamic Range (HDR).
Yes
High Dynamic Range (HDR) na teknolohiya
High Dynamic Range (HDR) 500
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core Ultra 7
Henerasyon ng processor
Intel Core Ultra (Series 1)
Modelo ng processor *
155U
Mga core ng processor
12
Mga thread ng processor
14
Prikwensiya ng pagpapalakas ng processor
4,8 GHz
Pagganap ng mga core
2
Mga episyente ng mga core
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Low Power Efficient-core Max Turbo Frequency
2,1 GHz
Prikwensiya ng base na core ng pagganap
1,7 GHz
Prikwensiya ng base ng mahusay na core
1,2 GHz
Low Power Efficient-core Base Frequency
700 MHz
Cache ng processor
12 MB
Uri ng cache ng processor
L3
Lakas ng base ng processor
15 W
Maximum na lakas ng turbo
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Panloob na memory *
16 GB
Uri ng panloob na memory
LPDDR5-SDRAM
Bilis ng orasan ng memory
6400 MHz
Salik ng anyo ng memory
Nakasakay
Maximum na panloob na memory *
16 GB
Storage
Kabuuang kapasidad ng storage *
1 TB
Storage media *
SSD
Kabuuang kapasidad ng SSD
1 TB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
1 TB
Interface ng SSD
PCI Express 4.0
NVMe
Yes
Form factor ng SSD
M.2
Uri ng optical drive *
No
Mga graphic
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Mga graphic
Discrete na graphics card *
No
On-board na modelo ng graphics card *
Intel Graphics
Audio
Sistema ng audio
DTS:X Ultra
Bilang ng mga built-in na speaker
2
Built-in na mikropono
Yes
Bilang ng mga mikropono
2
Camera
Camera sa harap
Yes
Resolusyon ng camera sa harap (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 7 (802.11be)
Mga pamantayan ng Wi-Fi
Wi-Fi 7 (802.11be)
Koneksyon sa mobile network *
No
Uri ng antena
2x2
Modelo ng WLAN controller
Intel Wi-Fi 7 BE200
Tagagawa ng WLAN controller
Intel
Bluetooth
Yes
Bersyon ng bluetooth
5.4
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 2 (3.1 Gen 2)
2
Dami ng mga Type-C port na USB 3.2 Gen 2 (3.1 Gen 2)
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
2.1
Dami ng Thunderbolt 4 na port
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Mga port ng USB Sleep-and-Charge port
3
Pagganap
Chipset ng motherboard
Intel SoC
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Aparato sa pagturo
Touchpad
Numeric na keypad *
No
Backlit ng keyboard
Yes
Buong sukat na keyboard
Yes
Keyboard colour name
soft grey
Software
Naka-install ang operating system *
Windows 11 Home
Mga feature na partikular sa brand
HP Audio Boost
Yes
Uri ng speaker ng HP
HP Dual Speakers
HP Imagepad
Yes
Camera sa harap ng HP
HP Webcam 5MP
Segment ng HP
Bahay
Baterya
Teknolohiya ng baterya
Lithium Polymer (LiPo)
Bilang ng mga cell ng baterya
3
Kapasidad ng baterya *
59 Wh
Tagal ng baterya (max)
10,5 h
Patuloy na oras ng pag-playback ng video
11,75 h
Mabilis na pag-charge
Yes
Mabilis na oras ng pag-charge (50%)
30 min
Kuryente
Kuryente ng AC adapter
65 W
Dalas ng AC adapter
50 - 60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
Seguridad
Proteksyon ng password
Yes
Pagpapanatili
Mga sertipiko ng pagpapanatili
ENERGY STAR, EPEAT Ginto
Timbang at sukat
Lapad
313,3 milimetro
Lalim
218,9 milimetro
Height
16,9 milimetro
Timbang *
1,39 kilo
Data ng packaging
Lapad ng package
80 milimetro
Lalim ng package
380 milimetro
Taas ng package
280 milimetro
Timbang ng package
2,24 kilo
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)