HP logo

OMEN by HP GT14-2000d Intel Core i7 i7-14700F 32 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home in S mode Tore PC

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
759
Info modified on:
31 Oct 2024, 01:03:37
Short summary description OMEN by HP GT14-2000d Intel Core i7 i7-14700F 32 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home in S mode Tore PC:

OMEN by HP GT14-2000d, Intel Core i7, i7-14700F, 32 GB, DDR5-SDRAM, 2 TB, Windows 11 Home in S mode

Long summary description OMEN by HP GT14-2000d Intel Core i7 i7-14700F 32 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home in S mode Tore PC:

OMEN by HP GT14-2000d. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-14700F. Panloob na memory: 32 GB, Uri ng panloob na memory: DDR5-SDRAM, Bilis ng orasan ng memory: 4800 MHz. Kabuuang kapasidad ng storage: 2 TB, Storage media: HDD+SSD. Discrete na modelo ng graphics card: NVIDIA GeForce RTX 4070 Ti Super. Wi-Fi. Naka-install ang operating system: Windows 11 Home in S mode. Supply ng kuryente: 800 W. Uri ng chassis: Tore. Uri ng produkto: PC. Timbang: 13,8 kilo

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.