location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 440 G11 Intel Core Ultra 7 155H Kuwaderno 35,6 sentimetro (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
negosyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2NX7PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122995585 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 00:43:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 440 G11 Intel Core Ultra 7 155H Kuwaderno 35,6 sentimetro (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Araw-araw Kuwaderno kabibi pilak
  • - Intel Core Ultra 7 155H
  • - 35,6 sentimetro (14") WUXGA 1920 x 1200 (mga) pixel IPS LED backlight
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 1 TB SSD
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) LAN ng ethernet 10,1000,100 Mbit/s Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 48 Wh 65 W
  • - Windows 11 Pro
More>>>
Short summary description HP ProBook 440 G11 Intel Core Ultra 7 155H Kuwaderno 35,6 sentimetro (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak:
This short summary of the HP ProBook 440 G11 Intel Core Ultra 7 155H Kuwaderno 35,6 sentimetro (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 440 G11, Intel Core Ultra 7, 35,6 sentimetro (14"), 1920 x 1200 (mga) pixel, 16 GB, 1 TB, Windows 11 Pro

Long summary description HP ProBook 440 G11 Intel Core Ultra 7 155H Kuwaderno 35,6 sentimetro (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak:
This is an auto-generated long summary of HP ProBook 440 G11 Intel Core Ultra 7 155H Kuwaderno 35,6 sentimetro (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak based on the first three specs of the first five spec groups.

HP ProBook 440 G11. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core Ultra 7, Modelo ng processor: 155H. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: WUXGA, Resolusyon ng display: 1920 x 1200 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR5-SDRAM. Kabuuang kapasidad ng storage: 1 TB, Storage media: SSD. On-board na modelo ng graphics card: Intel Arc Graphics. Naka-install ang operating system: Windows 11 Pro. Kulay ng produkto: pilak. Timbang: 1,39 kilo

Disenyo
Uri ng produkto *
Kuwaderno
Kulay ng produkto *
pilak
Salik ng form *
kabibi
Pagpoposisyon sa merkado
Araw-araw
Introduction year
2024
Orihinal na pangalan ng brand
HP
Display
Ipakita ang dayagonal *
35,6 sentimetro (14")
Resolusyon ng display *
1920 x 1200 (mga) pixel
Touchscreen *
No
Uri ng HD
WUXGA
Uri ng panel
IPS
LED backlight
Yes
Anti-glare na screen
Yes
Display bezel technology
Micro-Edge
Liwanag ng display
300 cd/m²
Display na dayagonal (sukatan)
35,6 sentimetro
Puwang ng kulay ng RGB
NTSC
Kulay gamut
45%
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core Ultra 7
Henerasyon ng processor
Intel Core Ultra (Series 1)
Modelo ng processor *
155H
Mga core ng processor
16
Mga thread ng processor
22
Prikwensiya ng pagpapalakas ng processor
4,8 GHz
Pagganap ng mga core
6
Mga episyente ng mga core
8
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Prikwensiya ng base na core ng pagganap
1,4 GHz
Prikwensiya ng base ng mahusay na core
0,9 GHz
Cache ng processor
24 MB
Uri ng cache ng processor
L3
Lakas ng base ng processor
28 W
Maximum na lakas ng turbo
115 W
Memory
Panloob na memory *
16 GB
Uri ng panloob na memory
DDR5-SDRAM
Bilis ng orasan ng memory
5600 MHz
Salik ng anyo ng memory
SO-DIMM
Layout ng memory (mga puwang x laki)
1 x 16 GB
Mga puwang ng memory
2x SO-DIMM
Maximum na panloob na memory *
32 GB
ECC
No
Hindi ECC
Yes
Storage
Kabuuang kapasidad ng storage *
1 TB
Storage media *
SSD
Kabuuang kapasidad ng SSD
1 TB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
1 TB
Interface ng SSD
PCI Express
NVMe
Yes
Uri ng optical drive *
No
Mga graphic
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete na graphics card *
No
Pamilya ng on-board ng graphics card
Intel Arc Graphics
On-board na modelo ng graphics card *
Intel Arc Graphics
Audio
(mga) Built-in na speaker
Yes
Bilang ng mga built-in na speaker
2
Built-in na mikropono
Yes
Audio
Bilang ng mga mikropono
2
Camera
Camera sa harap
Yes
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6E (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6E (802.11ax)
Koneksyon sa mobile network *
No
Uri ng antena
2x2
Modelo ng WLAN controller
Intel Wi-Fi 6E AX211
Tagagawa ng WLAN controller
Intel
LAN ng ethernet
Yes
Mga rate ng data ng Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bersyon ng bluetooth
5.3
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
2
Dami ng USB 3.2 Gen 2x2 Type-C na port
2
Mga port ng Ethernet LAN (RJ-45).
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Mga port ng USB Sleep-and-Charge port
2
Keyboard
Mga espesyal na feature ng keyboard
Spill-resistant
Aparato sa pagturo
Clickpad
Numeric na keypad *
No
Backlit ng keyboard
Yes
Keyboard na hindi tinatablan ng pagbuhos
Yes
Software
Naka-install ang operating system *
Windows 11 Pro
Mga feature na partikular sa brand
Uri ng speaker ng HP
HP Dual Speakers
Camera sa harap ng HP
HP Webcam
Segment ng HP
negosyo
Baterya
Teknolohiya ng baterya
Lithium-Ion (Li-Ion)
Bilang ng mga cell ng baterya
3
Kapasidad ng baterya *
48 Wh
Mabilis na pag-charge
Yes
Mabilis na oras ng pag-charge (50%)
30 min
Kuryente
Kuryente ng AC adapter
65 W
Dalas ng AC adapter
50 - 60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
Seguridad
Trusted Platform Module (TPM)
Yes
Bersyon ng Trusted Platform Module (TPM)
2.0
Proteksyon ng password
Yes
Mga sertipiko
Compliance certificates
CCC, GS mark
Pagpapanatili
Pagsunod sa Pagpapanatili
Yes
Mga sertipiko ng pagpapanatili
ENERGY STAR
Timbang at sukat
Lapad
318,6 milimetro
Lalim
224,4 milimetro
Taas (harap)
1,09 sentimetro
Taas (likod)
1,7 sentimetro
Timbang *
1,39 kilo
Data ng packaging
Lapad ng package
69 milimetro
Lalim ng package
449 milimetro
Taas ng package
305 milimetro
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)