HP logo

HP EliteBook 640 14 G11 Intel Core Ultra 5 125U Kuwaderno 35,6 sentimetro (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
490
Info modified on:
15 Oct 2024, 07:34:12
Short summary description HP EliteBook 640 14 G11 Intel Core Ultra 5 125U Kuwaderno 35,6 sentimetro (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak:

HP EliteBook 640 14 G11, Intel Core Ultra 5, 1,3 GHz, 35,6 sentimetro (14"), 1920 x 1200 (mga) pixel, 16 GB, 512 GB

Long summary description HP EliteBook 640 14 G11 Intel Core Ultra 5 125U Kuwaderno 35,6 sentimetro (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak:

HP EliteBook 640 14 G11. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core Ultra 5, Modelo ng processor: 125U, Prikwensiya ng processor: 1,3 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: WUXGA, Resolusyon ng display: 1920 x 1200 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR5-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel Graphics. Naka-install ang operating system: Windows 11 Pro. Kulay ng produkto: pilak

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.