location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Plus 14-eh1049TU Intel Core i5 i5-13500H Kuwaderno 35,6 sentimetro (14") 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home ginto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Plus
HP segment:
HP segment
Bahay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-eh1049TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8U239PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498278520 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP Pavilion Plus 14-eh1049TU Intel Core i5 i5-13500H Kuwaderno 35,6 sentimetro (14") 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home ginto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Araw-araw Kuwaderno kabibi ginto
  • - Intel Core i5 i5-13500H
  • - 35,6 sentimetro (14") 2.2K 2240 x 1400 (mga) pixel IPS 16:10
  • - 16 GB LPDDR5-SDRAM 5200 MHz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 51 Wh 9 h 90 W
  • - Windows 11 Home
More>>>
Short summary description HP Pavilion Plus 14-eh1049TU Intel Core i5 i5-13500H Kuwaderno 35,6 sentimetro (14") 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home ginto:
This short summary of the HP Pavilion Plus 14-eh1049TU Intel Core i5 i5-13500H Kuwaderno 35,6 sentimetro (14") 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home ginto data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Plus 14-eh1049TU, Intel Core i5, 35,6 sentimetro (14"), 2240 x 1400 (mga) pixel, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion Plus 14-eh1049TU Intel Core i5 i5-13500H Kuwaderno 35,6 sentimetro (14") 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home ginto:
This is an auto-generated long summary of HP Pavilion Plus 14-eh1049TU Intel Core i5 i5-13500H Kuwaderno 35,6 sentimetro (14") 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home ginto based on the first three specs of the first five spec groups.

HP Pavilion Plus 14-eh1049TU. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-13500H. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: 2.2K, Resolusyon ng display: 2240 x 1400 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: LPDDR5-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel Iris Xe Graphics. Naka-install ang operating system: Windows 11 Home. Kulay ng produkto: ginto. Timbang: 1,4 kilo

Disenyo
Pangalan ng kulay
Warm gold aluminum
Uri ng produkto *
Kuwaderno
Kulay ng produkto *
ginto
Salik ng form *
kabibi
Pagpoposisyon sa merkado
Araw-araw
Introduction year
2023
Orihinal na pangalan ng brand
HP
Display
Ipakita ang dayagonal *
35,6 sentimetro (14")
Resolusyon ng display *
2240 x 1400 (mga) pixel
Touchscreen *
No
Uri ng HD
2.2K
Uri ng panel
IPS
Native na aspect ratio
16:10
Anti-glare na screen
Yes
Liwanag ng display
300 cd/m²
Display na dayagonal (sukatan)
35,6 sentimetro
Puwang ng kulay ng RGB
sRGB
Kulay gamut
100%
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i5
Henerasyon ng processor
Intel Core i5-13xxx
Modelo ng processor *
i5-13500H
Mga core ng processor
12
Mga thread ng processor
16
Prikwensiya ng pagpapalakas ng processor
4,7 GHz
Pagganap ng mga core
4
Mga episyente ng mga core
8
Performance-core Max Turbo Frequency
4,7 GHz
Efficient-core Max Turbo Frequency
3,5 GHz
Cache ng processor
18 MB
Uri ng cache ng processor
L3
Nako-configure na TDP-down
35 W
Lakas ng base ng processor
45 W
Maximum na lakas ng turbo
95 W
Memory
Panloob na memory *
16 GB
Uri ng panloob na memory
LPDDR5-SDRAM
Bilis ng orasan ng memory
5200 MHz
Salik ng anyo ng memory
Nakasakay
Storage
Kabuuang kapasidad ng storage *
512 GB
Storage media *
SSD
Kabuuang kapasidad ng SSD
512 GB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
512 GB
Interface ng SSD
PCI Express
NVMe
Yes
Uri ng optical drive *
No
Isinama ang card reader
Yes
Mga katugmang memory card
MicroSD (TransFlash)
Mga graphic
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete na graphics card *
No
Pamilya ng on-board ng graphics card
Intel Iris Xe Graphics
On-board na modelo ng graphics card *
Intel Iris Xe Graphics
Audio
Sistema ng audio
B&O PLAY
(mga) Built-in na speaker
Yes
Bilang ng mga built-in na speaker
2
Gumagawa ng mga speaker
Bang & Olufsen
Camera
Camera sa harap
Yes
HD na uri ng camera sa harap
HD
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6E (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6E (802.11ax)
Koneksyon sa mobile network *
No
Network
Uri ng antena
2x2
Modelo ng WLAN controller
Intel Wi-Fi 6E AX211
Tagagawa ng WLAN controller
Intel
Bluetooth
Yes
Bersyon ng bluetooth
5.3
MIMO
Yes
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
2
Dami ng mga Type-C port na USB 3.2 Gen 2 (3.1 Gen 2)
2
Dami ng mga HDMI port *
1
Bersyon ng HDMI
2.1
Combo headphone/mic port
Yes
Uri ng charging port
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Mga port ng USB Sleep-and-Charge port
2
Pagganap
Chipset ng motherboard
Intel SoC
Keyboard
Aparato sa pagturo
Touchpad
Numeric na keypad *
No
Backlit ng keyboard
Yes
Buong sukat na keyboard
Yes
Keyboard colour name
warm gold
Software
Naka-install ang operating system *
Windows 11 Home
Mga espesyal na feature ng processor
Configuration ng CPU (max)
1
Mga feature na partikular sa brand
HP Audio Boost
Yes
Uri ng speaker ng HP
HP Dual Speakers
HP Imagepad
Yes
Camera sa harap ng HP
HP TrueVision 5MP
Segment ng HP
Bahay
Baterya
Teknolohiya ng baterya
Lithium Polymer (LiPo)
Bilang ng mga cell ng baterya
3
Kapasidad ng baterya *
51 Wh
Tagal ng baterya (max)
9 h
Patuloy na oras ng pag-playback ng video
12 h
Mabilis na pag-charge
Yes
Mabilis na oras ng pag-charge (50%)
30 min
Bigat ng baterya
210 g
Kuryente
Kuryente ng AC adapter
90 W
Dalas ng AC adapter
50 - 60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
Seguridad
Reader ng fingerprint
Yes
Trusted Platform Module (TPM)
Yes
Proteksyon ng password
Yes
Uri ng proteksyon ng password
BIOS, Power on, Gumagamit
Pagpapanatili
Pagsunod sa Pagpapanatili
Yes
Mga sertipiko ng pagpapanatili
ENERGY STAR, EPEAT Ginto
Timbang at sukat
Lapad
313,5 milimetro
Lalim
224,2 milimetro
Taas (harap)
1,65 sentimetro
Taas (likod)
1,84 sentimetro
Timbang *
1,4 kilo
Data ng packaging
Lapad ng package
69 milimetro
Lalim ng package
483 milimetro
Taas ng package
305 milimetro
Timbang ng package
2,19 kilo
Nilalaman ng packaging
Stylus na panulat
No
Iba pang mga feature
Bilang ng mga speaker
2