location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly G4 Intel Core i7 i7-1355U Kuwaderno 34,3 sentimetro (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
negosyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8G147PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786655616 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2024 17:43:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2024
Product end of life date
Bullet Points HP Dragonfly G4 Intel Core i7 i7-1355U Kuwaderno 34,3 sentimetro (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Kuwaderno kabibi pilak
  • - Intel Core i7 i7-1355U
  • - Touchscreen 34,3 sentimetro (13.5") WUXGA+ 1920 x 1280 (mga) pixel IPS LED backlight
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3 4G
  • - Lithium Polymer (LiPo) 68 Wh 65 W
  • - Windows 11 Pro
More>>>
Short summary description HP Dragonfly G4 Intel Core i7 i7-1355U Kuwaderno 34,3 sentimetro (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak:
This short summary of the HP Dragonfly G4 Intel Core i7 i7-1355U Kuwaderno 34,3 sentimetro (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dragonfly G4, Intel Core i7, 34,3 sentimetro (13.5"), 1920 x 1280 (mga) pixel, 16 GB, 1 TB, Windows 11 Pro

Long summary description HP Dragonfly G4 Intel Core i7 i7-1355U Kuwaderno 34,3 sentimetro (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak:
This is an auto-generated long summary of HP Dragonfly G4 Intel Core i7 i7-1355U Kuwaderno 34,3 sentimetro (13.5") Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro pilak based on the first three specs of the first five spec groups.

HP Dragonfly G4. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-1355U. Ipakita ang dayagonal: 34,3 sentimetro (13.5"), Uri ng HD: WUXGA+, Resolusyon ng display: 1920 x 1280 (mga) pixel, Touchscreen. Panloob na memory: 16 GB, Uri ng panloob na memory: LPDDR5-SDRAM. Kabuuang kapasidad ng storage: 1 TB, Storage media: SSD. Henerasyon ng Mobile network: 4G. Naka-install ang operating system: Windows 11 Pro. Kulay ng produkto: pilak

Disenyo
Pangalan ng kulay
Natural silver
Uri ng produkto *
Kuwaderno
Kulay ng produkto *
pilak
Salik ng form *
kabibi
Pagpoposisyon sa merkado
Premium
Introduction year
2023
Orihinal na pangalan ng brand
HP
Display
Ipakita ang dayagonal *
34,3 sentimetro (13.5")
Resolusyon ng display *
1920 x 1280 (mga) pixel
Touchscreen *
Yes
Uri ng HD
WUXGA+
Uri ng panel
IPS
LED backlight
Yes
Anti-glare na screen
Yes
Liwanag ng display
400 cd/m²
Display na dayagonal (sukatan)
34,3 sentimetro
Puwang ng kulay ng RGB
sRGB
Kulay gamut
100%
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i7
Henerasyon ng processor
Intel Core i7-13xxx
Modelo ng processor *
i7-1355U
Mga core ng processor
10
Mga thread ng processor
12
Prikwensiya ng pagpapalakas ng processor
5 GHz
Pagganap ng mga core
2
Mga episyente ng mga core
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3,7 GHz
Cache ng processor
12 MB
Uri ng cache ng processor
L3
Nako-configure na TDP-down
12 W
Lakas ng base ng processor
15 W
Maximum na lakas ng turbo
55 W
Memory
Panloob na memory *
16 GB
Uri ng panloob na memory
LPDDR5-SDRAM
Bilis ng orasan ng memory
6400 MHz
Salik ng anyo ng memory
Nakasakay
Maximum na panloob na memory *
16 GB
ECC
No
Hindi ECC
Yes
Storage
Kabuuang kapasidad ng storage *
1 TB
Storage media *
SSD
Kabuuang kapasidad ng SSD
1 TB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
1 TB
Uri ng SSD na memorya
TLC
Interface ng SSD
PCI Express
NVMe
Yes
Uri ng optical drive *
No
Mga graphic
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete na graphics card *
Yes
Pamilya ng on-board ng graphics card
Intel Iris Xe Graphics
On-board na modelo ng graphics card *
Intel Iris Xe Graphics
Audio
Sistema ng audio
Bang & Olufsen
(mga) Built-in na speaker
Yes
Bilang ng mga built-in na speaker
4
Camera
Camera sa harap
Yes
Privacy camera
Yes
Network
Henerasyon ng Mobile network
4G
Pamantayan ng 4G
LTE-TDD & LTE-FDD
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6E (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6E (802.11ax)
Koneksyon sa mobile network *
Yes
Uri ng antena
2x2
Modelo ng WLAN controller
Intel Wi-Fi 6E AX211
Tagagawa ng WLAN controller
Intel
Bluetooth
Yes
Bersyon ng bluetooth
5.3
WWAN controller
Intel® XMM™ 7560 LTE Advanced Pro Cat 16
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
2.1
Dami ng Thunderbolt 4 na port
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Uri ng charging port
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Pagganap
Sensor ng ilaw sa paligid
Yes
Keyboard
Mga espesyal na feature ng keyboard
Spill-resistant
Aparato sa pagturo
Clickpad
Numeric na keypad *
No
Backlit ng keyboard
Yes
Keyboard na hindi tinatablan ng pagbuhos
Yes
Buong sukat na keyboard
Yes
Modelo ng input device
HP Premium Keyboard
Software
Naka-install ang operating system *
Windows 11 Pro
Mga espesyal na feature ng processor
Configuration ng CPU (max)
1
Mga feature na partikular sa brand
HP Connection Optimizer
Yes
HP Support Assistant
Yes
Segment ng HP
negosyo
Baterya
Teknolohiya ng baterya
Lithium Polymer (LiPo)
Bilang ng mga cell ng baterya
6
Kapasidad ng baterya *
68 Wh
Kuryente
Kuryente ng AC adapter
65 W
Dalas ng AC adapter
50 - 60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
Seguridad
Trusted Platform Module (TPM)
Yes
Bersyon ng Trusted Platform Module (TPM)
2.0
Proteksyon ng password
Yes
Uri ng proteksyon ng password
BIOS, Power on, Gumagamit
Mga sertipiko
Compliance certificates
CCC
Pagpapanatili
Pagsunod sa Pagpapanatili
Yes
Mga sertipiko ng pagpapanatili
ENERGY STAR, TCO
Timbang at sukat
Lapad
297,4 milimetro
Lalim
220,4 milimetro
Height
16,4 milimetro
Timbang *
990 g
Data ng packaging
Lapad ng package
69 milimetro
Lalim ng package
449 milimetro
Taas ng package
305 milimetro
Nilalaman ng packaging
Stylus na panulat
No