location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 640 G9 Intel Core i7 i7-1255U Kuwaderno 35,6 sentimetro (14") Buong HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro pilak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
negosyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7A4Y4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029917577 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 15:14:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 640 G9 Intel Core i7 i7-1255U Kuwaderno 35,6 sentimetro (14") Buong HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro pilak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Kuwaderno kabibi pilak
  • - Intel Core i7 i7-1255U 1,7 GHz
  • - 35,6 sentimetro (14") Buong HD 1920 x 1080 (mga) pixel IPS LED backlight
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) LAN ng ethernet Bluetooth 5.2
  • - Lithium-Ion (Li-Ion) 51 Wh 45 W
  • - Windows 11 Pro
More>>>
Short summary description HP EliteBook 640 G9 Intel Core i7 i7-1255U Kuwaderno 35,6 sentimetro (14") Buong HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro pilak:
This short summary of the HP EliteBook 640 G9 Intel Core i7 i7-1255U Kuwaderno 35,6 sentimetro (14") Buong HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro pilak data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 640 G9, Intel Core i7, 1,7 GHz, 35,6 sentimetro (14"), 1920 x 1080 (mga) pixel, 8 GB, 512 GB

Long summary description HP EliteBook 640 G9 Intel Core i7 i7-1255U Kuwaderno 35,6 sentimetro (14") Buong HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro pilak:
This is an auto-generated long summary of HP EliteBook 640 G9 Intel Core i7 i7-1255U Kuwaderno 35,6 sentimetro (14") Buong HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro pilak based on the first three specs of the first five spec groups.

HP EliteBook 640 G9. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-1255U, Prikwensiya ng processor: 1,7 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel Iris Xe Graphics. Naka-install ang operating system: Windows 11 Pro. Kulay ng produkto: pilak

Disenyo
Uri ng produkto *
Kuwaderno
Kulay ng produkto *
pilak
Salik ng form *
kabibi
Pagpoposisyon sa merkado
Premium
Introduction year
2022
Bansang pinagmulan
Tsina
Orihinal na pangalan ng brand
HP
Display
Ipakita ang dayagonal *
35,6 sentimetro (14")
Resolusyon ng display *
1920 x 1080 (mga) pixel
Touchscreen *
No
Uri ng HD
Buong HD
Uri ng panel
IPS
LED backlight
Yes
Anti-glare na screen
Yes
Display bezel technology
Micro-Edge
Liwanag ng display
250 cd/m²
Display na dayagonal (sukatan)
35,6 sentimetro
Puwang ng kulay ng RGB
NTSC
Kulay gamut
45%
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i7
Henerasyon ng processor
Intel Core i7-12xxx
Modelo ng processor *
i7-1255U
Mga core ng processor
10
Mga thread ng processor
12
Prikwensiya ng pagpapalakas ng processor
4,7 GHz
Prikwensiya ng processor *
1,7 GHz
Cache ng processor
12 MB
Uri ng cache ng processor
L3
Nako-configure na TDP-down
12 W
Memory
Panloob na memory *
8 GB
Uri ng panloob na memory
DDR4-SDRAM
Bilis ng orasan ng memory
3200 MHz
Salik ng anyo ng memory
SO-DIMM
Layout ng memory (mga puwang x laki)
1 x 8 GB
Mga puwang ng memory
2x SO-DIMM
Bilang ng mga libreng puwang sa pagpapalawak ng panloob na memory
1
ECC
No
Hindi ECC
Yes
Storage
Kabuuang kapasidad ng storage *
512 GB
Storage media *
SSD
Kabuuang kapasidad ng SSD
512 GB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
512 GB
Interface ng SSD
PCI Express
NVMe
Yes
Uri ng optical drive *
No
Mga graphic
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete na graphics card *
Yes
Pamilya ng on-board ng graphics card
Intel Iris Xe Graphics
On-board na modelo ng graphics card *
Intel Iris Xe Graphics
Audio
(mga) Built-in na speaker
Yes
Bilang ng mga built-in na speaker
2
Built-in na mikropono
Yes
Bilang ng mga mikropono
2
Camera
Camera sa harap
Yes
Front camera signal format
720p
HD na uri ng camera sa harap
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6 (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Koneksyon sa mobile network *
Yes
Uri ng antena
2x2
Modelo ng WLAN controller
Intel Wi-Fi 6E AX211
Tagagawa ng WLAN controller
Intel
LAN ng ethernet
Yes
Bluetooth
Yes
Network
Bersyon ng bluetooth
5.2
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
3
Mga port ng Ethernet LAN (RJ-45).
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
2.0
Dami ng Thunderbolt 4 na port
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Pagganap
Sensor ng ilaw sa paligid
Yes
Keyboard
Mga espesyal na feature ng keyboard
Spill-resistant
Aparato sa pagturo
Clickpad
Numeric na keypad *
No
Backlit ng keyboard
Yes
Keyboard na hindi tinatablan ng pagbuhos
Yes
Buong sukat na keyboard
Yes
Modelo ng input device
HP Premium Keyboard
Software
Libreng upgrade ng Windows 11
Yes
Naka-install ang operating system *
Windows 11 Pro
Mga espesyal na feature ng processor
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x na may Extended Page Tables (EPT)
Yes
Ipatupad ang Disable Bit
Yes
Configuration ng CPU (max)
1
Available ang mga naka-embed na opsyon
No
Intel Virtualization Technology para sa Nakadirektang I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Mga feature na partikular sa brand
Uri ng speaker ng HP
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
Segment ng HP
negosyo
Baterya
Teknolohiya ng baterya
Lithium-Ion (Li-Ion)
Bilang ng mga cell ng baterya
3
Kapasidad ng baterya *
51 Wh
Bigat ng baterya
180 g
Kuryente
Kuryente ng AC adapter
45 W
Dalas ng AC adapter
50 - 60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
Seguridad
Reader ng fingerprint
Yes
Trusted Platform Module (TPM)
Yes
Bersyon ng Trusted Platform Module (TPM)
2.0
Proteksyon ng password
Yes
Uri ng proteksyon ng password
BIOS, Power on, Gumagamit
Pagpapanatili
Pagsunod sa Pagpapanatili
Yes
Mga sertipiko ng pagpapanatili
CCC, ENERGY STAR, GS mark
Timbang at sukat
Lapad
321,9 milimetro
Lalim
213,9 milimetro
Height
19,9 milimetro
Timbang *
1,37 kilo
Data ng packaging
Lapad ng package
69 milimetro
Lalim ng package
449 milimetro
Taas ng package
305 milimetro
Nilalaman ng packaging
May kasamang keyboard
Yes
Stylus na panulat
No
Iba pang mga feature
Bilang ng mga speaker
2
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)