location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel Core i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro SFF PC Itim

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7A4N5PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029916334 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Mga PC at Mga workstation Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Apr 2023
Product end of life date
Bullet Points HP Pro 400 G9 Intel Core i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro SFF PC Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Napatunayang pagiging produktibo PC Itim 180 W
  • - Intel Core i7 i7-12700 2,1 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 1 TB HDD
  • - Intel UHD Graphics 770
  • - LAN ng ethernet 10,1000,100 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Short summary description HP Pro 400 G9 Intel Core i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro SFF PC Itim:
This short summary of the HP Pro 400 G9 Intel Core i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro SFF PC Itim data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 400 G9, 2,1 GHz, Intel Core i7, i7-12700, 8 GB, 1 TB, Windows 11 Pro

Long summary description HP Pro 400 G9 Intel Core i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro SFF PC Itim:
This is an auto-generated long summary of HP Pro 400 G9 Intel Core i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro SFF PC Itim based on the first three specs of the first five spec groups.

HP Pro 400 G9. Prikwensiya ng processor: 2,1 GHz, Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-12700. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 3200 MHz. Kabuuang kapasidad ng storage: 1 TB, Storage media: HDD. On-board na modelo ng graphics card: Intel UHD Graphics 770. Naka-install ang operating system: Windows 11 Pro. Supply ng kuryente: 180 W. Uri ng chassis: SFF. Uri ng produkto: PC. Timbang: 4,2 kilo. Kulay ng produkto: Itim

Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i7
Henerasyon ng processor
Intel Core i7-12xxx
Modelo ng processor *
i7-12700
Mga core ng processor
12
Mga thread ng processor
20
Prikwensiya ng pagpapalakas ng processor
4,9 GHz
Prikwensiya ng processor *
2,1 GHz
Cache ng processor
25 MB
Uri ng cache ng processor
L3
Uri ng bus
DMI4
Memory
Panloob na memory *
8 GB
Maximum na panloob na memory *
64 GB
Uri ng panloob na memory
DDR4-SDRAM
Layout ng memory (mga puwang x laki)
1 x 8 GB
Mga puwang ng memory
2x DIMM
Bilis ng orasan ng memory
3200 MHz
ECC
Yes
Hindi ECC
Yes
Storage
Kabuuang kapasidad ng storage *
1 TB
Storage media *
HDD
Uri ng optical drive *
No
Bilang ng mga storage drive na naka-install
1
Kabuuang kapasidad ng mga HDD
1 TB
Bilang ng mga naka-install na HDD
1
Kapasidad ng HDD
1 TB
Interface ng HDD
SATA
Bilis ng HDD
7200 RPM
Mga graphic
Discrete na graphics card *
No
On-board na graphics card *
Yes
Discrete na modelo ng graphics card *
Hindi magagamit
Pamilya ng on-board ng graphics card
Intel UHD Graphics
On-board na modelo ng graphics card *
Intel UHD Graphics 770
Network
LAN ng ethernet *
Yes
Mga rate ng data ng Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Nangungunang pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Tagagawa ng WLAN controller
Realtek
Modelo ng WLAN controller
Realtek RTL8852BE
Uri ng antena
2x2
Bluetooth
Yes
Bersyon ng bluetooth
5.2
Mga port at interface
Dami ng USB 2.0 port *
2
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
3
Dami ng Type-A port na USB 3.2 Gen 2 (3.1 Gen 2) *
3
Dami ng mga Type-C port na USB 3.2 Gen 2 (3.1 Gen 2) *
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
1.4
Dami ng DisplayPorts
1
Bersyon ng DisplayPort
1.4
Mga port ng Ethernet LAN (RJ-45).
1
Line-out
Yes
Combo headphone/mic port
Yes
Mga slot sa pagpapalawak
Mga slot ng PCI Express x1 (Gen 3.x).
1
Mga slot sa pagpapalawak
Mga slot ng PCI Express x16 (Gen 4.x).
1
Disenyo
Uri ng chassis *
SFF
Bilang ng 3.5" bay
1
Kulay ng produkto *
Itim
Introduction year
2022
Bansang pinagmulan
Tsina
Pagganap
Pagpoposisyon sa merkado
Napatunayang pagiging produktibo
Chipset ng motherboard
Intel Q670
Audio chip
Realtek ALC3252
Proteksyon ng password
Yes
Uri ng proteksyon ng password
BIOS, Power on, Gumagamit
Trusted Platform Module (TPM)
Yes
Bersyon ng Trusted Platform Module (TPM)
2.0
Uri ng produkto *
PC
Software
Naka-install ang operating system *
Windows 11 Pro
Mga espesyal na feature ng processor
Intel 64
Yes
Pinahusay na Intel SpeedStep Technology
Yes
Available ang mga naka-embed na opsyon
No
Intel VT-x na may Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Ipatupad ang Disable Bit
Yes
Configuration ng CPU (max)
1
Intel Virtualization Technology para sa Nakadirektang I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Mga feature na partikular sa brand
HP Support Assistant
Yes
Segment ng HP
negosyo
Kuryente
Supply ng kuryente *
180 W
Input na boltahe ng supply ng kuryente
100 - 240 V
Dalas ng input ng supply ng kuryente
50 - 60 Hz
Mga kondisyon sa pagpapatakbo
Temperatura ng pagpapatakbo (T-T)
10 - 35 °C
Relatibong humidity ng pagpapatakbo (H-H)
10 - 90%
Pagpapanatili
Pagsunod sa Pagpapanatili
Yes
Mga sertipiko ng pagpapanatili
ENERGY STAR
Timbang at sukat
Lapad *
270 milimetro
Lalim *
95 milimetro
Height *
308 milimetro
Timbang *
4,2 kilo
Lapad ng package
394 milimetro
Lalim ng package
205 milimetro
Taas ng package
499 milimetro
Timbang ng package
7,25 kilo
Nilalaman ng packaging
May kasamang display *
No
May kasamang mouse
Yes
May kasamang keyboard
Yes
Keyboard connectivity
Naka-wire
Iba pang mga feature
Bilang ng mga libreng puwang sa pagpapalawak ng panloob na memory
1
Uri ng keyboard
USB