location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 25L GT15-0031d Intel Core i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tore PC Itim

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT15-0031d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68B24PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548459339 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Mga PC at Mga workstation Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 18:15:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2024
Product end of life date
Bullet Points OMEN by HP 25L GT15-0031d Intel Core i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tore PC Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paglalaro PC Itim 800 W
  • - Intel Core i7 i7-12700F 2,1 GHz
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 3070 Ti 8 GB
  • - LAN ng ethernet 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 11 Home in S mode
More>>>
Short summary description OMEN by HP 25L GT15-0031d Intel Core i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tore PC Itim:
This short summary of the OMEN by HP 25L GT15-0031d Intel Core i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tore PC Itim data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 25L GT15-0031d, 2,1 GHz, Intel Core i7, i7-12700F, 32 GB, 2 TB, Windows 11 Home in S mode

Long summary description OMEN by HP 25L GT15-0031d Intel Core i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tore PC Itim:
This is an auto-generated long summary of OMEN by HP 25L GT15-0031d Intel Core i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tore PC Itim based on the first three specs of the first five spec groups.

OMEN by HP 25L GT15-0031d. Prikwensiya ng processor: 2,1 GHz, Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-12700F. Panloob na memory: 32 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 3200 MHz. Kabuuang kapasidad ng storage: 2 TB, Storage media: SSD. Discrete na modelo ng graphics card: NVIDIA GeForce RTX 3070 Ti. Naka-install ang operating system: Windows 11 Home in S mode. Supply ng kuryente: 800 W. Uri ng chassis: Tore. Uri ng produkto: PC. Timbang: 13,8 kilo. Kulay ng produkto: Itim

Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i7
Henerasyon ng processor
Intel Core i7-12xxx
Modelo ng processor *
i7-12700F
Mga core ng processor
12
Mga thread ng processor
20
Prikwensiya ng pagpapalakas ng processor
4,9 GHz
Prikwensiya ng processor *
2,1 GHz
Cache ng processor
25 MB
Uri ng cache ng processor
L3
Uri ng bus
DMI4
Memory
Panloob na memory *
32 GB
Uri ng panloob na memory
DDR4-SDRAM
Layout ng memory (mga puwang x laki)
2 x 16 GB
Mga puwang ng memory
4x DIMM
Bilis ng orasan ng memory
3200 MHz
Gumagawa ng panloob na memory
HyperX
Storage
Kabuuang kapasidad ng storage *
2 TB
Storage media *
SSD
Uri ng optical drive *
No
Bilang ng mga storage drive na naka-install
2
Kabuuang kapasidad ng SSD
2 TB
Bilang ng mga SSD na naka-install
2
Kapasidad ng SSD
1 TB
Uri ng SSD na memorya
TLC
Interface ng SSD
NVMe, PCI Express
NVMe
Yes
Mga graphic
Discrete na graphics card *
Yes
Hindi kilala na tagagawa ng GPU
NVIDIA
On-board na graphics card *
Yes
Discrete na modelo ng graphics card *
NVIDIA GeForce RTX 3070 Ti
Discrete memory ng graphics card
8 GB
Uri ng discrete graphics memory
GDDR6X
Bilang ng mga discrete graphics card
1
Network
LAN ng ethernet *
Yes
Mga rate ng data ng Ethernet LAN
10, 100, 1000 Mbit/s
Teknolohiya sa paglalagay ng cable
10/100/1000Base-T(X)
Wi-Fi *
Yes
Nangungunang pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Tagagawa ng WLAN controller
Intel
Modelo ng WLAN controller
Intel Wi-Fi 6 AX201
Uri ng antena
2x2
Bluetooth
Yes
Bersyon ng bluetooth
5.0
Mga port at interface
Dami ng USB 2.0 port *
4
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
2
Dami ng mga Type-C port na USB 3.2 Gen 1 (3.1 Gen 1) *
1
Dami ng mga Type-C port na USB 3.2 Gen 2 (3.1 Gen 2) *
1
Dami ng mga HDMI port *
1
Dami ng DisplayPorts
3
Mga port ng Ethernet LAN (RJ-45).
1
Nakapasok ang mikropono
Yes
Line-out
Yes
Mga port at interface
Line-in
Yes
Combo headphone/mic port
Yes
Mga slot sa pagpapalawak
Mga puwang ng PCI Express x16
1
Disenyo
Uri ng chassis *
Tore
Pangalan ng kulay
Black, glass side panel, dark chrome logo
Sistema ng paglamig ng tubig
Yes
Puwang ng lock ng cable
Yes
Uri ng slot ng cable lock
Kensington
Kulay ng produkto *
Itim
RGB na ilaw ng memory
Yes
Intel® vPro™ Platform Eligibility
No
Introduction year
2021
Bansang pinagmulan
Tsina
Pagganap
Pagpoposisyon sa merkado
Paglalaro
Chipset ng motherboard
Intel H670
Salik ng form ng motherboard
micro ATX
Mga channel ng output ng audio
5.1 mga channel
Proteksyon ng password
Yes
Uri ng proteksyon ng password
BIOS, Power on, Gumagamit
Uri ng produkto *
PC
Software
Naka-install ang operating system *
Windows 11 Home in S mode
Paunang naka-install na software
ExpressVPN
Pagsubok na software
Microsoft 365, McAfee LiveSafe
Mga espesyal na feature ng processor
Intel 64
Yes
Pinahusay na Intel SpeedStep Technology
Yes
Available ang mga naka-embed na opsyon
No
Intel VT-x na may Extended Page Tables (EPT)
Yes
Idle States
Yes
Ipatupad ang Disable Bit
Yes
Configuration ng CPU (max)
1
Intel Virtualization Technology para sa Nakadirektang I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Extreme Memory Profile (XMP)
Yes
Mga feature na partikular sa brand
HP Support Assistant
Yes
HP Software na ibinigay
HP Audio Switch; HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
Segment ng HP
Bahay
Kuryente
Supply ng kuryente *
800 W
80 PLUS na sertipikasyon
80 PLUS Gold
Pagpapanatili
Pagsunod sa Pagpapanatili
Yes
Mga sertipiko ng pagpapanatili
ENERGY STAR
Timbang at sukat
Lapad *
165 milimetro
Lalim *
396,1 milimetro
Height *
448 milimetro
Timbang *
13,8 kilo
Lapad ng package
498 milimetro
Lalim ng package
299 milimetro
Taas ng package
570 milimetro
Timbang ng package
14,2 kilo
Nilalaman ng packaging
May kasamang display *
Yes
May kasamang keyboard
Yes
Iba pang mga feature
Bilang ng mga libreng puwang sa pagpapalawak ng panloob na memory
2
Interface ng graphics card
PCIe x16