More>>>
Short summary description HP Engage Flex Pro Retail System Small Form Factor Bundle i3-8100 3,6 GHz:
This short summary of the HP Engage Flex Pro Retail System Small Form Factor Bundle i3-8100 3,6 GHz data-sheet is auto-generated and uses the product title and the first six key specs.
HP Engage Flex Pro Retail System Small Form Factor Bundle, Intel Core i3, i3-8100, Intel, 3,6 GHz, 6 MB, 8 GB
Long summary description HP Engage Flex Pro Retail System Small Form Factor Bundle i3-8100 3,6 GHz:
This is an auto-generated long summary of HP Engage Flex Pro Retail System Small Form Factor Bundle i3-8100 3,6 GHz based on the first three specs of the first five spec groups.
HP Engage Flex Pro Retail System Small Form Factor Bundle. Pamilya ng processor: Intel Core i3, Modelo ng processor: i3-8100, Gumagawa ng processor: Intel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 2666 MHz. Uri ng keyboard: USB