location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G6 Intel Core i5 i5-10500 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Itim

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
440G2PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908905783 show
Category:
Desktop PC with monitor.
Mga All-in-One PC at Mga Workstation Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP ProOne 400 G6 Intel Core i5 i5-10500 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One na PC Itim 120 W
  • - Intel Core i5 i5-10500 3,1 GHz
  • - 60,5 sentimetro (23.8") Buong HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1 TB HDD Isinama ang card reader
  • - Intel HD Graphics 630
  • - LAN ng ethernet Bluetooth 5.0
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP ProOne 400 G6 Intel Core i5 i5-10500 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Itim:
This short summary of the HP ProOne 400 G6 Intel Core i5 i5-10500 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Itim data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G6, 60,5 sentimetro (23.8"), Buong HD, Intel Core i5, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP ProOne 400 G6 Intel Core i5 i5-10500 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Itim:
This is an auto-generated long summary of HP ProOne 400 G6 Intel Core i5 i5-10500 60,5 sentimetro (23.8") 1920 x 1080 (mga) pixel All-in-One na PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Itim based on the first three specs of the first five spec groups.

HP ProOne 400 G6. Uri ng produkto: All-in-One na PC. Ipakita ang dayagonal: 60,5 sentimetro (23.8"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel, Uri ng panel: IPS. Pamilya ng processor: Intel Core i5, Prikwensiya ng processor: 3,1 GHz. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 1 TB, Storage media: HDD. On-board na modelo ng graphics card: Intel HD Graphics 630. Built-in na camera. Naka-install ang operating system: Windows 10 Pro. Kulay ng produkto: Itim

Display
Ipakita ang dayagonal *
60,5 sentimetro (23.8")
Resolusyon ng display *
1920 x 1080 (mga) pixel
Touchscreen *
No
Uri ng HD *
Buong HD
Liwanag ng display
250 cd/m²
Uri ng panel
IPS
Puwang ng kulay ng RGB
NTSC
Anti-glare na screen
Yes
Kulay gamut
45%
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i5
Modelo ng processor *
i5-10500
Mga core ng processor
6
Mga thread ng processor
12
Prikwensiya ng pagpapalakas ng processor
4,5 GHz
Prikwensiya ng processor *
3,1 GHz
Cache ng processor
12 MB
Uri ng cache ng processor
L3
Memory
Panloob na memory *
8 GB
Uri ng panloob na memory
DDR4-SDRAM
Mga puwang ng memory
1
Uri ng mga memory slot
SO-DIMM
Bilis ng orasan ng memory
2666 MHz
Layout ng memory (mga puwang x laki)
1 x 8 GB
Salik ng anyo ng memory
DIMM/SO-DIMM
ECC
No
Storage
Kabuuang kapasidad ng storage *
1 TB
Storage media *
HDD
Kabuuang kapasidad ng mga HDD
1 TB
Bilang ng mga naka-install na HDD
1
Kapasidad ng HDD
1 TB
Bilis ng HDD
7200 RPM
Interface ng HDD
SATA
Uri ng optical drive *
No
Isinama ang card reader
Yes
Mga graphic
Discrete na graphics card *
No
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na graphics card *
Yes
On-board na modelo ng graphics card *
Intel HD Graphics 630
Audio
(mga) Built-in na speaker *
Yes
Bilang ng mga speaker
2
Built-in na mikropono
Yes
Camera
Built-in na camera *
Yes
Camera signal format
720p
Uri ng pagiging pribado
Pop-up
Network
Wi-Fi *
Yes
Mga pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Tagagawa ng WLAN controller
Intel
Modelo ng WLAN controller
Intel Wi-Fi 6 AX201
Uri ng antena
2x2
LAN ng ethernet *
Yes
Bluetooth *
Yes
Bersyon ng bluetooth
5.0
Mga port at interface
Mga port ng Ethernet LAN (RJ-45).
1
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
4
Dami ng Type-A port na USB 3.2 Gen 2 (3.1 Gen 2) *
1
Mga port at interface
Dami ng mga Type-C port na USB 3.2 Gen 2 (3.1 Gen 2) *
1
Dami ng mga HDMI port *
1
Combo headphone/mic port
Yes
Disenyo
Kulay ng produkto *
Itim
Introduction year
2021
Bansang pinagmulan
Tsina
Pagganap
Uri ng produkto *
All-in-One na PC
Chipset ng motherboard
Intel Q470
Trusted Platform Module (TPM)
Yes
Software
Arkitektura ng operating system
64-bit
Naka-install ang operating system *
Windows 10 Pro
Mga espesyal na feature ng processor
Pinahusay na Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x na may Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Mga Extension ng Intel Software Guard (Intel SGX)
Yes
Intel 64
Yes
Ipatupad ang Disable Bit
Yes
Idle States
Yes
Configuration ng CPU (max)
1
Available ang mga naka-embed na opsyon
No
Intel Virtualization Technology para sa Nakadirektang I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Mga feature na partikular sa brand
HP Support Assistant
Yes
Camera sa harap ng HP
HP Webcam
Segment ng HP
negosyo
Mga tool sa HP Security
HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock and Automatic DriveLock; HP BIOsphere Gen6; HP Client Security Manager Gen6
Mga tool sa HP Management
HP BIOS Config Utility (download); HP Client Catalog (download); HP Driver Packs (download); HP System Software Manager (download); HP Cloud Recovery; HP Management Integration Kit for Microsoft System Center Configuration Management Gen 4; HP Image Assistant Gen 5
HP Software na ibinigay
HP Noise Cancellation Software; HP Support Assistant; HP JumpStarts; HP Desktop Support Utilities
Kuryente
Kuryente ng AC adapter
120 W
Dalas ng AC adapter
50/60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
Timbang at sukat
Lapad (may tayuan)
539,3 milimetro
Lalim (may tayuan)
233 milimetro
Taas (may tayuan)
511 milimetro
Timbang (may lagayan)
7,75 kilo
Lapad ng package
660 milimetro
Lalim ng package
245 milimetro
Taas ng package
462 milimetro
Timbang ng package
11,6 kilo
Mga sertipiko
Mababang halogen
Yes
Nilalaman ng packaging
May kasamang mouse
Yes
Mouse connectivity
Naka-wire
May kasamang keyboard
Yes
Keyboard connectivity
Naka-wire
Iba pang mga feature
Display na dayagonal (sukatan)
54,6 sentimetro
Uri ng keyboard
USB
Intel® vPro™ Platform Eligibility
No