location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 805 G6 AMD Ryzen 5 PRO 4650G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Itim

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
805
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3G1G4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908385813 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Mga PC at Mga workstation Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP EliteDesk 805 G6 AMD Ryzen 5 PRO 4650G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium PC Itim
  • - AMD Ryzen 5 PRO 4650G 3,7 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 1 TB HDD
  • - AMD Radeon Graphics
  • - LAN ng ethernet Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Pro
More>>>
Short summary description HP EliteDesk 805 G6 AMD Ryzen 5 PRO 4650G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Itim:
This short summary of the HP EliteDesk 805 G6 AMD Ryzen 5 PRO 4650G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Itim data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 805 G6, 3,7 GHz, AMD Ryzen 5 PRO, 4650G, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteDesk 805 G6 AMD Ryzen 5 PRO 4650G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Itim:
This is an auto-generated long summary of HP EliteDesk 805 G6 AMD Ryzen 5 PRO 4650G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Itim based on the first three specs of the first five spec groups.

HP EliteDesk 805 G6. Prikwensiya ng processor: 3,7 GHz, Pamilya ng processor: AMD Ryzen 5 PRO, Modelo ng processor: 4650G. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 3200 MHz. Kabuuang kapasidad ng storage: 1 TB, Storage media: HDD. On-board na modelo ng graphics card: AMD Radeon Graphics. Wi-Fi. Naka-install ang operating system: Windows 10 Pro. Uri ng chassis: SFF. Uri ng produkto: PC. Timbang: 4,89 kilo. Kulay ng produkto: Itim

Processor
Gumagawa ng processor *
AMD
Pamilya ng processor *
AMD Ryzen 5 PRO
Modelo ng processor *
4650G
Mga core ng processor
6
Mga thread ng processor
16
Prikwensiya ng pagpapalakas ng processor
4,2 GHz
Prikwensiya ng processor *
3,7 GHz
Cache ng processor
8 MB
Uri ng cache ng processor
L3
Bilang ng mga naka-install na processor
1
Memory
Panloob na memory *
8 GB
Uri ng panloob na memory
DDR4-SDRAM
Layout ng memory (mga puwang x laki)
1 x 8 GB
Mga puwang ng memory
4x DIMM
Bilis ng orasan ng memory
3200 MHz
ECC
No
Storage
Kabuuang kapasidad ng storage *
1 TB
Storage media *
HDD
Uri ng optical drive *
No
Bilang ng mga storage drive na naka-install
1
Kabuuang kapasidad ng mga HDD
1 TB
Bilang ng mga naka-install na HDD
1
Kapasidad ng HDD
1 TB
Interface ng HDD
SATA
Bilis ng HDD
7200 RPM
Mga graphic
Discrete na graphics card *
No
On-board na graphics card *
Yes
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na modelo ng graphics card *
AMD Radeon Graphics
Network
LAN ng ethernet *
Yes
Wi-Fi *
Yes
Nangungunang pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Tagagawa ng WLAN controller
Intel
Modelo ng WLAN controller
Intel Wi-Fi 6 AX200
Uri ng antena
2x2
Bluetooth
Yes
Bersyon ng bluetooth
5.0
Mga port at interface
Dami ng USB 2.0 port *
2
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
5
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 2 (3.1 Gen 2) *
2
Dami ng mga Type-C port na USB 3.2 Gen 2 (3.1 Gen 2) *
1
DVI na port
No
Dami ng DisplayPorts
2
Mga port ng Ethernet LAN (RJ-45).
1
Line-out
Yes
Mga slot sa pagpapalawak
Mga puwang ng PCI Express x4
1
Mga puwang ng PCI Express x16
1
Disenyo
Uri ng chassis *
SFF
Bilang ng 3.5" bay
1
Kulay ng produkto *
Itim
Intel® vPro™ Platform Eligibility
No
Pagganap
Pagpoposisyon sa merkado
Premium
Chipset ng motherboard
AMD PRO 565
Audio chip
Conexant CX20632
Uri ng proteksyon ng password
Power on
Trusted Platform Module (TPM)
Yes
Uri ng produkto *
PC
Software
Naka-install ang operating system *
Windows 10 Pro
Mga feature na partikular sa brand
HP Support Assistant
Yes
Mga tool sa HP Security
; HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock and Automatic DriveLock; HP Client Manager Gen 6; HP Sure Recover Gen3; HP Sure Run Gen3; HP Sure Start Gen6; HP BIOsphere Gen6
Mga tool sa HP Management
HP Management Integration Kit for Microsoft System Center Conguration Management Gen 3; HP Cloud Recovery; HP Image Assistant Gen 4
HP Software na ibinigay
HP Noise Cancellation Software; HP Privacy Settings; HP Desktop Support Utilities; HP QuickDrop
Segment ng HP
negosyo
Kuryente
Input na boltahe ng supply ng kuryente
100 - 240 V
Dalas ng input ng supply ng kuryente
50 - 60 Hz
Timbang at sukat
Lapad *
95 milimetro
Lalim *
270 milimetro
Height *
303 milimetro
Timbang *
4,89 kilo
Lapad ng package
399 milimetro
Lalim ng package
230 milimetro
Taas ng package
499 milimetro
Timbang ng package
7,32 kilo
Nilalaman ng packaging
May kasamang display *
No
May kasamang mouse
Yes
May kasamang keyboard
Yes
Keyboard connectivity
Naka-wire
Iba pang mga feature
Uri ng keyboard
USB