location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1030 7G Intel Core i5 i5-10210U Ultraportable 33,8 sentimetro (13.3") Touchscreen Buong HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro pilak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
negosyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1030 7G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
256G0PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122946487 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2022
Product end of life date
Bullet Points HP EliteBook x360 1030 7G Intel Core i5 i5-10210U Ultraportable 33,8 sentimetro (13.3") Touchscreen Buong HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro pilak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Ultraportable Mapapalitan (Folder) pilak
  • - Intel Core i5 i5-10210U 1,6 GHz
  • - Touchscreen 33,8 sentimetro (13.3") Buong HD 1920 x 1080 (mga) pixel IPS LED backlight 16:9
  • - 16 GB LPDDR4-SDRAM 2933 MHz
  • - 512 GB SSD
  • - Intel UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 54 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP EliteBook x360 1030 7G Intel Core i5 i5-10210U Ultraportable 33,8 sentimetro (13.3") Touchscreen Buong HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro pilak:
This short summary of the HP EliteBook x360 1030 7G Intel Core i5 i5-10210U Ultraportable 33,8 sentimetro (13.3") Touchscreen Buong HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro pilak data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1030 7G, Intel Core i5, 1,6 GHz, 33,8 sentimetro (13.3"), 1920 x 1080 (mga) pixel, 16 GB, 512 GB

Long summary description HP EliteBook x360 1030 7G Intel Core i5 i5-10210U Ultraportable 33,8 sentimetro (13.3") Touchscreen Buong HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro pilak:
This is an auto-generated long summary of HP EliteBook x360 1030 7G Intel Core i5 i5-10210U Ultraportable 33,8 sentimetro (13.3") Touchscreen Buong HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro pilak based on the first three specs of the first five spec groups.

HP EliteBook x360 1030 7G. Uri ng produkto: Ultraportable, Salik ng form: Mapapalitan (Folder). Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-10210U, Prikwensiya ng processor: 1,6 GHz. Ipakita ang dayagonal: 33,8 sentimetro (13.3"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel, Touchscreen. Panloob na memory: 16 GB, Uri ng panloob na memory: LPDDR4-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. Naka-install ang operating system: Windows 10 Pro. Kulay ng produkto: pilak

Disenyo
Uri ng produkto *
Ultraportable
Kulay ng produkto *
pilak
Salik ng form *
Mapapalitan (Folder)
Pagpoposisyon sa merkado
Premium
Intel® vPro™ Platform Eligibility
No
Bansang pinagmulan
Tsina
Display
Ipakita ang dayagonal *
33,8 sentimetro (13.3")
Resolusyon ng display *
1920 x 1080 (mga) pixel
Touchscreen *
Yes
Uri ng HD
Buong HD
Touch na teknolohiya
Multi-touch
Uri ng panel
IPS
LED backlight
Yes
Native na aspect ratio
16:9
Anti-glare na screen
Yes
Liwanag ng display
1000 cd/m²
Display na dayagonal (sukatan)
33,8 sentimetro
Puwang ng kulay ng RGB
NTSC
Kulay gamut
72%
Saklaw ng NTSC (karaniwan)
72%
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i5
Henerasyon ng processor
Intel Core i5-10xxx
Modelo ng processor *
i5-10210U
Mga core ng processor
4
Mga thread ng processor
8
Prikwensiya ng pagpapalakas ng processor
4,2 GHz
Prikwensiya ng processor *
1,6 GHz
Rate ng bus ng system
4 GT/s
Cache ng processor
6 MB
Uri ng cache ng processor
L3
Socket ng processor
BGA 1528
Lithography ng processor
14 nm
Mga mode ng pagpapatakbo ng processor
64-bit
Codename ng processor
Comet Lake
Thermal Design Power (TDP)
15 W
Nako-configure na prikwensiya ng TDP-up
2,1 GHz
Nako-configure na TDP-up
25 W
Nako-configure na TDP-down
10 W
Nako-configure na prikwensiya ng TDP-down
0,8 GHz
Tjunction
100 °C
Maximum na bilang ng mga linya ng PCI Express
16
Bersyon ng mga slot ng PCI Express
3.0
Mga pagsasaayos ng PCI Express
1x4, 2x2, 1x2+2x1, 4x1
Memory
Panloob na memory *
16 GB
Uri ng panloob na memory
LPDDR4-SDRAM
Bilis ng orasan ng memory
2933 MHz
Salik ng anyo ng memory
SO-DIMM
Mga puwang ng memory
1x SO-DIMM
ECC
No
Storage
Kabuuang kapasidad ng storage *
512 GB
Storage media *
SSD
Kabuuang kapasidad ng SSD
512 GB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
512 GB
Interface ng SSD
NVMe
NVMe
Yes
Form factor ng SSD
M.2
Uri ng optical drive *
No
Mga graphic
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete na graphics card *
No
On-board na modelo ng graphics card *
Intel UHD Graphics
On-board na prikwensiya ng graphics card base
300 MHz
On-board na prikwensiya ng graphics card dynamic (max)
1100 MHz
Maximum na memory ng on-board graphics card
32 GB
Bilang ng mga yunit ng pagpapatupad
24
Bersyon ng DirectX sa on-board na graphics card
12.0
Bersyon ng OpenGL ng on-board na graphics card
4.5
On-board na graphics card ID
0x9B41
Audio
Sistema ng audio
Bang & Olufsen
Bilang ng mga built-in na speaker
4
Built-in na mikropono
Yes
Camera
Camera sa harap
Yes
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6 (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6 (802.11ax)
Koneksyon sa mobile network *
No
Uri ng antena
2x2
Modelo ng WLAN controller
Intel Wi-Fi 6 AX201
Tagagawa ng WLAN controller
Intel
LAN ng ethernet
No
Bluetooth
Yes
Bersyon ng bluetooth
5.0
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
2
Dami ng mga Type-C port na USB 3.2 Gen 2 (3.1 Gen 2)
2
Dami ng mga HDMI port *
1
Bersyon ng HDMI
1.4b
Combo headphone/mic port
Yes
Uri ng charging port
DC-in jack
Pagganap
Accelerometer
Yes
Keyboard
Mga espesyal na feature ng keyboard
Spill-resistant
Aparato sa pagturo
Clickpad
Numeric na keypad *
No
Keyboard na hindi tinatablan ng pagbuhos
Yes
Software
Arkitektura ng operating system
64-bit
Naka-install ang operating system *
Windows 10 Pro
Mga espesyal na feature ng processor
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Pinahusay na Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES Bagong Mga Tagubilin (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x na may Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Mga Extension ng Intel Software Guard (Intel SGX)
Yes
Intel 64
Yes
Ipatupad ang Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Laki ng package ng processor
46 x 24 milimetro
Mga suportadong set ng pagtuturo
SSE4.1, SSE4.2, AVX 2.0
Configuration ng CPU (max)
1
Available ang mga naka-embed na opsyon
No
Intel Virtualization Technology para sa Nakadirektang I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
195436
Mga feature na partikular sa brand
HP Sure View
Yes
Uri ng speaker ng HP
Mga Quad Speaker ng HP
HP Connection Optimizer
Yes
HP Support Assistant
Yes
Mga tool sa HP Management
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4
Segment ng HP
negosyo
Baterya
Teknolohiya ng baterya
Lithium-Ion (Li-Ion)
Bilang ng mga cell ng baterya
4
Kapasidad ng baterya *
54 Wh
Kuryente
Kuryente ng AC adapter
65 W
Pagpapanatili
Mga sertipiko ng pagpapanatili
ENERGY STAR
Timbang at sukat
Lapad
303,7 milimetro
Lalim
193,9 milimetro
Height
16,1 milimetro
Timbang *
1,21 kilo
Iba pang mga feature
Klase ng baterya
Li-ion