location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-2714 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-2714
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG86416 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946672922
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-2714 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet Pagpi-print ng kulay
  • - 5760 x 1440 DPI
  • - Mga kulay sa pagp-print: Itim
  • - A4 33 ppm
  • - Pagkopya ng kulay Pag-scan ng kulay
  • - Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print
  • - Port ng USB Wi-Fi
  • - 3,9 kilo
More>>>
Short summary description Epson EcoTank ET-2714 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-2714 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-2714, Inkjet, Pagpi-print ng kulay, 5760 x 1440 DPI, Pagkopya ng kulay, A4, Itim

Long summary description Epson EcoTank ET-2714 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-2714 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-2714. Teknolohiya sa pag-print: Inkjet, Pagpi-print: Pagpi-print ng kulay, Maximum na resolution: 5760 x 1440 DPI, Bilis ng pag-print (kulay, normal na kalidad, A4/US Letter): 15 ppm. Kinokopya: Pagkopya ng kulay. Pag-scan: Pag-scan ng kulay, Optical na resolusyon ng pag-scan: 1200 x 2400 DPI. Maximum na laki ng papel na ISO A-series: A4. Wi-Fi. Kulay ng produkto: Itim

Pagpi-print
Duplex na printing mode
Manwal
Teknolohiya sa pag-print *
Inkjet
Pagpi-print *
Pagpi-print ng kulay
Pag-print ng duplex *
Yes
Maximum na resolution *
5760 x 1440 DPI
Bilis ng pag-print (itim, normal na kalidad, A4/US Letter) *
33 ppm
Bilis ng pag-print (kulay, normal na kalidad, A4/US Letter)
15 ppm
Bilis ng pag-print (ISO/IEC 24734) ng itim
10 ppm
Bilis ng pag-print (ISO/IEC 24734) ng kulay
5 ppm
Oras sa unang pahina (itim, normal)
10 s
Oras sa unang pahina (kulay, normal)
16 s
Walang hangganang pag-print
Yes
Kinikopya
Kinokopya *
Pagkopya ng kulay
Pag-scan
Pag-scan *
Pag-scan ng kulay
Optical na resolusyon ng pag-scan *
1200 x 2400 DPI
Teknolohiya ng pag-scan
CIS
Suportado ang mga format ng larawan
BMP, JPEG, PICT, TIFF, PNG
Suportadong mga format ng dokumento
PDF
Mga feature
Mga kulay sa pagp-print *
Itim
Bansang pinagmulan
Pilipinas
Kapasidad ng input at output
Kabuuang bilang ng mga tray ng input *
1
Kabuuang kapasidad ng pag-input *
100 (mga) sheet
Kabuuang kapasidad ng output *
30 (mga) sheet
Paper input type
tray ng papel
Paghawak ng papel
Maximum na laki ng papel na ISO A-series *
A4
Mga uri ng media ng paper tray *
Mga sobre, Papel ng larawan, Simpleng papel
Multi-purpose tray media types
Mga sobre, Legal, Sulat, Simpleng papel
Mga sukat ng ISO A-series (A0...A9) *
A4, A5, A6
Mga sukat ng ISO B-series (B0...B9)
B5, B6
Mga sukat ng non-ISO print media
Legal (laki ng media), Liham (laki ng media)
Mga sukat ng envelope
10, C6, DL
Mga sukat ng papel ng larawan
10x15, 13x18 sentimetro
Mga port at interface
Port ng USB
Yes
Network
Wi-Fi *
Yes
Mga algorithm ng seguridad
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPA2-AES
Mga teknolohiya sa mobile na pag-print
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print
Pagganap
Antas ng presyon ng tunog (pag-print)
52 dB
Pagganap
Antas ng lakas ng tunog (pag-print)
6,5 dB
Disenyo
Kulay ng produkto *
Itim
Kuryente
Pagkonsumo ng kuryente (pagkopya)
12 W
Pagkonsumo ng kuryente (handa na)
4,3 W
Pagkonsumo ng kuryente (pagtulog)
0,7 W
Pagkonsumo ng kuryente (naka-off)
0,2 W
Boltahe ng input ng AC
220 - 240 V
Dalas ng prikwensiya ng AC
50 - 60 Hz
Mga kailangan sa system
Suportadong mga operating system ng Windows
Yes
Suportadong mga operating system ng Mac
Mac OS X 10.6 Snow Leopard
Suportadong mga operating system ng server
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016
Timbang at sukat
Lapad
375 milimetro
Lalim
347 milimetro
Height
179 milimetro
Timbang
3,9 kilo
Data ng packaging
Lapad ng package
405 milimetro
Lalim ng package
435 milimetro
Taas ng package
245 milimetro
Timbang ng package
5,57 kilo
Dami bawat pack
1 (mga) piraso
Nilalaman ng packaging
Kasamang kapasidad ng cartridge (itim)
3600 (mga) pahina
Kasamang kapasidad ng cartridge (CMY)
6500 (mga) pahina
May kasamang mga cable
AC
May kasamang kurdon ng kuryente
Yes
Warranty card
Yes
Mabilis na gabay sa pag-install
Yes
Data ng mga logistik
Mga produkto sa bawat layer ng papag
6 (mga) piraso
Mga produkto bawat papag
35 (mga) piraso
Mga produkto sa bawat suson ng pallet (UK)
8 (mga) piraso
Mga produkto bawat pallet (UK)
50 (mga) piraso
Iba pang mga feature
Paraan ng pag-print
Epson Micro Piezo
Bilang ng mga user/gumagamit
2 (mga) user
Mga katugmang operating system
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Vista, Windows Vista, 64-Bit-Version, Windows XP SP3, XP Professional x64 Edition SP2
Patak ng tinta
3
Mga nozzle ng ulo ng pag-print
180 nozzles black, 59 nozzles per colour
Lebel ng ingay
52 dB
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)