location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG 40006VS-WN Freestanding cooker Elektrisidad Ceramic hob Puti A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40006VS-WN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
940 002 692 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543265299
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Mga Lutuan Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG 40006VS-WN Freestanding cooker Elektrisidad Ceramic hob Puti A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Ceramic hob Pinagmumulan ng lakas ng hurno: Elektrisidad Puti
  • - Bilang ng mga lugar ng pagluluto: 4 (mga) zone
  • - Kapasidad ng hurno: 72 L
  • - Ilaw sa loob
  • - 0,95 kWh
More>>>
Short summary description AEG 40006VS-WN Freestanding cooker Elektrisidad Ceramic hob Puti A:
This short summary of the AEG 40006VS-WN Freestanding cooker Elektrisidad Ceramic hob Puti A data-sheet is auto-generated and uses the product title and the first six key specs.

AEG 40006VS-WN, Freestanding cooker, Puti, Rotary, harap, Ceramic hob, 4 (mga) zone

Long summary description AEG 40006VS-WN Freestanding cooker Elektrisidad Ceramic hob Puti A:
This is an auto-generated long summary of AEG 40006VS-WN Freestanding cooker Elektrisidad Ceramic hob Puti A based on the first three specs of the first five spec groups.

AEG 40006VS-WN. Uri ng produkto: Freestanding cooker, Kulay ng produkto: Puti, Uri ng kontrol: Rotary. Uri ng hob: Ceramic hob, Bilang ng mga lugar ng pagluluto: 4 (mga) zone, Bilang ng mga zone ng pagluluto sa kuryente: 4 (mga) zone. Laki ng hurno: Katamtaman (45 - 75 l kabuuang kapasidad), Pinagmumulan ng lakas ng hurno: Elektrisidad, Kapasidad ng hurno: 72 L. Klase ng kahusayan sa enerhiya: A, Pagkonsumo ng enerhiya (kumbensyonal): 0,95 kWh, Boltahe ng input ng AC: 230 V. Lapad: 596 milimetro, Lalim: 600 milimetro, Height: 850 milimetro

Brand Image Product code Product Stock Price from
AEG

AEG 30006VL-WN Freestanding cooker Elektrisidad Itim, Puti A
(show image)
940 002 691 30006VL-WN 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 47056VS-WN Freestanding cooker Elektrisidad Puti
(show image)
940 002 675 47056VS-WN 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 40036VI-WN Freestanding cooker Elektrisidad Puti A
(show image)
940 313 188 40036VI-WN 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 41056VI-MN Freestanding cooker Elektrisidad Hindi kinakalawang na Bakal
(show image)
940 313 194 41056VI-MN 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 41056VI-MN Freestanding cooker Elektrisidad Hindi kinakalawang na Bakal
(show image)
940 313 173 41056VI-MN 0.00
(excl. VAT)
0 (incl. VAT)