location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Adapter RAID SCSI 320-2CH 64BIT, 66MHZ PCI 2.2, 128MB SDRAM. w/ bbu mga interface card/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter RAID SCSI 320-2CH 64BIT, 66MHZ PCI 2.2, 128MB SDRAM. w/ bbu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.R2128.A00
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Mga Interface ng Card at Mga Adapter Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2019 15:49:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Adapter RAID SCSI 320-2CH 64BIT, 66MHZ PCI 2.2, 128MB SDRAM. w/ bbu mga interface card/adapter:
This short summary of the Acer Adapter RAID SCSI 320-2CH 64BIT, 66MHZ PCI 2.2, 128MB SDRAM. w/ bbu mga interface card/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Adapter RAID SCSI 320-2CH 64BIT, 66MHZ PCI 2.2, 128MB SDRAM. w/ bbu, PCI, CE, FCC, C-tick, ETL, VCCI, BSMI, RRL, Intel GC80303, 100 MHz, 0, 1, 5, 10, 640 Mbit/s

Long summary description Acer Adapter RAID SCSI 320-2CH 64BIT, 66MHZ PCI 2.2, 128MB SDRAM. w/ bbu mga interface card/adapter:
This is an auto-generated long summary of Acer Adapter RAID SCSI 320-2CH 64BIT, 66MHZ PCI 2.2, 128MB SDRAM. w/ bbu mga interface card/adapter based on the first three specs of the first five spec groups.

Acer Adapter RAID SCSI 320-2CH 64BIT, 66MHZ PCI 2.2, 128MB SDRAM. w/ bbu. Host interface: PCI. Sertipikasyon: CE, FCC, C-tick, ETL, VCCI, BSMI, RRL. Modelo ng processor: Intel GC80303, Frequency ng processor: 100 MHz, Mga antas ng RAID: 0, 1, 5, 10. Rate ng paglilipat ng data: 640 Mbit/s, Teknolohiya ng pagkakakonekta: Naka-wire, Mga katugmang operating system: Windows NT4/XP/2000/2003, Suse Linux, Linux Redhat, Novell Netware, SCO OpenServer, SCO UnixWare

Mga port at interface
Host interface *
PCI
Disenyo
Sertipikasyon
CE, FCC, C-tick, ETL, VCCI, BSMI, RRL
Mga feature
Built-in na processor
Yes
Modelo ng processor
Intel GC80303
Frequency ng processor
100 MHz
Mga antas ng RAID
0, 1, 5, 10
Iba pang mga feature
Rate ng paglilipat ng data
640 Mbit/s
Uri ng slot
PCI 64-bit / 66 MHz
Mga I/O port
2 x 68-pin VHDCI (external) 2 x 68-pin HD (internal)
Teknolohiya ng pagkakakonekta
Naka-wire
Mga katugmang operating system
Windows NT4/XP/2000/2003, Suse Linux, Linux Redhat, Novell Netware, SCO OpenServer, SCO UnixWare
Panloob na memory
128 MB