location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 A315-58-39Q6 Intel Core i3 i3-1115G4 Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home pilak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A315-58-39Q6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.AT0EF.00T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121665684
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:42:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 3 A315-58-39Q6 Intel Core i3 i3-1115G4 Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home pilak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Kuwaderno kabibi pilak
  • - Intel Core i3 i3-1115G4
  • - 39,6 sentimetro (15.6") Buong HD 1920 x 1080 (mga) pixel LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 256 GB SSD
  • - Intel UHD Graphics
  • - Wi-Fi 5 (802.11ac) LAN ng ethernet 10,1000,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows 11 Home 64-bit
More>>>
Short summary description Acer Aspire 3 A315-58-39Q6 Intel Core i3 i3-1115G4 Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home pilak:
This short summary of the Acer Aspire 3 A315-58-39Q6 Intel Core i3 i3-1115G4 Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home pilak data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3 A315-58-39Q6, Intel Core i3, 39,6 sentimetro (15.6"), 1920 x 1080 (mga) pixel, 8 GB, 256 GB, Windows 11 Home

Long summary description Acer Aspire 3 A315-58-39Q6 Intel Core i3 i3-1115G4 Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home pilak:
This is an auto-generated long summary of Acer Aspire 3 A315-58-39Q6 Intel Core i3 i3-1115G4 Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home pilak based on the first three specs of the first five spec groups.

Acer Aspire 3 A315-58-39Q6. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i3, Modelo ng processor: i3-1115G4. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 256 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics. Naka-install ang operating system: Windows 11 Home. Kulay ng produkto: pilak

Disenyo
Uri ng produkto *
Kuwaderno
Kulay ng produkto *
pilak
Salik ng form *
kabibi
Display
Ipakita ang dayagonal *
39,6 sentimetro (15.6")
Resolusyon ng display *
1920 x 1080 (mga) pixel
Touchscreen *
No
Uri ng HD
Buong HD
LED backlight
Yes
Native na aspect ratio
16:9
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i3
Henerasyon ng processor
Intel Core i3-11xxx
Modelo ng processor *
i3-1115G4
Mga core ng processor
2
Mga thread ng processor
4
Prikwensiya ng pagpapalakas ng processor
4,1 GHz
Cache ng processor
6 MB
Uri ng cache ng processor
Smart Cache
Memory
Panloob na memory *
8 GB
Uri ng panloob na memory
DDR4-SDRAM
Maximum na panloob na memory *
16 GB
Storage
Kabuuang kapasidad ng storage *
256 GB
Storage media *
SSD
Kabuuang kapasidad ng SSD
256 GB
Bilang ng mga SSD na naka-install
1
Kapasidad ng SSD
256 GB
Uri ng optical drive *
No
Mga graphic
Discrete na modelo ng graphics card *
Hindi magagamit
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete na graphics card *
No
Pamilya ng on-board ng graphics card
Intel UHD Graphics
On-board na modelo ng graphics card *
Intel UHD Graphics
Audio
Bilang ng mga built-in na speaker
2
Built-in na mikropono
Yes
Camera
Camera sa harap
Yes
Resolusyon ng camera sa harap
1280 x 720 (mga) pixel
HD na uri ng camera sa harap
HD
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 5 (802.11ac)
Mga pamantayan ng Wi-Fi
Wi-Fi 5 (802.11ac)
Koneksyon sa mobile network *
No
LAN ng ethernet
Yes
Mga rate ng data ng Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth
Yes
Mga port at interface
Dami ng USB 2.0 port *
1
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
2
Mga port ng Ethernet LAN (RJ-45).
1
Dami ng mga HDMI port *
1
Combo headphone/mic port
Yes
Uri ng charging port
DC-in jack
Keyboard
Aparato sa pagturo
Touchpad
Numeric na keypad *
Yes
Software
Arkitektura ng operating system
64-bit
Naka-install ang operating system *
Windows 11 Home
Baterya
Teknolohiya ng baterya
Lithium-Ion (Li-Ion)
Bilang ng mga cell ng baterya
2
Seguridad
Puwang ng lock ng cable
Yes
Uri ng slot ng cable lock
Kensington
Timbang at sukat
Lapad
363,4 milimetro
Lalim
238,4 milimetro
Height
19,9 milimetro
Nilalaman ng packaging
May kasamang mga cable
AC