ASUS Vivobook E402NA-FA040T laptop Intel Pentium N4200 Kuwaderno 35,6 sentimetro (14") Buong HD 4 GB 32 GB eMMC Windows 10 Home Puti

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17055
Info modified on:
27 Jan 2025, 08:43:07
Short summary description ASUS Vivobook E402NA-FA040T laptop Intel Pentium N4200 Kuwaderno 35,6 sentimetro (14") Buong HD 4 GB 32 GB eMMC Windows 10 Home Puti:
ASUS Vivobook E402NA-FA040T, Intel Pentium, 1,1 GHz, 35,6 sentimetro (14"), 1920 x 1080 (mga) pixel, 4 GB, 32 GB
Long summary description ASUS Vivobook E402NA-FA040T laptop Intel Pentium N4200 Kuwaderno 35,6 sentimetro (14") Buong HD 4 GB 32 GB eMMC Windows 10 Home Puti:
ASUS Vivobook E402NA-FA040T. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Pentium, Modelo ng processor: N4200, Prikwensiya ng processor: 1,1 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 4 GB. Kabuuang kapasidad ng storage: 32 GB, Storage media: eMMC. On-board na modelo ng graphics card: Intel HD Graphics 505. Naka-install ang operating system: Windows 10 Home. Kulay ng produkto: Puti. Timbang: 1,65 kilo