location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Everyday Edt Brtrtn225Mn

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Everyday
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
Edt Brtrtn225Mn
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R03714 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0095205895032 show
Ryhmä:
Värikasetteja lasertulostimeen tai kopiokoneeseen.
Värikasetit Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Everyday Edt Brtrtn225Mn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brother HL-3140 / 3170 / 3180 / MFC-9130 / 9330 / 9340-yhteensopiva
  • - 006R03714-värikasetin kapasiteetti on noin 1400 sivua.
  • - Arvo: huomattavasti alhaisempi hinta ja kustannus/sivu kuin alkuperäisillä kaseteilla.
  • - Luotettava: terävä kuvanlaatu ja erinomaista luotettavuutta merkiltä, jonka tunnet ja johon luotat.
  • - Riskitön: Kaikilla Xerox Everyday -värikaseteilla on elinikäinen takuu.
Long product name Everyday Edt Brtrtn225Mn :
The short editorial description of Everyday Edt Brtrtn225Mn

Magenta Everyday-värikasetti Xeroxilta, Brother TN241M -yhteensopiva, 1400 sivua- (006R03714)
Enemmän>>>
Everyday Edt Brtrtn225Mn:
The official marketing text of Everyday Edt Brtrtn225Mn as supplied by the manufacturer

Magenta Everyday-värikasetti Xeroxilta, Brother TN241M -yhteensopiva, 1400 sivua- (006R03714) suunniteltu suorituskykyä, luotettavuutta ja turvallisuutta varten, joita olet tottunut saamaan Xeroxilta mutta ilman alkuperäisten valmistajien kasetteihin liittyviä kustannuksia. Xerox® Everyday™ -väriainevalikoima sisältää johtavien tulostin- ja kopiokonemerkkien kasetteja - A4-letter/legal sekä A3/tabloid. Väriaineemme kemikaalit ja kasettimme muovit täyttävät tai ylittävät yleiset turvallisuutta ja ympäristöä koskevien alan standardien vaatimukset. Xerox Everyday -väriaineella on elinikäinen takuu, mikä takaa tyytyväisyyden.

Short summary description Everyday Edt Brtrtn225Mn:
This short summary of the Everyday Edt Brtrtn225Mn data-sheet is auto-generated and uses the product title and the first six key specs.

Everyday Edt Brtrtn225Mn, 1400 sivua, 1400 sivua, Magenta, 1 kpl

Long summary description Everyday Edt Brtrtn225Mn:
This is an auto-generated long summary of Everyday Edt Brtrtn225Mn based on the first three specs of the first five spec groups.

Everyday Edt Brtrtn225Mn. Mustan väriaineen riittävyys sivuina: 1400 sivua, Värillisen väriaineen riittävyys sivuina: 1400 sivua, Tulostuskasettien väri(t): Magenta, Lukumäärä per pakkaus: 1 kpl

Ominaisuudet
Yhteensopivuus *
Brother HL-3140|Brother HL-3180|Brother HL-3170|Brother MFC-9330|Brother MFC-9340|Brother MFC-9130
Lukumäärä per pakkaus *
1 kpl
Värillisten väriainepatruunoiden määrä
1
Mustepatruunan tyyppi
Perusvärintuotto
Mustan väriaineen riittävyys sivuina *
1400 sivua
Värillisen väriaineen riittävyys sivuina *
1400 sivua
Malli *
Yhteensopiva
Tulostuskasettien väri(t) *
Magenta
Tuotemerkin yhteensopivuus *
Brother
Syöttötyyppi *
Kertapakkaus
Ominaisuudet
Vaihtosuodatin malleihin
Brother TN221M
OEM-koodi
TN241M
Alkuperämaa
Kiina
Paino ja mitat
Pakkauksen leveys
115 mm
Pakkauksen syvyys
325 mm
Pakkauksen korkeus
115 mm
Pakkauksen paino
567 g
Pakkaustyyppi
Laatikko
Logistiikkatiedot
Vientisäännöstelyluokitusnumero (ECCN)
EAR99
Harmonoidun järjestelmän nimikkeistökoodi (HS)
84439990
Muut ominaisuudet
Tulostustekniikka
Lasertulostus
Maa Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)