location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WLA 32OVS800CR grilliuuni 32 L 1500 W Ruostumaton teräs Grilli

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLA Check ‘WLA’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
32OVS800CR
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32OVS800CR
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8718868990235
Ryhmä: Grilliuunit Check ‘WLA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Enemmän>>>
Short summary description WLA 32OVS800CR grilliuuni 32 L 1500 W Ruostumaton teräs Grilli:
This short summary of the WLA 32OVS800CR grilliuuni 32 L 1500 W Ruostumaton teräs Grilli data-sheet is auto-generated and uses the product title and the first six key specs.

WLA 32OVS800CR, 32 L, Ruostumaton teräs, Rotaatio, 70 - 230 °C, 3 hyllyä, Mekaaninen

Long summary description WLA 32OVS800CR grilliuuni 32 L 1500 W Ruostumaton teräs Grilli:
This is an auto-generated long summary of WLA 32OVS800CR grilliuuni 32 L 1500 W Ruostumaton teräs Grilli based on the first three specs of the first five spec groups.

WLA 32OVS800CR. Uunin nettotilavuus: 32 L, Tuotteen väri: Ruostumaton teräs, Ohjaustyyppi: Rotaatio. Uunin teho: 1500 W, AC-syöttöjännite: 220-240 V, AC-syöttötaajuus: 50 - 60 Hz. Tuotteen leveys: 495 mm, Tuotteen syvyys: 395 mm, Tuotteen korkeus: 325 mm

Ominaisuudet
Uunin nettotilavuus *
32 L
Termostaatin alue
70 - 230 °C
Ohjaustyyppi *
Rotaatio
Tuotteen väri *
Ruostumaton teräs
Sisäänrakennettu näyttö *
No
Sisätilojen valo *
No
Hyllyjen lukumäärä
3 hyllyä
Hyllykköjen lukumäärä
4
Ajastin
Yes
Ajastintyyppi
Mekaaninen
Ajastimen kesto
60 min
Valmis-ilmoitus
Yes
Murualusta
Yes
Irrotettava murualusta
Yes
Jäähdytin ovi
No
Lasiovi paneelien määrä
1
Oven materiaali
Lasi, Ruostumaton teräs
Liukumattomat jalat
Yes
Johdon pituus
0,95 m
LED-merkkivalot
Yes
Ruoanlaittotoiminnot & ohjelmat
Kiertoilmalla ruoanlaittoa *
Yes
Varras grilli *
Yes
Grilli *
Yes
Ruoanlaittotoiminnot & ohjelmat
Ruoanlaitto höyryllä *
No
Perinteinen ruoanlaitto *
Yes
Sulatustoiminto *
No
Uudelleenlämmitystoiminto *
No
Pidä lämpimänä-toiminto *
No
Virranhallinta
Uunin teho *
1500 W
AC-syöttöjännite
220-240 V
AC-syöttötaajuus
50 - 60 Hz
Paino ja mitat
Tuotteen leveys
495 mm
Tuotteen syvyys
395 mm
Tuotteen korkeus
325 mm
Paino
8,2 kg
Sisämitat (L x S x K)
360 x 320 x 275 mm
Pakkauksen leveys
556 mm
Pakkauksen syvyys
454 mm
Pakkauksen korkeus
404 mm
Pakkauksen paino
10,5 kg
Pakkauksen sisältö
Käyttöopas
Yes
Reseptivihko
No
Uunipelti
Yes
Pitsapelti
No
Sisältää paistoritilän
Yes