location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Replacement Battery for VAIO BX Akku

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
Replacement Battery for VAIO BX
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BPS4 show
Show alternative article codes used in the online market place
Ryhmä:
Spare parts for laptop e.g. hard disks.
Kannettavan tietokoneen varaosat Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 13 Feb 2019 11:16:52
The date of the most recent change of the data-sheet in Icecat's system
Enemmän>>>
Short summary description Sony Replacement Battery for VAIO BX Akku:
This short summary of the Sony Replacement Battery for VAIO BX Akku data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Replacement Battery for VAIO BX, Akku

Long summary description Sony Replacement Battery for VAIO BX Akku:
This is an auto-generated long summary of Sony Replacement Battery for VAIO BX Akku based on the first three specs of the first five spec groups.

Sony Replacement Battery for VAIO BX. Malli: Akku

Tuotemerkki Kuva Tuotekoodi Tuote Varastossa olevat tuotteet Hinta alkaen
CoreParts

CoreParts Li-Ion, 11.1V, 8.8Ah, 98wh Akku
(show image)
MBI54129 Li-Ion, 11.1V, 8.8Ah, 98wh 0.00
(excl. VAT)
0 (incl. VAT)
Maa Distributor
United Kingdom 1 distributor(s)