location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
AKA-CAP1
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKACAP1.SYH
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 31 Jul 2019 10:04:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony AKA-CAP1
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kameran kiinnitys
  • - Voidaan kiinnittää: Bodyboard
  • - Suositeltu toiminto: Vesiurheilu
  • - musta
Long product name Sony AKA-CAP1 :
The short editorial description of Sony AKA-CAP1

Helppokäyttöinen lippalakkikiinnike soveltuu hyvin arkikäyttöön. Kuvaa omasta näkökulmastasi kädet vapaina.
Enemmän>>>
Short summary description Sony AKA-CAP1:
This short summary of the Sony AKA-CAP1 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AKA-CAP1, Kameran kiinnitys, 53 g, musta

Long summary description Sony AKA-CAP1:
This is an auto-generated long summary of Sony AKA-CAP1 based on the first three specs of the first five spec groups.

Sony AKA-CAP1. Tuotetyyppi: Kameran kiinnitys, Voidaan kiinnittää: Bodyboard, Suositeltu toiminto: Vesiurheilu. Tuotteen leveys: 52,6 mm, Tuotteen syvyys: 50,5 mm, Tuotteen korkeus: 61,1 mm