location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Note8
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
SM-N950F
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-N950FZDDNEE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806088968346
Ryhmä:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Älypuhelimet Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 14 Mar 2024 17:46:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 cm (6.3") 2960 x 1440 pikseliä
  • - Samsung Exynos 8895 2,3 GHz
  • - 6 GB 64 GB MicroSD (TransFlash) 256 GB
  • - 4G Kaksois-SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 5.0 Lähialueen kommunikointi (NFC)
  • - Kaksoiskamera 12 MP 12 MP
  • - 3300 mAh
  • - Android 7.1.1
Long product name Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta :
The short editorial description of Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta

6.3" SAMOLED, 2960x1440, 521ppi, Octa core (2.3GHz Quad + 1.7GHz Quad), 6GB RAM (LPDDR4), NFC, 12MP, IP68, BT 5.0, Android
Enemmän>>>
Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta:
The official marketing text of Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta as supplied by the manufacturer

MUOTOILU
Ympäröivä Infinity-näyttö luo rajattoman käyttökokemuksen

Suurempi näyttö antaa enemmän tilaa, jotta voit saada enemmän aikaiseksi. Voit tehdä suuria asioita Galaxy Note8:n rajattomalla 6,3 tuuman näytöllä. Se on kaikkien aikojen suurin Note-puhelimen näyttö, ja sopii silti helposti käteesi.

S PEN
S Pen. Uusi tapa kommunikoida

Ilmaise itseäsi uudella tavalla S Pen -kynän avulla. Piirrä emoji, kun haluat näyttää tunteesi tai lähetä kuvaan liitetty käsinkirjoitettu viesti.

KAMERA
Edistyneellä kameratekniikalla saat teräviä kuvia joka tilanteessa etäisyydestä tai valaistusolosuhteista riippumatta.

Saat teräviä kuvia pimeässäkin tai silloin, kun puhelinta on vaikea pitää vakaana. Dual Camera merkitsee sitä, että Galaxy Note8:lla saa laajakulmakuvia ja hyviä kuvaustuloksia heikossakin valaistuksessa. Kamerassa on myös 2x optinen zoomaus, joten saat teräviä lähikuvia hieman kauempaakin. Molemmissa kameroissa on optinen kuvanvakaus, joten voit ottaa tärähtämättömiä kuvia myös lähemmäksi zoomattuna.

SUORITUSKYKY
Saat enemmän aikaan tehokkaalla puhelimella

Olipa kyse pelien lataamisesta tai useamman sovelluksen käytöstä samaan aikaan, Galaxy Note8 on todella nopea. Sen 10 nm:n suoritin ja 6 Gt RAM-muisti varmistavat, että kaikki toimii sujuvasti. Langattomalla latauksella* saat helposti lisää virtaa.

ECOSYSTEM
Samsung Ecosystem luo sinulle yhteyksiä suureen maailmaan

Galaxy Note8 on porttisi uuteen maailmaan, joka avautuu kun luot yhteyksiä toisiin laitteisiin. Rajat murtuvat, kun voit nähdä enemmän, jakaa enemmän ja tehdä enemmän.

Smart Switch
Vaihda sinulle sopivaan puhelimeen kätevästi

Puhelimen vaihto voi olla suuri askel, mutta sen ei tarvitse olla vaikeaa. Smart Switch* auttaa siirtämään kaiken tärkeän vanhalta puhelimelta uudelle Galaxy Note8:lle helposti. Voit siirtää yhteystiedot, asetukset, viestit, kuvat ja kaiken muun tarvitsemasi uudelle puhelimelle.

Samsung DeX
Puhelimesi muuntautuu tietokoneeksi

Jotkut asiat sujuvat nopeammin, kun käytössä on iso näyttö ja näppäimistö. DeX Stationin avulla voit liittää Galaxy Note8:n näyttöön, näppäimistöön ja hiireen, joten voit työskennellä missä tahansa.

Short summary description Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta:
This short summary of the Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Note8 SM-N950F, 16 cm (6.3"), 6 GB, 64 GB, 12 MP, Android 7.1.1, Kulta

Long summary description Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta:
This is an auto-generated long summary of Samsung Galaxy Note8 SM-N950F 16 cm (6.3") Kaksois-SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Kulta based on the first three specs of the first five spec groups.

Samsung Galaxy Note8 SM-N950F. Näytön halkaisija: 16 cm (6.3"), Näytön erottelutarkkuus: 2960 x 1440 pikseliä. Prosessorin taajuus: 2,3 GHz, Suoritinperhe: Samsung Exynos, Prosessorimalli: 8895. RAM-kapasiteetti: 6 GB, RAM-tyyppi: LPDDR4, Sisäinen tallennuskapasiteetti: 64 GB. Takakameran resoluutio (numeerinen): 12 MP, Takakameran tyyppi: Kaksoiskamera. SIM-kortin kapasiteetti: Kaksois-SIM. Käyttöjärjestelmä asennettu: Android 7.1.1. Akun kapasiteetti: 3300 mAh. Tuotteen väri: Kulta. Paino: 195 g

Näyttö
Näytön halkaisija *
16 cm (6.3")
Näytön muoto
Kaarevareunainen näyttö
Näyttöteknologian markkinointinimi
Super AMOLED
Paneelin tyyppi
OLED
Näytön erottelutarkkuus *
2960 x 1440 pikseliä
Vakiokuvasuhde
18.5:9
Kosketusteknologia
Multi-touch
Kosketusnäytön tyyppi
Kapasitiivinen
Pikselitiheys
521 ppi
Toinen näyttö
No
Prosessori
Suoritinperhe *
Samsung Exynos
Prosessorimalli *
8895
Prosessorin ytimet
4
Prosessorin taajuus *
2,3 GHz
64-bittinen tietojenkäsittely
Yes
Prosessorin litografia
10 nm
Rinnakkaissuoritin
Yes
Rinnakkaissuorittimen taajuus
1,7 GHz
Rinnakkaissuorittimen ytimet
4
Tallennusväline
RAM-kapasiteetti *
6 GB
RAM-tyyppi
LPDDR4
Sisäinen tallennuskapasiteetti *
64 GB
Yhteensopivat muistikortit *
MicroSD (TransFlash)
Suurin muistikortin koko
256 GB
USB-massamuisti
Yes
Kamera
Takakameran resoluutio (numeerinen) *
12 MP
Toisen takakameran resoluutio (numeerinen)
12 MP
Takakameran aukon luku
1,7
Toisen takakameran aukko
2,4
Optinen zoomaus
2x
Digitaalinen zoomaus
10x
Etukameran tyyppi *
Yksi kamera
Etukameran resoluutio (numeerinen) *
8 MP
Etukameran aukko
1,7
Takakameran salama *
Yes
Salama
LED
Resoluutio kaappausnopeudella
3840x2160@30fps
Videotallennustilat
720p, 1080p, 2160p
Takakameran tyyppi *
Kaksoiskamera
Automaattinen tarkennus
Yes
Zoomaus-ominaisuus
Yes
Videon tallennus
Yes
Paikkamerkintä
Yes
Hymyntunnistus
Yes
Verkko
SIM-kortin kapasiteetti *
Kaksois-SIM
Mobiiliverkon sukupolvi *
4G
SIM-kortin tyyppi *
NanoSIM
2G standardit
GSM
3G-standardit *
HSPA
4G-standardit *
LTE
Wi-Fi *
Yes
Wi-Fi-standardit
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth-versio
5.0
2G-taajuudet (1. SIM)
850, 900, 1800, 1900 MHz
Tukee 3G-yhteyksiä
850, 900, 1900, 2100 MHz
Tuettu 4G-kaista
700, 800, 850, 900, 1800, 1900, 2100, 2300, 2500, 2600 MHz
Jakaminen (modeemitila)
Yes
Wi-Fi Direct
Yes
Lähialueen kommunikointi (NFC)
Yes
Tilaus
Tilauksen tyyppi *
Ilman liittymää
Liitettävyys
USB-portti *
Yes
USB-liitin
USB Type-C
USB-versio
3.2 Gen 1 (3.1 Gen 1)
Kuulokkeiden liitettävyys
3,5 mm
ANT+ -käyttöönotto
Yes
Viestintä
Tekstiviestijärjestelmä (SMS)
Yes
MMS
Yes
Instant messaging (IM)
Yes
Tsätti
Yes
Sähköposti
Yes
Suunnittelu
Kotelo *
Perusmalli
Tuotteen väri *
Kulta
Värin nimi
Maple Gold
International Protection (IP)-koodi
IP68
Suojaustoiminnot
Pölynkestävä, Roisketiivis, Vedenkestävä
Suorituskyky
Videopuhelu
Yes
Pikalataus
Yes
Sormenjälkilukija
Yes
Henkilökohtaisten tietojen hallinta
Herätyskello, Laskin, Kalenteri
Kaiutinpuhelin
Yes
Lentotila
Yes
Mukautettavuus
Kuvakkeet, Valikko, Oikotiet
Yhteysryhmien tuki
Yes
Mikrofonin mykistys
Yes
Teemat
Taustakuvat
Värinähälytys
Yes
Navigointi
Assisted GPS (A-GPS)
Yes
GPS (satelliitti)
Yes
GLONASS
Yes
BeiDou
Yes
Sähkökäyttöinen kompassi
Yes
GPS *
Yes
Wi-Fi -paikannus
Yes
Multimedia
Tuetut videomoodit
1080p, 2160p
Tuetut ääniformaatit
3GA, AAC, AMR, APE, AWB, FLAC, IMY, M4A, Keski, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Tuetut videomuodot
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Soiton hallinta
Puhelu odottaa
Yes
Soitonsiirto
Yes
Puhelun pito
Yes
Soittajan tunnistus
Yes
Kokouspuhelu
Yes
Pikavalinnat
Yes
Puhelun kesto
Yes
Ohjelmisto
Käyttöalusta *
Android
Käyttöjärjestelmä asennettu *
Android 7.1.1
Sovellusten jakelualusta
Google Play
Google-sovellukset
Gmail, Google Calendar, Google Play
Akku
Akun kapasiteetti *
3300 mAh
Puheaika (3G) *
22 h
Selausaika (Wi-Fi)
14 h
Selausaika (3G)
12 h
Selausaika (4G)
13 h
Musiikin toistoaika
47 h
Jatkuva videon toistoaika
16 h
Anturit
Lähestymisanturi
Yes
Kiihtyvyysmittari
Yes
Ympäristön valotunnistin
Yes
Gyroskooppi
Yes
Suunta-anturi
Yes
Barometri
Yes
Paino ja mitat
Tuotteen leveys
74,8 mm
Tuotteen syvyys
8,6 mm
Tuotteen korkeus
162,5 mm
Paino *
195 g
Sertifikaatit
Pään ominaisabsorptionopeus (SAR) (EU)
0,173 W/kg
Kehon ominaisabsorptionopeus (SAR) (EU)
1,29 W/kg
Pakkauksen sisältö
Virtalähde mukana
Yes
Pika-aloitusopas
Yes
Sisältää johdot
USB Type-C
Muut ominaisuudet
Kosketusnäyttö
Yes
Source Review comments Score
mobiili.fi
Updated:
2019-12-03 06:52:52
Samsungin tuore Galaxy A8 -malli saapui hiljattain Suomessa myyntiin 499 euron hintaan. Kyseessä on Samsungin keskiluokan eli A-sarjan malli, jossa on nyt myös aiemmin S- ja Note-sarjoista tuttua 18,5:9-kuvasuhdetta edustava näyttö, joskaan näyttö ei Gal...
0%
kotimikro.fi
Updated:
2019-12-03 06:52:52
Samsung Galaxy Note8 on loistava puhelin käyttäjälle, joilla on suuret kädet tai heikko näkö. Näyttö on nimittäin valtava. Se on halkaisijaltaan 6,3 tuumaa ja siten suurempi kuin monet e-kirjojen lukulaitteet.Suuren kokonsa vuoksi näytön sisällöstä saa hy...
Good Erinomainen näyttö, Loistava kaksoiskamera, Hyvä muistiinpanotoiminto...
Bad Kova hinta...
Bottom line Suuri ja laadultaan erinomainen näyttö on Samsung Galaxy Note8 -puhelimen myyntivaltti. Puhelimessa on myös upeita kuvia ottava kaksoiskamera...
93%
puhelinvertailu.com
Updated:
2019-12-03 06:52:53
Jos kaipaat isoa älypuhelinta, valinnanvaraa löytyy enemmän kuin ehkä haluaisi. Viisi vuotta sitten pienen ja siron puhelimen hakemiseen ei tarvinnut paljoakaan käyttää aikaa, mutta nyt sellaisia ei käytännössä enää tehdä – ei ainakaan high-end-tasolla. T...
Bottom line Galaxy Note8 on etupuolelta ehdottomasti esteettinen puhelin, mutta takapuolen harmonisuutta rikkoo pahasti sormenjälkilijan myötä ylisuureksi paisunut kameramoduuli. Malliston muotokielelle uskolliseen tyyliin lasipinnoilla vuorattu puhelin on hyvin neli...
80%
mobiili.fi
Updated:
2019-12-03 06:52:55
Mobiili.fin testaukseen saapui syksyn aluksi Samsungin Galaxy Note -sarjan tuorein malli Note8. Uutuus on ensimmäinen Note-sarjan puhelin, joka tulee myyntiin Euroopassa ja Suomessa sitten Galaxy Note 4:n. Galaxy Note5:tä ei täällä myyntiin tuotu ja Galax...
Bottom line Suurten valmistajien huippupuhelimien hinnat lähentelevät kauttaaltaan tuhatta euroa. Kun Galaxy S8 -puhelimet, LG G6 ja HTC U11 tulivat myyntiin, kaikkien hinnat olivat pitkälle yli 700 euroa. Applen tuoreiden puhelimien hinnat alkavat reilusta 800 euros...
0%
Maa Distributor
United Kingdom 2 distributor(s)