location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy J3 (2017) SM-J330F 12,7 cm (5") Yksittäinen SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Kulta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J3 (2017)
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
SM-J330F
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-J330FZDNPHN
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806088917122
Ryhmä:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Älypuhelimet Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 14 Mar 2024 19:57:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy J3 (2017) SM-J330F 12,7 cm (5") Yksittäinen SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Kulta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12,7 cm (5") 1280 x 720 pikseliä
  • - Samsung Exynos 1,4 GHz
  • - 2 GB 16 GB MicroSD (TransFlash), MicroSDHC, MicroSDXC 256 GB
  • - 4G Yksittäinen SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2
  • - Yksi kamera 13 MP
  • - 2400 mAh
Enemmän>>>
Short summary description Samsung Galaxy J3 (2017) SM-J330F 12,7 cm (5") Yksittäinen SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Kulta:
This short summary of the Samsung Galaxy J3 (2017) SM-J330F 12,7 cm (5") Yksittäinen SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Kulta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy J3 (2017) SM-J330F, 12,7 cm (5"), 1280 x 720 pikseliä, 2 GB, 16 GB, 13 MP, Kulta

Long summary description Samsung Galaxy J3 (2017) SM-J330F 12,7 cm (5") Yksittäinen SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Kulta:
This is an auto-generated long summary of Samsung Galaxy J3 (2017) SM-J330F 12,7 cm (5") Yksittäinen SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Kulta based on the first three specs of the first five spec groups.

Samsung Galaxy J3 (2017) SM-J330F. Näytön halkaisija: 12,7 cm (5"), Näytön erottelutarkkuus: 1280 x 720 pikseliä. Prosessorin taajuus: 1,4 GHz, Suoritinperhe: Samsung Exynos. RAM-kapasiteetti: 2 GB, Sisäinen tallennuskapasiteetti: 16 GB. Takakameran resoluutio (numeerinen): 13 MP, Takakameran tyyppi: Yksi kamera. SIM-kortin kapasiteetti: Yksittäinen SIM. Akun kapasiteetti: 2400 mAh. Tuotteen väri: Kulta. Paino: 142 g

Näyttö
Näytön halkaisija *
12,7 cm (5")
Näytön muoto
Litteä
Näyttöteknologian markkinointinimi
Super AMOLED
Paneelin tyyppi
OLED
Näytön erottelutarkkuus *
1280 x 720 pikseliä
Näyttövärejä
16 miljoonaa väriä
Vakiokuvasuhde
16:9
Kosketusteknologia
Multi-touch
Kosketusnäytön tyyppi
Kapasitiivinen
Toinen näyttö
No
Prosessori
Suoritinperhe *
Samsung Exynos
Prosessorin ytimet
4
Prosessorin taajuus *
1,4 GHz
64-bittinen tietojenkäsittely
Yes
Tallennusväline
Käyttäjän muisti
10,3 GB
RAM-kapasiteetti *
2 GB
Sisäinen tallennuskapasiteetti *
16 GB
Yhteensopivat muistikortit *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Suurin muistikortin koko
256 GB
USB-massamuisti
Yes
Kamera
Takakameran resoluutio (numeerinen) *
13 MP
Takakameran aukon luku
1,9
Optinen zoomaus
4x
Digitaalinen zoomaus
4x
Etukameran tyyppi *
Yksi kamera
Etukameran resoluutio (numeerinen) *
5 MP
Etukameran aukko
2,2
Takakameran salama *
Yes
Salama
LED
Videon kaappaus resoluutio (max)
1920 x 1080 pikseliä
Suurin kuvataajuus
30 fps
Resoluutio kaappausnopeudella
1920x1080@30fps
Videotallennustilat
480p, 720p, 1080p
Takakameran tyyppi *
Yksi kamera
Automaattinen tarkennus
Yes
Zoomaus-ominaisuus
Yes
Valkotasapaino
Auto
Videon tallennus
Yes
Paikkamerkintä
Yes
Sarjakuvaus
Yes
Itselaukaisin
Yes
Yötila
Yes
Verkko
SIM-kortin kapasiteetti *
Yksittäinen SIM
Mobiiliverkon sukupolvi *
4G
SIM-kortin tyyppi *
NanoSIM
2G standardit
Edge, GPRS, GSM
3G-standardit *
HSDPA, HSUPA, UMTS
4G-standardit *
LTE
Wi-Fi *
Yes
Wi-Fi-standardit
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth-versio
4.2
Bluetooth-profiilit
A2DP, AVRCP, HFP, HID, HOGP, HSP, OPP, PAN, PBAP
2G-taajuudet (1. SIM)
850, 900, 1800, 1900 MHz
2G-taajuudet (2. SIM)
850, 900, 1800, 1900 MHz
Tukee 3G-yhteyksiä
850, 900, 1900, 2100 MHz
Tuettu 4G-kaista
700, 800, 850, 900, 1800, 1900, 2100, 2300, 2600 MHz
Jakaminen (modeemitila)
Yes
Wi-Fi Direct
Yes
Lähialueen kommunikointi (NFC)
No
Tilaus
Tilauksen tyyppi *
Ilman liittymää
Liitettävyys
USB-portti *
Yes
USB-liitin
Micro-USB
Liitettävyys
USB-versio
2.0
Kuulokkeiden liitettävyys
3,5 mm
ANT+ -käyttöönotto
Yes
Viestintä
Tekstiviestijärjestelmä (SMS)
Yes
MMS
Yes
Instant messaging (IM)
Yes
Tsätti
Yes
Sähköposti
Yes
Suunnittelu
Kotelo *
Perusmalli
Tuotteen väri *
Kulta
Suorituskyky
Videopuhelu
Yes
Henkilökohtaisten tietojen hallinta
Herätyskello, Laskin, Kalenteri, Muistiinpanot, Tehtävälista
Kaiutinpuhelin
Yes
Lentotila
Yes
Mukautettavuus
Teemat, Taustakuva, Pienoisohjelmat
Yhteysryhmien tuki
Yes
Mikrofonin mykistys
Yes
Teemat
Taustakuvat
Värinähälytys
Yes
Navigointi
Assisted GPS (A-GPS)
Yes
GPS (satelliitti)
Yes
GLONASS
Yes
BeiDou
Yes
GPS *
Yes
Wi-Fi -paikannus
Yes
Multimedia
FM-radio
Yes
Tuetut ääniformaatit
3GA, AAC, AMR, AWB, FLAC, IMY, Keski, MIDI, MP3, MPA, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Tuetut videomuodot
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Kuvanpakkausformaatti
BMP, GIF, JPG, PNG
Soiton hallinta
Puhelu odottaa
Yes
Soitonsiirto
Yes
Puhelun pito
Yes
Soittajan tunnistus
Yes
Kokouspuhelu
Yes
Pikavalinnat
Yes
Puhelun kesto
Yes
Ohjelmisto
Käyttöalusta *
Android
Sovellusten jakelualusta
Google Play
Google-sovellukset
Google Maps, Google Play, YouTube
Akku
Akun kapasiteetti *
2400 mAh
Puheaika (3G) *
15 h
Puheaika (4G)
14 h
Selausaika (Wi-Fi)
14 h
Selausaika (3G)
12 h
Selausaika (4G)
14 h
Musiikin toistoaika
61 h
Jatkuva videon toistoaika
14 h
Anturit
Lähestymisanturi
Yes
Kiihtyvyysmittari
Yes
Ympäristön valotunnistin
Yes
Suunta-anturi
Yes
Paino ja mitat
Tuotteen leveys
70,3 mm
Tuotteen syvyys
8,2 mm
Tuotteen korkeus
143,2 mm
Paino *
142 g
Sertifikaatit
Pään ominaisabsorptionopeus (SAR) (EU)
0,658 W/kg
Kehon ominaisabsorptionopeus (SAR) (EU)
1,32 W/kg
Pakkauksen sisältö
Virtalähde mukana
Yes
Pika-aloitusopas
Yes
Sisältää johdot
USB
Muut ominaisuudet
Kosketusnäyttö
Yes