location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RUCKUS Networks ZoneFlex 7762 600 Mbit/s Valkoinen Power over Ethernet -tuki

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RUCKUS Networks Check ‘RUCKUS Networks’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
ZoneFlex 7762
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
901-7762-UN01
Ryhmä:
WLAN (Wireless Local Area Network) tukiaseman avulla voit rakentaa oman langattoman verkon ja jakaa verkon resursseja, kuten tulostimia ja tallennustilaa. Voit jopa jakaa yhden internet-yhteyden koko langattoman lähiverkkosi kanssa liittämällä tukiaseman (Ethernet) omaan () DSL-tai kaapelimodeemiisi, jossa on sisäänrakennettu reititin / DHCP-palvelin!
WLAN-tukiasemat Check ‘RUCKUS Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RUCKUS Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points RUCKUS Networks ZoneFlex 7762 600 Mbit/s Valkoinen Power over Ethernet -tuki
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,4 GHz
  • - Tiedonsiirron enimmäisnopeus: 600 Mbit/s
  • - IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n
  • - WEP, WPA-PSK, WPA-TKIP, WPA2-AES
  • - Power over Ethernet -tuki
  • - Irrotettava antenni
Enemmän>>>
Short summary description RUCKUS Networks ZoneFlex 7762 600 Mbit/s Valkoinen Power over Ethernet -tuki:
This short summary of the RUCKUS Networks ZoneFlex 7762 600 Mbit/s Valkoinen Power over Ethernet -tuki data-sheet is auto-generated and uses the product title and the first six key specs.

RUCKUS Networks ZoneFlex 7762, 600 Mbit/s, 300 Mbit/s, 10,100,1000 Mbit/s, 600 Mbit/s, 2.4 - 2.484, 5.15 - 5.85, 5.15 - 5.875, 2.4 - 2.484 GHz, 5 GHz

Long summary description RUCKUS Networks ZoneFlex 7762 600 Mbit/s Valkoinen Power over Ethernet -tuki:
This is an auto-generated long summary of RUCKUS Networks ZoneFlex 7762 600 Mbit/s Valkoinen Power over Ethernet -tuki based on the first three specs of the first five spec groups.

RUCKUS Networks ZoneFlex 7762. Tiedonsiirron enimmäisnopeus: 600 Mbit/s, Langattoman LAN:in datansiirtonopeus (maksimi): 300 Mbit/s, Ethernet LAN -datanopeudet: 10,100,1000 Mbit/s. Tietoturva-algoritmit: WEP, WPA-PSK, WPA-TKIP, WPA2-AES. Tuetut verkkoprotokollat: CLI (Telnet), SSH HTTP/S, FTP, TFTP, Hallintaprotokolla: SNMP v1, 2, 3. WAN-portti: Ethernet (RJ-45). Virrankulutus: 12,95 W