location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD-videokamera CAM102BU/00

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
HD-videokamera CAM102BU/00
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAM102BU/00
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8712581606282
Ryhmä:
Kädessä pidettävällä videokameralla voit tallentaa omia video ja tehdä kuvaussessioita. Voit kantaa kameraa aina mukanasija tallentaa elämäsi tärkeät hetket ja jaakaa ne ystävien tai perheen kanssa. Voit jopa tehdä oman elokuvan!
Videokamerat Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HD-videokamera CAM102BU/00
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 MP CMOS 25,4 / 3,2 mm (1 / 3.2") Sininen
  • - Digitaalinen zoomaus: 2x
  • - Muistikortti
  • - LCD 5,08 cm (2")
  • - Full HD 1440 x 1080 pikseliä 30 fps
  • - Kiinteä mikrofoni Sisäiset kaiuttimet
  • - HDMI
  • - Litiumioni (Li-Ion) 2 h
Long product name Philips HD-videokamera CAM102BU/00 :
The short editorial description of Philips HD-videokamera CAM102BU/00

Tärkeiden hetkien kuvaaminen ja jakaminen on nyt helppoa. Elä muistot uudelleen HD-laatuisina.
Enemmän>>>
Philips HD-videokamera CAM102BU/00:
The official marketing text of Philips HD-videokamera CAM102BU/00 as supplied by the manufacturer

ESee-videokamera CAM102 tallentaa muistosi kristallinkirkkaina Full HD -tallennuksen ansiosta. Kuvaa videot yhdellä painalluksella ja jaa ne heti TV:ssä ja verkossa. Kiinteällä USB-liittimellä kamera on helppo liittää muihin laitteisiin.
- Kuvaa Full HD -laatuisia videoita nopeasti ja helposti
- Jaa suosikkikuvia ja -videoita vaivattomasti
- Ota se mukaan kaikkialle

Short summary description Philips HD-videokamera CAM102BU/00:
This short summary of the Philips HD-videokamera CAM102BU/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD-videokamera CAM102BU/00, 2 MP, CMOS, 25,4 / 3,2 mm (1 / 3.2"), Full HD, 5,08 cm (2"), LCD

Long summary description Philips HD-videokamera CAM102BU/00:
This is an auto-generated long summary of Philips HD-videokamera CAM102BU/00 based on the first three specs of the first five spec groups.

Philips HD-videokamera CAM102BU/00. Megapikseleitä yhteensä: 2 MP, Anturin tyyppi: CMOS, Optisen sensorin koko: 25,4 / 3,2 mm (1 / 3.2"). Digitaalinen zoomaus: 2x. Videokameran media: Muistikortti, Suurin muistikortin koko: 32 GB. Lähin tarkennusetäisyys: 0,7 m. Valoitustilat: Auto, Maisematilat: Taustavalo, Ranta, Yö, Lumi, Auringonlasku

Kuvatunnistin
Megapikseleitä yhteensä *
2 MP
Anturin tyyppi *
CMOS
Optisen sensorin koko *
25,4 / 3,2 mm (1 / 3.2")
Linssijärjestelmä
Digitaalinen zoomaus *
2x
Kuvanvakain *
Yes
Tallennusväline
Videokameran media *
Muistikortti
Suurin muistikortin koko *
32 GB
Tarkennus
Lähin tarkennusetäisyys
0,7 m
Valotusaika
Valoitustilat
Auto
Maisematilat
Taustavalo, Ranta, Yö, Lumi, Auringonlasku
Valkotasapaino
Valkotasapaino
Auto
Näyttö
Näytön halkaisija *
5,08 cm (2")
Näyttö
LCD
Näytön erottelutarkkuus
640 x 240 pikseliä
Kosketusnäyttö
No
Kamera
Valokuvamoodi
Yes
Kuvatehosteet
Musta ja valkoinen, Negatiivifilmi, Seepia
Suunnittelu
Tuotteen väri *
Sininen
Jalka-asennuksen tuki
Yes
Video
HD-tyyppi *
Full HD
Videon enimmäisresoluutio *
1440 x 1080 pikseliä
Videon erottelutarkkuudet
640 x 480, 1280 x 720, 1440 x 1080
Tuetut videomuodot
H.264, MP4
Video
Esitallennus
Yes
Suurin kuvataajuus
30 fps
Ääni
Kiinteä mikrofoni *
Yes
Sisäiset kaiuttimet
Yes
Tuulensuodatus
Yes
Liitettävyys
USB 2.0 -porttien määrä *
1
HDMI *
Yes
S-Video sisään
No
S-Video ulos
No
Akku
Akkuteknologia *
Litiumioni (Li-Ion)
Videon tallennusaika *
1 h
Akun käyttöikä (maks.) *
2 h
Paino ja mitat
Tuotteen leveys
55,3 mm
Tuotteen syvyys
17,3 mm
Tuotteen korkeus
99,4 mm
Pakkauksen sisältö
Niputettu ohjelmisto
Philips Arcsoft
Käsihihna
Yes
Pika-aloitusopas
Yes
Muut ominaisuudet
Tallennusaseman vähimmäistila
300 MB
Prosessori vähintään
MAC 1.66 GHz Intel Core Duo / Pentium4, 2.8GHz
RAM vähintään
1024 MB
Sisäinen muisti
128 MB
Äänen tallennusformaatit
AAC
Melun vähentäminen
Yes
Yötila
Yes
Yhteensopivat käyttöjärjestelmät
Windows XP / Vista / 7