location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD-näyttö 190S7FS/00

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
LCD-näyttö 190S7FS/00
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190S7FS/00
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8710895956239
Ryhmä:
TFT / LCD näytöt ovat täysin tasaisia paljon ohuempia ja kevyempiä kuin perinteiset CRT näytöt, eivätkä ne vilkku. Tämä kaikki uusimman tekniikan ansiosta, jolllakuvat tuotetaan ruudulle. Haluatko vapauttaa pöytätilaa, vai haluatko pystyä nostamaan näytön rikkomatta selkääsi Sitten tämä on täydellinen näyttö sinulle!
Litteät tietokonenäytöt Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 14 Mar 2024 19:45:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips LCD-näyttö 190S7FS/00
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - SXGA
Long product name Philips LCD-näyttö 190S7FS/00 :
The short editorial description of Philips LCD-näyttö 190S7FS/00

Suuren näytön suorituskykyä edulliseen hintaan. 19" SXGA.
Enemmän>>>
Philips LCD-näyttö 190S7FS/00:
The official marketing text of Philips LCD-näyttö 190S7FS/00 as supplied by the manufacturer

Kompakti 190S7 parantaa tehokkuutta suuren kuvaruudun, VGA- ja DVI-signaalitulojen sekä erinomaisen käyttömukavuuden ansiosta. SmartManage-näytönhallintaohjelma alentaa yritysten ylläpitokustannuksia.
- Paras kokonaiskustannusratkaisu
- Loistava näytön suorituskyky
- Mahtavaa käyttömukavuutta

Short summary description Philips LCD-näyttö 190S7FS/00:
This short summary of the Philips LCD-näyttö 190S7FS/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LCD-näyttö 190S7FS/00, 48,3 cm (19"), 1280 x 1024 pikseliä, LCD, 5 ms, Hopea

Long summary description Philips LCD-näyttö 190S7FS/00:
This is an auto-generated long summary of Philips LCD-näyttö 190S7FS/00 based on the first three specs of the first five spec groups.

Philips LCD-näyttö 190S7FS/00. Näytön halkaisija: 48,3 cm (19"), Näytön erottelutarkkuus: 1280 x 1024 pikseliä. Näyttö: LCD. Vasteaika (tyypillinen): 5 ms, Katselukulma, vaakasuora: 176°, Katselukulma, pystysuora: 170°. Tuotteen väri: Hopea

Näyttö
Näytön halkaisija *
48,3 cm (19")
Näytön erottelutarkkuus *
1280 x 1024 pikseliä
Kosketusnäyttö *
No
Näytön kirkkaus (tavallinen)
300 cd/m²
Vasteaika (tyypillinen)
5 ms
Kontrastisuhde (tyypillinen) *
700:1
Katselukulma, vaakasuora
176°
Katselukulma, pystysuora
170°
Kuvapikselitiheys
0,294 x 0,294 mm
Skannausalue (vaaka)
30 - 83 kHz
Skannausalue (pysty)
56 - 76 Hz
Kuvakoko, viisto
48 cm
Digitaalinen vaakataajuus
30 - 83 kHz
Digitaalinen pystytaajuus
56 - 76 Hz
RGB-väritila
sRGB
Paneelin koko
19"/ 48 cm
Videotulon impedanssi
75 Ω
Videotulon signaalitasot
0.7 Vpp
Valkoinen kromaattinen, 6500 K
x = 0.313 / y = 0.329
Valkoinen kromaattinen, 9300 K
x = 0.283 / y = 0.297
Suunnittelu
Tuotteen väri *
Hopea
Sertifiointi
CE Mark EMC FCC-B, UL, CSA Energy Star SEMKO TÜV/GS, TÜV Ergo TCO '03
Yhdenmukaisuus alan vaatimusten kanssa
Energy Star
Liitettävyys
VGA (D-Sub) -porttien määrä
1
DVI-D -portteja
1
Äänen sisääntulo
No
Äänen ulostulo
No
Ergonomia
VESA-asennusliitännät
100 x 100 mm
Kaapelilukkopaikka *
Yes
Kaapelilukon aukkotyyppi
Kensington
Kallistuskulma
-5 - 20°
Virranhallinta
Virrankulutus valmiustilassa *
1 W
Virrankulutus (pois päältä)
1 W
Ympäristöolosuhteet
Käyttölämpötila (T-T)
5 - 40 °C
Varastointilämpötila
-20 - 60 °C
Käytön suhteellinen kosteus (H-H)
20 - 80%
Suhteellinen kosteus
20 - 80%
Pakkauksen sisältö
Käyttöopas
Yes
Paino ja mitat
Laitteen leveys (jalustan kanssa)
424 mm
Laitteen syvyys (jalustan kanssa)
235 mm
Laitteen korkeus (jalustan kanssa)
418 mm
Paino (jalustan kanssa)
4,3 kg
Leveys (ilman jalustaa)
424 mm
Syvyys (ilman jalustaa)
65,1 mm
Korkeus (ilman jalustaa)
361 mm
Laitteiston leveys
42,4 cm
Pakkaustiedot
Pakkauksen leveys
490 mm
Pakkauksen syvyys
159 mm
Pakkauksen korkeus
451 mm
Pakkauksen paino
6,1 kg
Muut ominaisuudet
Näyttö
LCD
Pakkauksen koko
505 x 198 x 579 mm
Tehovaatimukset
Built-in 100-240VAC, 50/60Hz
Suosituserottelutarkkuus
1280 x 1024 @ 60 Hz (digital input)
Näytön kuvakoko (LxK)
376,3 x 301,1 mm
Näytön synkronoinnin tulosignaali
Composite Sync Separate Sync Sync on Green
Käyttäjäkontrollit
Auto Brightness Control Left/Right Menu (OK) Power On/Off Up/Down
Mukana tulevat tarvikkeet
AC Power Cord VGA cable
Pakkauksen syvyys
16 cm (6.3")
Pakkauksen korkeus
45,2 cm (17.8")
Pakkauksen leveys
49 cm (19.3")
Käyttömukavuuden parannukset
Kensington lock compatible On-screen Display SmartManage enabled
Enimmäiserottelutarkkuus
1280 x 1024 pikseliä
Valinnaiset lisävarusteet
Super Ergo Base
Paino (jalustan kanssa)
4,31 kg (9.5 lbs)
Laitteiston syvyys (tuumaa)
6,6 cm (2.6")
Laitteiston syvyys jalustan kanssa (tuumaa)
21,1 cm (8.3")
Laitteiston korkeus (tuumaa)
36,1 cm (14.2")
Laitteiston korkeus jalustan kanssa (tuumaa)
41,9 cm (16.5")
Laitteiston leveys (tuumaa)
42,4 cm (16.7")
Laitteiston leveys jalustan kanssa (tuumaa)
42,4 cm (16.7")
Signaalitulo
Analog (VGA) DVI-D
Sync-tulon impedanssi
2200 Ω
Videon pistetaajuus
140 MHz
Tehokas näyttöalue
376,3 x 301,1 mm
Pakkauksen paino
6,08 kg (13.4 lbs)
Tuotemerkki Kuva Tuotekoodi Tuote Varastossa olevat tuotteet Hinta alkaen
Philips 190G6FB/00 tietokoneen litteä näyttö 48,3 cm (19") 1280 x 1024 pikseliä Philips 190G6FB/00 tietokoneen litteä näyttö 48,3 cm (19") 1280 x 1024 pikseliä
(show image)
190G6FB/00 190G6FB/00
Philips LCD-laajakuvanäyttö 190CW7CS/00 Philips LCD-laajakuvanäyttö 190CW7CS/00
(show image)
190CW7CS/00 LCD-laajakuvanäyttö 190CW7CS/00
Philips LCD-näyttö 170C7FS/00 Philips LCD-näyttö 170C7FS/00
(show image)
170C7FS/00 LCD-näyttö 170C7FS/00
Philips LCD-näyttö 170B7CG/00 Philips LCD-näyttö 170B7CG/00
(show image)
170B7CG/00 LCD-näyttö 170B7CG/00
Philips LCD-näyttö 170S7FG/00 Philips LCD-näyttö 170S7FG/00
(show image)
170S7FG/00 LCD-näyttö 170S7FG/00
Philips 170X6FB/00 tietokoneen litteä näyttö 43,2 cm (17") 1280 x 1024 pikseliä Musta Philips 170X6FB/00 tietokoneen litteä näyttö 43,2 cm (17") 1280 x 1024 pikseliä Musta
(show image)
170X6FB/00 170X6FB/00