location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

New-Pol NED 160 SI jääkaappipakastin Vapaasti seisova 256 L Hopea

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
New-Pol Check ‘New-Pol’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
NED 160 SI
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NED 160 SI
Ryhmä:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Jääkaappipakastimet Check ‘New-Pol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by New-Pol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 23 Oct 2019 15:11:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points New-Pol NED 160 SI jääkaappipakastin Vapaasti seisova 256 L Hopea
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hopea Vapaasti seisova 256 L
  • - 216 L Jääkaapin sisävalo
  • - 40 L 3 kg/24h
  • - 37 dB
Enemmän>>>
Short summary description New-Pol NED 160 SI jääkaappipakastin Vapaasti seisova 256 L Hopea:
This short summary of the New-Pol NED 160 SI jääkaappipakastin Vapaasti seisova 256 L Hopea data-sheet is auto-generated and uses the product title and the first six key specs.

New-Pol NED 160 SI, 256 L, 37 dB, 3 kg/24h, Hopea

Long summary description New-Pol NED 160 SI jääkaappipakastin Vapaasti seisova 256 L Hopea:
This is an auto-generated long summary of New-Pol NED 160 SI jääkaappipakastin Vapaasti seisova 256 L Hopea based on the first three specs of the first five spec groups.

New-Pol NED 160 SI. Kokonaisnettokapasiteetti: 256 L. Oven sarana: Oikea. Melutaso: 37 dB. Jääkaapin nettokapasiteetti: 216 L, Jääkaapin sisävalo. Pakastimen nettokapasiteetti: 40 L, Pakastuskapasiteetti: 3 kg/24h. Tuotteen väri: Hopea