location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
t610 PLUS Flexible
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9Y20AA show
Show alternative article codes used in the online market place
Ryhmä:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Kevyet asiakaspäätteet Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2014
Product end of life date
Bullet Points HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G G-T56N 1 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - AMD FirePro 2270 0,5 GB
  • - Ethernet LAN
  • - Windows Embedded 8 Standard
Guarantee: Takuu: Kolmen vuoden rajoitettu takuu, joka sisältää kolmen vuoden takuun osille ja työlle. Ehdot vaihtelevat maittain.
Long product name HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N :
The short editorial description of HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N

HP t610 PLUS Flexible Thin Client
Enemmän>>>
HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N:
The official marketing text of HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N as supplied by the manufacturer

HP:n joustava t610 PLUS -asiakaspääte tarjoaa paremman tietoturvan, kattavat laajennusvaihtoehdot ja tietokonemaisen multimediakokemuksen virtualisoiduille työpöydille. Joustava ratkaisu tehokkaalla suorituskyvyn parannuksella ja erinomaisella laajennettavuudella sekä jopa neljän näytön tuella.

Edistynyt tekniikka, tehokas käyttöönotto

• AMD:n APU -tekniikassa yhdistyvät kahden ytimen AMD HD 6320- ja AMD FirePRo 2270 -näytönohjaimet jopa neljää digitaalista näyttölähtöä varten. DirectX 11 -näytönohjaintuki, DDR3-1600 RAM jopa 4 Gt:n kapasiteetilla, AMD A55E -piirisarja, DVI-I- ja DisplayPort-lähdöt.


Joustava tietokonevaihtoehto

• HP:n joustava t610 PLUS -asiakaspääte sisältää kuusi USB-porttia: kaksi USB 3.0 -porttia, neljä USB 2.0 -porttia, vanhempien tekniikkojen PS/2-portit sekä kaksi sarjaporttia ja yhden rinnakkaisportin. Käytä tavallista Gigabit Ethernet- tai sisäistä WiFi-vaihtoehtoa kahdella sisäisellä antennilla (langattomuus mallin mukaan).


Joustavat ohjelmat

• Asennettu valmiiksi HP:n TPM-sirun sisäänrakennetulla tietoturvaominaisuudella, NIST-sertifioidulla BIOS-tuella, valinnaisilla kahdella sisäisellä WiFi-antennilla, kaapelilukkopaikalla sekä virtajohdon kiinnityspaikalla tahattoman sammutuksen estämiseksi.


Johdonmukainen verkonhallinta

• HP Velocity -tekniikka ja HP:n lämpösuojaustekniikka. Poista verkkohäiriöt ja säilytä tehokas suorituskyky sekä suojaa tiedot ylikuumenemisen aiheuttamalta menetykseltä.


Tärkeimmät Eco-ominaisuudet

• HP:n joustava t610 PLUS -asiakaspääte on suunniteltu ympäristöystävällisesti, mukaan lukien BFR/PVC-vapaat ja > 20 % kierrätetyt muoviosat (pois lukien PCB), ENERGY STAR® -hyväksytty, EPEAT® Gold -rekisteröity.


HP:n palvelu ja luotettavuus

• Helppo asentaa, hallita ja huoltaa. HP:n joustavan t610 PLUS -asiakaspäätteen avulla voit valita tavallista paremman tuen useista HP Care Pack -palveluista.

Short summary description HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N:
This short summary of the HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N data-sheet is auto-generated and uses the product title and the first six key specs.

HP t610 PLUS Flexible, 1 GHz, AMD G, G-T56N, AMD A55E, 4 GB, DDR3-SDRAM

Long summary description HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N:
This is an auto-generated long summary of HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg musta G-T56N based on the first three specs of the first five spec groups.

HP t610 PLUS Flexible. Prosessorin taajuus: 1 GHz, Suoritinperhe: AMD G, Prosessorimalli: G-T56N. Sisäinen muisti: 4 GB, Sisäisen muistin tyyppi: DDR3-SDRAM, Muistin kellotaajuus: 1600 MHz. Erillisen näytönohjaimen malli: AMD FirePro 2270, Diskreetti näytönohjainmuisti: 0,5 GB. Audiojärjestelmä: 16-bit stereo. Kaapelitekniikka: 10/100/1000Base-T(X)

Prosessori
Prosessorin taajuus *
1 GHz
Suoritinperhe
AMD G
Prosessorimalli
G-T56N
Prosessorin ytimet
2
Emolevyn piirisarja
AMD A55E
Muisti
Sisäinen muisti *
4 GB
Sisäisen muistin tyyppi
DDR3-SDRAM
Muistin kellotaajuus
1600 MHz
Tallennusväline
Integroitu kortinlukija
No
Grafiikka
Erillisen näytönohjaimen malli
AMD FirePro 2270
Diskreetti näytönohjainmuisti
0,5 GB
Ääni
Audiojärjestelmä
16-bit stereo
Verkko
Wi-Fi *
No
Ethernet LAN *
Yes
Kaapelitekniikka
10/100/1000Base-T(X)
Liitettävyys
Ethernet LAN (RJ-45) -portit *
1
Liitettävyys
USB 2.0 -porttien määrä *
4
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
2
DisplayPort-portteja
1
DVI-I -portteja
3
Rinnakkaisporttien määrä
1
Sarjaporttien määrä
2
PS/2-porttien määrä
2
Suunnittelu
Tuotteen väri *
musta
Näyttö
Näyttö sisältyy *
No
Ohjelmisto
Käyttöjärjestelmä asennettu *
Windows Embedded 8 Standard
Virranhallinta
Virtalähde
85 W
AC-syöttöjännite
100-240 V
AC-syöttötaajuus
50 - 60 Hz
Sertifikaatit
Alkuperämaa
Kiina
Paino ja mitat
Tuotteen leveys
220 mm
Tuotteen syvyys
65 mm
Tuotteen korkeus
251 mm
Paino
2,04 kg