location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
440 G9
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
885N4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498855943 show
Ryhmä:
Desktop PC with monitor.
All-in-One-tietokoneet/-työasemat Check ‘HP’ global rank show
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
Product views: 6753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 02 Sep 2024 00:34:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13500T -prosessori (jopa 4,6 GHz Intel® Turbo Boost -tekniikalla, 24 Mt L3-välimuistia, 14 ydintä, 20 säiettä)
  • - Windows 11 Pro
  • - Lävistäjältään 60,5 cm:n (23,8 tuuman) heijastamaton Full HD (1920 × 1080) IPS -näyttö, sinivalosuodatus, 250 cd/m², 72 % NTSC-väriavaruudesta
  • - Intel® UHD Graphics 770 -näytönohjain
  • - 16 GB memory; 256 GB SSD storage
Guarantee: 1 vuoden (1/1/1) rajoitettu takuu- ja huoltopalvelu sisältää 1 vuoden takuun osille, työlle ja asiakkaan luona tehtäville korjauksille. Ehdot ja edellytykset vaihtelevat maittain. Tietyt rajoitukset ja poikkeukset ovat voimassa.
Long product name HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta :
The short editorial description of HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta

ProOne 440 G9 All-in-One -tietokone, 23.8", Windows 11 Pro, Intel® Core™ i5, 16Gt RAM, 256Gt SSD-asema, FHD
Enemmän>>>
HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta:
The official marketing text of HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta as supplied by the manufacturer

Yritystason suorituskyky. All-in-One-muotoilu
Tilaa säästävä HP ProOne 440 All-in-One -tietokone tarjoaa käyttäjille yritystason suorituskyvyn, tietoturvan ja skaalautuvuuden. Tässä tietokoneessa on uusimmat Intel®-prosessorit[2], ja se on suojattu aina käynnissä olevalla tietoturvalla[4], johon voit luottaa.

Short summary description HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta:
This short summary of the HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 440 G9, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 16 GB, 256 GB, Windows 11 Pro

Long summary description HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta:
This is an auto-generated long summary of HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta based on the first three specs of the first five spec groups.

HP ProOne 440 G9. Tuotetyyppi: All-in-one PC. Näytön halkaisija: 60,5 cm (23.8"), HD-tyyppi: Full HD, Näytön erottelutarkkuus: 1920 x 1080 pikseliä, Paneelin tyyppi: IPS. Suoritinperhe: Intel® Core™ i5, Prosessorin taajuus: 1,6 GHz. Sisäinen muisti: 16 GB, Sisäisen muistin tyyppi: DDR4-SDRAM. Kokonaistallennuskapasiteetti: 256 GB, Tallennusmedia: SSD. Sisältyvän näytönohjaimen malli: Intel UHD Graphics 770. Sisäänrakennettu kamera. Käyttöjärjestelmä asennettu: Windows 11 Pro. Tuotteen väri: musta

5 megapikselin kamera ja TNR-kohinanvaimennus

Tallenna kaikki yksityiskohdat erilaisissa ympäristöissä 5 megapikselin kameralla[3], jossa on temporaalinen kohinanvaimennus.

Intel® Core™ -prosessori

Ylläpidä tuottavuutta koko päivä HP Pro Tower 480 -pöytäkoneella, jossa on uusin Intel® Core™ -prosessori.[2]

Suojana HP Wolf Security

HP Wolf Security for Business luo laitteistopohjaisen, jatkuvasti käynnissä olevan tehokkaan puolustuksen.[4]

Kierrätettävä ulkopakkaus

EPEAT®-rekisteröity[5] ja ENERGY STAR® -sertifioitu. Ulkopakkaus sisältää kokonaan vastuullisesti hankittua ja kierrätettävää materiaalia[6].

Windows 11

HP:n yhteistyö- ja liitäntätekniikkaa hyödyntävän Windows 11:n ansiosta voit työskennellä paikasta riippumatta ja suorituskyvystä tai tietoturvasta tinkimättä.

Automaattinen palautus laiteohjelmistohyökkäyksien jäljiltä

Laiteohjelmistohyökkäykset voivat lamaannuttaa tietokoneen kokonaan. Varmista suojaus HP:n itsekorjautuvalla BIOSilla – HP Sure Start (6. sukupolvi) palauttaa BIOSin automaattisesti haittaohjelmista, rootkit-hyökkäyksistä tai korruptoitumisesta.

Työskentele keskeytyksettä

Pidä tuottavuus hyvänä ja käyttökatkot vähissä HP BIOSphere (6. sukupolvi) -laiteohjelmiston ekosysteemin täysin integroitujen ja automatisoitujen ominaisuuksien avulla. Saat tietokoneisiisi siten lisäsuojaa automaattipäivitysten ja tietoturvatarkistusten ansiosta. [1]

Selaa huoletta

Voit suojata tietokoneesi haitallisilta verkkosivuilta sekä vain luku -muodossa olevien Microsoft® Office- ja PDF-liitteiden haittaohjelmilta, kiristysohjelmilta ja viruksilta laitteistopohjaisen HP Sure Click -suojauksen avulla. [3]

Mutkatonta tietokoneiden hallintaa

HP Support Assistant -sovelluksen avulla voit säästää aikaa siirtymällä suoraan tarvitsemiisi päivityksiin. [4]

Näyttö
Näytön halkaisija *
60,5 cm (23.8")
Näytön erottelutarkkuus *
1920 x 1080 pikseliä
Kosketusnäyttö *
No
HD-tyyppi *
Full HD
Vakiokuvasuhde
16:9
Näytön kirkkaus
250 cd/m²
Paneelin tyyppi
IPS
RGB-väritila
NTSC
Häikäisemätön näyttö
Yes
Värikirjo
72%
Prosessori
Suoritinvalmistaja *
Intel
Suoritinperhe *
Intel® Core™ i5
Prosessorisukupolvi
13. sukupolven Intel® Core™ i5
Prosessorimalli *
i5-13500T
Prosessorin ytimet
14
Prosessorin säikeet
20
Suorittimen boost-taajuus
4,6 GHz
Prosessorin taajuus *
1,6 GHz
Prosessorin välimuisti
24 MB
Prosessorin välimuistityyppi
L3
Muisti
Sisäinen muisti *
16 GB
Sisäisen muistin tyyppi
DDR4-SDRAM
Sisäinen enimmäismuisti *
64 GB
Muistipaikat
2
Muistipaikkojen tyyppi
SO-DIMM
Muistin kellotaajuus
3200 MHz
Muistin sijoittelu (paikat x koko)
1 x 16 GB
Muisti
DIMM/SO-DIMM
Tallennusväline
Kokonaistallennuskapasiteetti *
256 GB
Tallennusmedia *
SSD
Asennettujen tallennusasemien määrä
1
SSD:n kokonaiskapasiteetti
256 GB
Asennettujen SSD:iden lukumäärä
1
SSD-kapasiteetti
256 GB
SSD-liittymä
PCI Express
NVMe
Yes
SSD-malli
M.2
Optisen aseman tyyppi *
No
Grafiikka
Erillinen grafiikka-adapteri *
No
Erillisen näytönohjaimen malli *
Ei saatavilla
Sisäinen näytönohjain *
Yes
Kiinteän GPU:n valmistaja
Intel
Sisäänrakennettu grafiikka-adapteriperhe
Intel® UHD Graphics
Sisältyvän näytönohjaimen malli *
Intel UHD Graphics 770
Ääni
Sisäiset kaiuttimet *
Yes
Kiinteä mikrofoni
Yes
Audiosiru
Realtek ALC3252
Kamera
Sisäänrakennettu kamera *
Yes
Megapikseleitä yhteensä
5 MP
Yksityisyystyyppi
Ponnahtaa esiin
Verkko
Wi-Fi *
Yes
Wi-Fi-standardi *
Wi-Fi 6E (802.11ax)
Wi-Fi-standardit
Wi-Fi 6E (802.11ax)
WLAN-ohjaimen valmistaja
Intel
Verkko
WLAN-ohjaimen malli
Intel Wi-Fi 6E AX211
Antennityyppi
2x2
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versio
5.3
Liitettävyys
Ethernet LAN (RJ-45) -portit
1
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
2
USB 3.2 Gen 2 (3.1 Gen 2) A-tyypin porttien määrä *
3
USB 3.2 Gen 2 (3.1 Gen 2) C-tyypin porttien määrä *
1
HDMI-porttien lukumäärä *
1
HDMI-versio
1.4
DisplayPort-portteja
1
Kuuloke-/mikrofoniyhdistelmäportti
Yes
Suunnittelu
Tuotteen väri *
musta
Kaapelilukkopaikka
Yes
Alkuperämaa
Kiina
Suorituskyky
Tuotetyyppi *
All-in-one PC
Asema markkinoilla
Joka päivä
Emolevyn piirisarja
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) versio
2.0
Ohjelmisto
Käyttöjärjestelmä asennettu *
Windows 11 Pro
Esiasennettu ohjelmisto
HP Noise Cancellation -ohjelmisto; HP Support Assistant; Osta Office (myydään erikseen); HP JumpStarts; HP:n tietosuoja-asetukset; HP:n pöytäkoneiden tukiapuohjelmat; HP:n asennuksessa integroitu OOBE; Xerox® DocuShare® – 30 päivän maksuton kokeilutarjous
Erityisominaisuudet
HP JumpStart
Yes
HP Support Assistant
Yes
HP-segmentti
Yritys
HP Security tools
Power-on password (BIOS) -käynnistyssalasana; SATA-portin käytöstä poistaminen (BIOS); Setup password (BIOS) -asetussalasana; Tuki kotelon riippulukoille ja vaijerilukoille; Sarjaportin käyttöönotto ja käytöstä poistaminen (BIOS); HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Recover; Sisäinen Trusted Platform Module 2.0 Embedded Security -turvasiru Windows 10:n mukana (Common Criteria EAL4+ -hyväksytty): HP Sure Start (6. sukupolvi); HP Sure Admin; HP BIOSphere (6. sukupolvi); HP Client Security Manager (7. sukupolvi); HP Tamper Lock; HP Sure Run (5. sukupolvi); HP Platform Certificate -sertifikaatti laiteasennuksesta
HP Management tools
HP BIOS Configuration Utility (ladattava); HP Client Catalog (ladattava); HP Image Assistant; HP Management Integration Kit for Microsoft System Center Configuration Management -toimintoa varten; HP System Software Manager (ladattava); HP Cloud Recovery; HP:n ohjainpaketit; Ivanti Management Suite (ladattava); HP Manageability Kit (5. sukupolvi)
HP GTIN (EAN/UPC)
197498855943
Virranhallinta
AC-adapterin teho
120 W
Paino ja mitat
Laitteen leveys (jalustan kanssa)
539,3 mm
Laitteen syvyys (jalustan kanssa)
225 mm
Laitteen korkeus (jalustan kanssa)
379,4 mm
Paino (jalustan kanssa)
7,77 kg
Paino
7,77 kg
Pakkauksen leveys
660 mm
Pakkauksen syvyys
240 mm
Pakkauksen korkeus
462 mm
Pakkauksen paino
12,7 kg
Ympäristöolosuhteet
Käyttölämpötila (T-T)
10 - 35 °C
Käytön suhteellinen kosteus (H-H)
5 - 90%
Kestävyys
Kestävän kehityksen mukainen
Yes
Kestävän kehityksen sertifikaatit
ENERGY STAR
Muut ominaisuudet
Alustatyyppi
All-in-One
Ruudun halkaisija (cm)
60,5 cm
Näyttö sisältyy
Yes
Vastuuvapauslauseke HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta:
Vastuuvapauslauseke

[2] Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. Intelin numerointi, tuotemerkit ja/tai nimet eivät ilmaise suorituskykyä.
[3] Saatavana lisäominaisuutena, joka on määritettävä tuotetta hankittaessa.
[4] HP Wolf Security for Business edellyttää Windows 10- tai 11 Pro -käyttöjärjestelmää tai uudempaa, sisältää monenlaisia HP:n tietoturvaominaisuuksia ja sen saa HP Pro-, Elite-, tehotyöasema- ja RPOS-tuotteisiin. Tuotteen tietoturvaominaisuudet näkee sen tuotetiedoista.
[5] Perustuu Yhdysvaltain EPEAT®-rekisteröintiin IEEE 1680.1-2018 EPEAT® -standardin mukaan. EPEAT®-rekisteröinti vaihtelee maakohtaisesti. Lisätietoa on osoitteessa http://www.epeat.net.
[6] Pakkauslaatikko on tehty kokonaan vastuullisista lähteistä hankituista hyväksyntämerkityistä ja kierrätetyistä kuiduista. Kuitupehmusteet on tehty kokonaan kierrätetystä puukuidusta ja luomumateriaalista. Kaikki muovipehmusteet on tehty yli 90-prosenttisesti kierrätysmuovista.
[1] HP BIOSphere (6. sukupolvi) edellyttää Windows 10 -käyttöjärjestelmää, ja sen saa tiettyihin HP Pro- ja Elite-tietokoneisiin. Ominaisuudet voivat vaihdella alustan ja kokoonpanojen mukaan.
[3] HP Sure Click tukee Microsoft® Internet Exploreria ja Chromiumia™. Tuettuja liitteitä ovat Microsoft Office- (Word, Excel ja PowerPoint) ja PDF-tiedostot vain luku -tilassa, kun Microsoft Office tai Adobe Acrobat on asennettu.
[4] Internet-yhteys vaaditaan.
Teknisten eritelmien vastuuvapauslausekkeet
Kaikki ominaisuudet eivät ole käytettävissä kaikissa Windows-julkaisuissa tai -versioissa. Järjestelmät saattavat edellyttää laitteiston, ohjainten tai ohjelmiston päivitystä ja/tai hankintaa tai BIOS-päivitystä, jotta kaikkia Windowsin toimintoja voidaan hyödyntää. Windows päivitetään ja otetaan käyttöön automaattisesti Edellyttää nopeaa Internet-yhteyttä ja Microsoft-tiliä. Internet-palveluntarjoaja saattaa veloittaa maksun ja uusia vaatimuksia saattaa tulla ajan mittaan. Lisätietoja: http://www.windows.com.
Intel vPro® vaatii 64-bittisen Windows 10 Pro -käyttöjärjestelmän tai uudemman, vPro-tuetun prosessorin, vPro-tuetun piirisarjan, vPro-tuetun langallisen lähiverkon ja/tai langattoman Wi-Fi 6E -yhteyden ja TPM 2.0:n. Jotkin toiminnot edellyttävät erillisiä muiden toimittajien ohjelmia. vPro® Essentials- ja Enterprise-versioiden ominaisuudet vaihtelevat. Tietoja aiheesta: http://intel.com/vpro.
Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. Intelin numerointi, tuotemerkki ja/tai nimi ei ilmaise suorituskykyä.
Intel® Turbo Boost -tekniikka edellyttää tietokoneen prosessorilta Intel Turbo Boost -tukea. Intel Turbo Boostin suorituskyky vaihtelee laitteiston, ohjelmiston ja järjestelmän yleisen kokoonpanon mukaan. Lisätietoja: www.intel.com/technology/turboboost.
Muisti ei välttämättä ole kokonaan käytettävissä järjestelmän resurssivaatimusten vuoksi järjestelmissä, joiden kokoonpanoon kuuluu enemmän kuin 3 Gt muistia ja 32-bittinen käyttöjärjestelmä. Yli 4 Gt:n muistin käyttö edellyttää 64-bittistä käyttöjärjestelmää. Muistimoduulit tukevat enintään 2666 MT/s tiedonsiirtonopeutta; todellinen nopeus määräytyy järjestelmään asennetun prosessorin perusteella. Tuettu muistin tiedonsiirtonopeus näkyy prosessorin teknisissä tiedoissa.
Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. Intelin numerointi, tuotemerkit ja/tai nimet eivät ilmaise suorituskykyä.
Intel® Turbo Boost -tekniikan suorituskyky vaihtelee laitteiston, ohjelmiston ja järjestelmän yleisten määritysten mukaan. Lisätietoja on osoitteessa http://www.intel.com/technology/turboboost.
Tallennusasemissa 1 Gt = miljardi tavua. 1 Tt = biljoona tavua. Todellinen alustettu kapasiteetti on pienempi. Järjestelmän palautusohjelmistolle on varattu enintään 36 Gt kiintolevytilaa (Windows 10).
Määritettävä oston yhteydessä.
2,5 tuuman SATA-asemapaikka tukee sekä kiintolevyä että SSD-asemaa.
Kuuloke-mikrofoniyhdistelmä OMTP ja CTIA.
Liitännät ovat valinnaisia ominaisuuksia. Vaihtoehdot ovat DisplayPort™ 1.4, HDMI 2.0 ja sarjaportti, ja valinta on tehtävä oston yhteydessä.
Edellyttää langatonta tukiasemaa ja Internet-liittymää, jotka on hankittava erikseen. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 6 (802.11ax) on taaksepäin yhteensopiva aiempien Wi-Fi 802.11 -tekniikoiden kanssa.
Saatavuus voi vaihdella maittain.
HP:n ohjainpaketteja ei ole esiasennettu, mutta ne voi ladata osoitteesta http://www.hp.com/go/clientmanagement.
Ivanti Management Suite: edellyttää tilausta.
HP Management Integration Kit for Microsoft System Center Configuration Manager (2. sukupolvi) voidaan ladata osoitteesta http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Cloud Recovery -toiminnon saa HP Elite- ja Pro-pöytätietokoneisiin ja -kannettaviin, joissa on Intel®- tai AMD-prosessorit. Edellyttää avointa, kiinteää verkkoyhteyttä. Huomautus: Tärkeät tiedostot (kuten tiedot, valokuvat ja videot) on varmuuskopioitava ennen toiminnon käyttöä, jotta tietoja ei katoa. Lisätietoja saa osoitteesta https://support.hp.com/us-en/document/c05115630 .
Voit aloittaa Xerox® DocuShare® Go -palvelun käytön rekisteröitymällä siihen. Ei luottokorttia. Ei ostovelvoitetta. Tiedot poistuvat käytöstä, ellei tilausta aloiteta ennen 90 päivän maksuttoman kokeilujakson päättymistä. Lisätietoja on osoitteessa www.xerox.com/docusharego.
HP Smart Support vaatii, että HP TechPulse on asennettuna. HP Smart Support -palvelun käyttöönotosta ja lataamisesta saa lisätietoja osoitteesta http://www.hp.com/smart-support.
Edellyttää Windows 10 -käyttöjärjestelmää tai uudempaa ja kasvojentunnistuksen käyttöönottoa Windows Hellon kautta.
HP Sure Start -ohjelmiston (6. sukupolvi) saa tiettyihin HP:n tietokoneisiin ja se edellyttää Windows 10 -käyttöjärjestelmää tai uudempaa.
HP Sure Recoverin saa tiettyihin HP:n tietokoneisiin, ja se edellyttää Windows 10 -käyttöjärjestelmää tai uudempaa ja avointa verkkoyhteyttä. Tärkeät tiedostot, tiedot, valokuvat, videot ja vastaavat on varmuuskopioitava ennen HP Sure Recover -ratkaisun käyttöä tietojen menettämisen välttämiseksi. Verkkopalautusta Wi-Fi-yhteyden kautta voi käyttää vain tietokoneissa, joissa on Intel Wi-Fi -moduuli.
HP Sure Run (5. sukupolvi) -ohjelmiston saa tiettyihin HP:n tietokoneisiin ja se edellyttää Windows 10 -käyttöjärjestelmää tai uudempaa.
HP Client Security Manager (7. sukupolvi) edellyttää Windows-käyttöjärjestelmää. Sen saa tiettyihin HP Elite- ja Pro-tietokoneisiin.
HP Sure Click vaatii Windows 10 -käyttöjärjestelmän tai uudemman. Täydelliset tiedot saa osoitteesta https://bit.ly/2PrLT6A_SureClick.
Kaikki virtalähteet eivät ole saatavilla kaikilla alueilla.
Perustuu Yhdysvaltain EPEAT®-rekisteröintiin IEEE 1680.1-2018 EPEAT® -standardin mukaan. Rekisteröinnin tila vaihtelee maakohtaisesti. Lisätietoja saa osoitteesta www.epeat.net.
HD-DVD-levyjä ei voida toistaa tässä asemassa. Ei DVD-RAM-tukea. Todelliset nopeudet saattavat vaihdella. Tekijänoikeussuojattuja materiaaleja ei saa kopioida. Kaksikerroksisille levyille voi tallentaa enemmän tietoja kuin yksikerroksisille. Tällä asemalla tallennetut levyt eivät ehkä ole yhteensopivia monien markkinoilla olevien yksikerroksisten DVD-asemien ja -soittimien kanssa.
Todellinen kirkkaus on pienempi HP Sure View- ja kosketusnäytöllä.
Wi-Fi 6E vaatii Wi-Fi 6E -reitittimen, joka myydään erikseen, toimiakseen 6 GHz:n taajuudella. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 6E on taaksepäin yhteensopiva aiempien 802.11-määritysten kanssa. Ja saatavilla maissa, joissa Wi-Fi 6E -tekniikkaa tuetaan.
1.11.2023 alkaen kaikki toimitukset vaativat Windowsin asennuksen SSD-asemalle, jotta käyttäjät saavat paremman käyttökokemuksen. Kiintolevyt voidaan määrittää vain lisätietoasemiksi, ei käynnistysasemaksi.
Prosessori i5-13400 saatavilla vain APJ-alueella.
HP Sure Click vaatii Windows 10 -käyttöjärjestelmän tai uudemman. Täydelliset tiedot saa osoitteesta https://bit.ly/2PrLT6A_SureClick.
HP Sure Sensen saa tiettyihin HP:n tietokoneisiin. Sitä ei saa Windows10 Home -käyttöjärjestelmään.
HP BIOSphere (6. sukupolvi) edellyttää Windows 10 -käyttöjärjestelmää tai uudempaa, ja sen saa tiettyihin HP Pro- ja Elite-tietokoneisiin. Ominaisuudet voivat vaihdella alustan ja kokoonpanojen mukaan.
HP Manageability Integration Kit on ladattavissa osoitteesta http://www8.hp.com/us/en/ads/clientmanagement/overview.html.