location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E273 LED display 68,6 cm (27") 1920 x 1080 pikseliä Full HD musta, Hopea

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
E273
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MQ84AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905482702 show
Ryhmä:
TFT / LCD näytöt ovat täysin tasaisia paljon ohuempia ja kevyempiä kuin perinteiset CRT näytöt, eivätkä ne vilkku. Tämä kaikki uusimman tekniikan ansiosta, jolllakuvat tuotetaan ruudulle. Haluatko vapauttaa pöytätilaa, vai haluatko pystyä nostamaan näytön rikkomatta selkääsi Sitten tämä on täydellinen näyttö sinulle!
Litteät tietokonenäytöt Check ‘HP’ global rank show
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
Product views: 90660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 27 May 2024 14:48:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP EliteDisplay E273 LED display 68,6 cm (27") 1920 x 1080 pikseliä Full HD musta, Hopea
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 cm (27") LED IPS
  • - Full HD 1920 x 1080 pikseliä 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 25 W
Enemmän>>>
Short summary description HP EliteDisplay E273 LED display 68,6 cm (27") 1920 x 1080 pikseliä Full HD musta, Hopea:
This short summary of the HP EliteDisplay E273 LED display 68,6 cm (27") 1920 x 1080 pikseliä Full HD musta, Hopea data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E273, 68,6 cm (27"), 1920 x 1080 pikseliä, Full HD, LED, 5 ms, musta, Hopea

Long summary description HP EliteDisplay E273 LED display 68,6 cm (27") 1920 x 1080 pikseliä Full HD musta, Hopea:
This is an auto-generated long summary of HP EliteDisplay E273 LED display 68,6 cm (27") 1920 x 1080 pikseliä Full HD musta, Hopea based on the first three specs of the first five spec groups.

HP EliteDisplay E273. Näytön halkaisija: 68,6 cm (27"), Näytön erottelutarkkuus: 1920 x 1080 pikseliä, HD-tyyppi: Full HD, Näytön teknologia: LED, Vasteaika (tyypillinen): 5 ms, Vakiokuvasuhde: 16:9, Katselukulma, vaakasuora: 178°, Katselukulma, pystysuora: 178°. Sisäänrakennettu USB-keskus, USB-keskuksen versio: 3.2 Gen 1 (3.1 Gen 1). VESA-kiinnitys, Korkeudensäätö. Tuotteen väri: musta, Hopea

Näyttö
Näytön halkaisija *
68,6 cm (27")
Näytön erottelutarkkuus *
1920 x 1080 pikseliä
HD-tyyppi *
Full HD
Vakiokuvasuhde *
16:9
Näytön teknologia *
LED
Paneelin tyyppi *
IPS
Kosketusnäyttö *
No
Näytön kirkkaus (tavallinen)
250 cd/m²
Vasteaika (tyypillinen) *
5 ms
Näytön muoto *
Litteä
Tuetut grafiikan erottelutarkkuudet
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Kontrastisuhde (tyypillinen) *
1000:1
Kontrastisuhde (dynaaminen)
5000000:1
Katselukulma, vaakasuora
178°
Katselukulma, pystysuora
178°
Näyttövärejä *
16,78 miljoonaa väriä
Kuvapikselitiheys
0,311 x 0,311 mm
Skannausalue (vaaka)
30 - 80 kHz
Skannausalue (pysty)
50 - 60 Hz
Kuvakoko, vaaka
59,8 cm
Kuvakoko, pysty
33,6 cm
3D
No
Suorituskyky
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Sisäiset kaiuttimet *
No
Sisäänrakennettu kamera *
No
Suunnittelu
Asema markkinoilla *
Yritys
Tuotteen väri *
musta, Hopea
Liitettävyys
Sisäänrakennettu USB-keskus *
Yes
USB-keskuksen versio
3.2 Gen 1 (3.1 Gen 1)
Upstream -porttien määrä
1
USB A-tyypin downstream -porttien määrä
2
VGA (D-Sub) -porttien määrä
1
DVI-portti
No
HDMI *
Yes
HDMI-porttien lukumäärä
1
DisplayPort-portteja
1
DisplayPort versio
1.2
HDCP
Yes
Ergonomia
VESA-kiinnitys *
Yes
Ergonomia
Kaapelilukkopaikka *
Yes
Korkeudensäätö *
Yes
Korkeudensäätö
15 cm
Pivot-toiminto
Yes
Pivot-kulma
0 - 90°
Kääntyvyys
Yes
Kääntyvä kulma alue
-45 - 45°
Korkeussäätö
Yes
Kallistuskulma
-5 - 20°
Näyttökielet
Yksinkertaistettu kiina, Perinteinen kiina, Saksa, Hollanti, Englanti, Espanja, Ranska, Italia, Japani, Portugali
OSD-kielten lukumäärä
10
Plug & Play -yhteensopiva
Yes
Virranhallinta
Virrankulutus *
25 W
Virrankulutus valmiustilassa *
0,3 W
Tehonkulutus (maks.)
24 W
Virrankulutus (pois päältä)
0,19 W
AC-syöttöjännite
100 - 240 V
AC-syöttötaajuus
50 - 60 Hz
Kokonaisenergiankulutus
24 kWh
Ympäristöolosuhteet
Käyttölämpötila (T-T)
5 - 35 °C
Käytön suhteellinen kosteus (H-H)
20 - 80%
Paino ja mitat
Laitteen leveys (jalustan kanssa)
610,9 mm
Laitteen syvyys (jalustan kanssa)
213,9 mm
Laitteen korkeus (jalustan kanssa)
522,6 mm
Paino (jalustan kanssa)
7,02 kg
Leveys (ilman jalustaa)
610,9 mm
Syvyys (ilman jalustaa)
50,2 mm
Korkeus (ilman jalustaa)
364 mm
Pakkauksen sisältö
Sisältää johdot
AC, DisplayPort, USB-tyyppi A - USB-tyyppi B, VGA
Kestävyys
Kestävän kehityksen sertifikaatit
EPEAT Gold, ENERGY STAR
Muut ominaisuudet
Alkuperämaa
Kiina
Virtalähde mukana
Yes
On/off-kytkin
Yes
Integroitu TV-viritin
No
Energiatehokkuusluokka (vanha)
A+
Source Review comments Score
kotimikro.fi
Updated:
2020-05-08 09:53:20
Hyvän näytön ei tarvitse maksaa omaisuuksia, mistä HP EliteDisplay E273 on todisteena. Vaativaan käyttöön, kuten tietokonepelaamiseen tai ammattigraafikoille, HP:n näyttö ei ehkä ole omiaan, mutta kaikille muille se tarjoaa hyvän kompromissin hinnan ja la...
Bottom line HP EliteDisplay E273 on hyvä näyttö kotikonttorin työjuhdaksi. Tietokonepelaamiseen tai elokuvien katseluun on tarjolla parempia vaihtoehtoja...
79%