location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
Pro t550
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H108EA show
Show alternative article codes used in the online market place
Ryhmä:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Kevyet asiakaspäätteet Check ‘HP’ global rank
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
Product views: 831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 17 Sep 2024 09:58:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® J6412 -prosessori (perustaajuus 2,0 GHz, pursketaajuus jopa 2,6 GHz, 1,5 Mt L2-välimuistia, 4 ydintä, 4 säiettä)
  • - IGEL OS
  • - Intel® UHD Graphics -näytönohjain
Guarantee: 1 vuoden (1/1/0) rajoitettu takuu sisältää 1 vuoden takuun osille ja työlle. Ei korjausta asiakkaan luona. Ehdot ja edellytykset vaihtelevat maittain. Tietyt rajoitukset ja poikkeukset ovat voimassa.
Long product name HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412 :
The short editorial description of HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412

Pro t550 Thin Client, IGEL OS, Intel® Celeron®, 8GB RAM, 32GB eMMC
Enemmän>>>
HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412:
The official marketing text of HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412 as supplied by the manufacturer

Erinomainen virtuaalitietokoneratkaisu
Lisää työntekijöiden tuottavuutta vakaalla suorituskyvyllä ja tietoturvatoiminnoilla, jotka takaavat mielenrauhan. Kestävä HP Pro t550 Thin Client auttaa loppukäyttäjiä suoriutumaan päivittäisistä tehtävistä ja optimoimaan työtilat monipuolisilla konfiguraatiovaihtoehdoilla, ja moninaiset VDI-valinnat pitävät tiimisi synkronoituneina.

Short summary description HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412:
This short summary of the HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro t550, 2 GHz, Intel, Intel® Celeron®, J6412, 2,6 GHz, 1,5 MB

Long summary description HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412:
This is an auto-generated long summary of HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412 based on the first three specs of the first five spec groups.

HP Pro t550. Prosessorin taajuus: 2 GHz, Suoritinvalmistaja: Intel, Suoritinperhe: Intel® Celeron®. Sisäinen muisti: 8 GB, Sisäisen muistin tyyppi: DDR4-SDRAM, Muistin kellotaajuus: 3200 MHz. Kokonaistallennuskapasiteetti: 32 GB, Tallennusmedia: eMMC. Sisältyvän näytönohjaimen malli: Intel® UHD Graphics. Ethernet LAN -datanopeudet: 10,100,1000 Mbit/s

Tilaa säästävä muotoilu

Suunniteltu monipuoliseen työtilaan ja sisältää tiimiä sitouttavia ominaisuuksia monipuolisilla viestintätoiminnoilla.[2]

Tuottavuus. Suorituskyky

Jaa ideoita ja sisältöä saumattomilla viestintätoiminnoilla[2], joiden taustalla toimii Intel® Celeron® J-sarjan prosessori.[1]

Tulossa pian: HP Cloud Endpoint Manager

Ota käyttöön ja hallinnoi ammattitason t550 Thin Client -laitteitasi taidokkaasti reaaliaikaisella valvonnalla pilvessä tai paikan päällä.[3]

Prosessori
Prosessorin taajuus *
2 GHz
Suoritinvalmistaja *
Intel
Suoritinperhe
Intel® Celeron®
Prosessorimalli
J6412
Prosessorin ytimet
4
Prosessorin säikeet
4
Suorittimen boost-taajuus
2,6 GHz
L2-välimuisti
1,5 MB
L3-välimuisti
4 MB
Muisti
Sisäinen muisti *
8 GB
Sisäisen muistin tyyppi
DDR4-SDRAM
Muistin kellotaajuus
3200 MHz
Muistipaikat
1x SO-DIMM
Muistin sijoittelu (paikat x koko)
1 x 8 GB
Sisäinen enimmäismuisti
16 GB
Tallennusväline
Kokonaistallennuskapasiteetti *
32 GB
Tallennusmedia *
eMMC
Grafiikka
Sisältyvän näytönohjaimen malli
Intel® UHD Graphics
Ääni
Sisäiset kaiuttimet
Yes
Verkko
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Liitettävyys
Ethernet LAN (RJ-45) -portit *
1
USB 2.0 -porttien määrä *
2
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
3
Kuuloke-/mikrofoniyhdistelmäportti
Yes
DisplayPort-portteja
2
Suunnittelu
Tuotteen väri *
musta
Näyttö
Näyttö sisältyy *
No
Ohjelmisto
Käyttöjärjestelmä asennettu *
IGEL OS
Virranhallinta
Virtalähde
45 W
Kestävyys
Kestävän kehityksen sertifikaatit
ENERGY STAR
Paino ja mitat
Tuotteen leveys
35 mm
Tuotteen syvyys
200 mm
Tuotteen korkeus
200 mm
Paino
1,3 kg
Pakkauksen sisältö
Sisältää hiiren
Yes
Näppäimistö sisältyy
Yes
Hiiren yhdistettävyys
Langallinen
Näppäimistön yhdistettävyys
Langallinen
Muut ominaisuudet
Näppäimistön tyyppi
USB
Maa Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Vastuuvapauslauseke HP Pro t550 2 GHz IGEL OS 1,3 kg musta J6412:
Vastuuvapauslauseke

[1] Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tästä tekniikasta. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. Intelin numerointi, tuotemerkit ja/tai nimet eivät ilmaise suorituskykyä.
[2] Edellyttää verkkoyhteyttä, joka ei sisälly toimitukseen.
[3] Valituissa HP Thin Client -laitteissa on esiasennettuna HP Cloud Endpoint Manager (CEM), ja ne sisältävät teknisen esikatseluversion ennen täyden version julkaisua. CEM tukee päätelaitteita, joiden käyttöjärjestelmänä on Windows 10 IoT 2016 tai uudempi tai ThinPro 7.2 SP11 tai uudempi. CEM-käyttöoikeusjakso on 12 kuukautta alkaen laitteen rekisteröinnistä täyden julkaisun jälkeen. Uusi käyttöoikeus vaaditaan, jotta voidaan jatkaa kaikkien toimintojen käyttöä 12 kuukauden jälkeen. Täydelliset tiedot, määritysvaatimukset ja luettelo ominaisuuksista niiden tullessa saataville, ovat nähtävissä seuraavassa osoitteessa: https://www8.hp.com/h20195/v2/GetDocument.aspx?hdocname=c08045808 .
Teknisten eritelmien vastuuvapauslausekkeet
Grafiikkapiirisarja käyttää osan järjestelmän kokonaismuistista (RAM) grafiikan suorittamiseen. Grafiikkaa varten varattu järjestelmämuisti ei ole muiden ohjelmien käytettävissä.
Lisävaruste tai lisäominaisuus.
Edellyttää langatonta tukiasemaa ja Internet-liittymää, jotka on hankittava erikseen. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 6 -verkon (802.11ax WLAN) määritykset ovat luonnosvaiheessa, eivät lopullisia. Lopulliset määritykset voivat poiketa luonnosmäärityksistä, mikä voi vaikuttaa kannettavan tietokoneen kykyyn viestiä muiden 802.11ax WLAN -laitteiden kanssa. Saatavilla vain maissa, joissa 802.11ax-tekniikkaa tuetaan.
Ohjelmistot ovat riippuvaisia asennetusta käyttöjärjestelmästä Katso lisätietoja tuotteen QuickSpec-ohjeesta.
Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. Intelin numerointi, tuotemerkit ja/tai nimet eivät ilmaise suorituskykyä.
Burst-tekniikan suorituskyky vaihtelee laitteiston, ohjelmiston ja järjestelmän yleisten määritysten mukaan.
Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. AMD:n numeroinnista ei voi päätellä kellonopeutta.
Edellyttää langatonta tukiasemaa ja Internet-liittymää, jotka on hankittava erikseen. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 6 on taaksepäin yhteensopiva aiempien 802.11-määritysten kanssa.
HP 125 -antimikrobista hiirtä myydään vain Kiinassa.