location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
Elite t655
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0Z9EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122068258 show
Ryhmä:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Kevyet asiakaspäätteet Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 02 Sep 2024 20:09:52
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ Embedded R2314 -prosessori (suurin Boost-kellotaajuus 3,5 GHz, 2 Mt L2-välimuistia, 4 ydintä, 4 säiettä)
  • - IGEL OS
  • - AMD Radeon™ -näytönohjain
Guarantee: 1 vuoden (1/1/0) rajoitettu takuu sisältää 1 vuoden takuun osille ja työlle. Ei korjausta asiakkaan luona. Ehdot ja edellytykset vaihtelevat maittain. Tietyt rajoitukset ja poikkeukset ovat voimassa.
Long product name HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314 :
The short editorial description of HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314

Elite t655 Thin Client -paketti, IGEL OS, AMD Ryzen™, 16Gt RAM, 64Gt eMMC
Enemmän>>>
HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314:
The official marketing text of HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314 as supplied by the manufacturer

Yksi HP:n parhaista Thin Client -laitteista monipuolisuutta ja suorituskykyä varten vankoilla suojaus- ja tuottavuustoiminnoilla.
HP Elite t655 Thin Client -päätteen joustavat toimintavaihtoehdot mahdollistavat työntekijöiden tuottavuuden, ja kaupallisen tason suojausominaisuudet antavat IT-vastaaville mielenrauhaa. Tämä laite on rakennettu tukemaan korkeita suorituskykyvaatimuksia. Sen avulla loppukäyttäjät selviävät päivän tehtävistä, ja monipuolisten kokoonpanovaihtoehtojen avulla voidaan optimoida työtilat.

Short summary description HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314:
This short summary of the HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite t655, 2,1 GHz, AMD, AMD Ryzen Embedded, R2314, 3,5 GHz, 2 MB

Long summary description HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314:
This is an auto-generated long summary of HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314 based on the first three specs of the first five spec groups.

HP Elite t655. Prosessorin taajuus: 2,1 GHz, Suoritinvalmistaja: AMD, Suoritinperhe: AMD Ryzen Embedded. Sisäinen muisti: 16 GB, Sisäisen muistin tyyppi: DDR4-SDRAM, Muistin kellotaajuus: 3200 MHz. Kokonaistallennuskapasiteetti: 64 GB, Tallennusmedia: eMMC. Sisältyvän näytönohjaimen malli: AMD Radeon Graphics. Ethernet LAN -datanopeudet: 10,100,1000 Mbit/s

Viimeisteltyä tietoturvaa

HP Elite t655 Thin Client -päätteessä on monikerroksinen suojaus, jossa on AMD Memory Guard, sisäinen käyttöjärjestelmä ja muuta.

Joustavat kokoonpanot

Luo toimiva työtila telakointinäytöillä ja -asemilla ja valitse oheislaitteet.[4]

Rakennettu tuottavuutta varten

Paranna suorituskykyä seuraavan sukupolven AMD Ryzen™ Embedded R-Series -prosessorilla[1] ja jopa kolmella UHD/4K-näytöllä.[5]

Prosessori
Prosessorin taajuus *
2,1 GHz
Suoritinvalmistaja *
AMD
Suoritinperhe
AMD Ryzen Embedded
Prosessorimalli
R2314
Prosessorin ytimet
4
Prosessorin säikeet
4
Suorittimen boost-taajuus
3,5 GHz
Prosessorin välimuisti
2 MB
L2-välimuisti
2 MB
L3-välimuisti
4 MB
Muisti
Sisäinen muisti *
16 GB
Sisäisen muistin tyyppi
DDR4-SDRAM
Muistin kellotaajuus
3200 MHz
Muistipaikat
2x SO-DIMM
Muistin sijoittelu (paikat x koko)
1 x 16 GB
Sisäinen enimmäismuisti
32 GB
Tallennusväline
Kokonaistallennuskapasiteetti *
64 GB
Tallennusmedia *
eMMC
Grafiikka
Sisältyvän näytönohjaimen malli
AMD Radeon Graphics
Ääni
Sisäiset kaiuttimet
Yes
Verkko
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Liitettävyys
Ethernet LAN (RJ-45) -portit *
1
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
3
Kuuloke-/mikrofoniyhdistelmäportti
Yes
DisplayPort-portteja
3
Suunnittelu
Tuotteen väri *
musta
Näyttö
Näyttö sisältyy *
No
Ohjelmisto
Käyttöjärjestelmä asennettu *
IGEL OS
Virranhallinta
Virtalähde
45 W
Kestävyys
Kestävän kehityksen sertifikaatit
ENERGY STAR
Paino ja mitat
Tuotteen leveys
35 mm
Tuotteen syvyys
200 mm
Tuotteen korkeus
200 mm
Paino
1,12 kg
Erityisominaisuudet
HP GTIN (EAN/UPC) with options
(ABD) 198122611362; (UUZ) 198122068258
HP GTIN (EAN/UPC)
198122611362, 198122068258
Pakkauksen sisältö
Sisältää hiiren
Yes
Näppäimistö sisältyy
Yes
Hiiren yhdistettävyys
Langallinen
Näppäimistön yhdistettävyys
Langallinen
Muut ominaisuudet
Näppäimistön tyyppi
USB
Maa Distributor
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Vastuuvapauslauseke HP Elite t655 2,1 GHz IGEL OS 1,12 kg musta R2314:
Vastuuvapauslauseke

[1] Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tästä tekniikasta. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. AMD:n numeroinnista ei voi päätellä kellotaajuutta.
[4] Oheislaitteet myydään erikseen tai lisäominaisuuksina. Yhteensopivat oheisvarusteet: HP E24m G4 FHD USB-C -neuvottelunäyttö, HP E24u G4 FHD USB-C -näyttö, HP E27u G4 QHD USB-C -näyttö, HP E27m G4 QHD USB-C -neuvottelunäyttö ja HP USB-C -telakka G5.
[5] 4K-kuvien katsomiseen tarvitaan 4K-sisältöä. Näytöt eivät tule mukana, vaan myydään erikseen.
Teknisten eritelmien vastuuvapauslausekkeet
Tallennusasemissa 1 Gt = miljardi tavua. 1 Tt = biljoona tavua.
Grafiikkapiirisarja käyttää osan järjestelmän kokonaismuistista (RAM) grafiikan suorittamiseen. Grafiikalle varattu järjestelmämuisti ei ole muiden ohjelmien käytettävissä.
Lisävaruste tai lisäominaisuus.
Langattoman yhteyden kortit ovat lisävarusteita tai laajennusosia, ja ne edellyttävät erikseen hankittavaa langatonta tukiasemaa ja internet-palvelua. Julkisten langattomien tukiasemien käytettävyys on rajoitettua.
Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. AMD:n numeroinnista ei voi päätellä kellonopeutta.
Boost-tekniikan suurin mahdollinen suorituskyky vaihtelee laitteiston, ohjelmiston ja järjestelmän yleisten määritysten mukaan.
Ulkoiset virtalähteet, virtajohdot, muut johdot ja lisälaitteet eivät ole vähähalogeenisiä. Tuotteen ostamisen jälkeen hankitut varaosat eivät välttämättä ole vähähalogeenisia.
HP Easy Shell on saatavilla seuraaviin käyttöjärjestelmiin: Windows Embedded Standard 7E, Windows Embedded Standard 7P, Windows Embedded 8 Standard, Windows Embedded 8.1 Industry Pro, Windows 10 IOT Enterprise 2016 LTSC ja Windows 10 IoT Enterprise 2019.
HP CEM vaatii Windows 10 IoT Enterprise LTSC 2016:n tai uudemman tai HP ThinPro 7.2 -käyttöjärjestelmän tai uudemman sekä pääte- ja internet-yhteyden. Osoitteessa https://www.hp.com/us-en/solutions/cloud-computing/thin-client-software.html voit ladata tai tarkastella täysmittaisia tietoja, ominaisuuksia ja kokoonpanovaatimuksia.
Wi-Fi 6 on lisäominaisuus, joka on määritettävä tuotetta hankittaessa. Tarvittava langaton tukiasema ja Internet-palvelu on hankittava erikseen. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 6 (802.11ax) on taaksepäin yhteensopiva aiempien Wi-Fi 802.11 -tekniikoiden kanssa.
Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tästä tekniikasta. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. AMD:n numeroinnista ei voi päätellä kellotaajuutta.
AMD Max Boost -tekniikan suurin mahdollinen suorituskyky vaihtelee laitteiston, ohjelmiston ja järjestelmän yleisten määritysten mukaan.