location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
27-d1035no
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
494L3EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196068331313 show
Ryhmä:
Desktop PC with monitor.
All-in-One-tietokoneet/-työasemat Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-11500T -prosessori (peruskellotaajuus 1,5 GHz, suurin Boost-kellotaajuus 3,9 GHz, 12 Mt L3-välimuistia, 6 ydintä)
  • - Windows 11 Home
  • - Lävistäjältään 68,6 cm:n (27 tuuman) FHD IPS BrightView -kosketusnäyttö, mikroreuna kolmella sivulla, 250 cd/m², 72 % NTSC-väriavaruudesta (1920 × 1080)
  • - Intel® UHD Graphics 750 -näytönohjain
  • - 8 GB memory; 512 GB SSD storage
Guarantee: 1 vuoden (1/1/0) rajoitettu takuu sisältää 1 vuoden takuun osille ja työlle. Ei korjausta asiakkaan luona. Ehdot ja edellytykset vaihtelevat maittain. Tietyt rajoitukset ja poikkeukset ovat voimassa. Tukipalvelu sisällytetty: HP:n 2 vuoden palautus huoltopisteeseen – vakuutuksen laajennuspaketti – arvokkaat pöytätietokoneet. HP Care Pack -palvelutasot ja -vasteajat saattavat vaihdella alueittain. Palvelu alkaa laitteiston ostopäivästä. Rajoituksia voi olla voimassa. Katso lisätietoja osoitteesta www.hp.com/go/cpc. HP:n palveluihin sovelletaan ostohetkellä asiakkaalle toimitettavia tai asiakkaan tietoon annettavia HP:n palveluehtoja. Asiakkaalla saattaa olla paikallisen lainsäädännön mukaisia lisäoikeuksia, joihin HP:n palveluehdot tai HP-tuotteen rajoitettu HP-takuu eivät vaikuta.
Long product name HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen :
The short editorial description of HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen

Pavilion 27-d1035no Bundle PC, Windows 11 Home, 27", kosketusnäyttö, Intel® Core™ i5, 8Gt RAM, 512Gt SSD-asema, FHD
Enemmän>>>
HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen:
The official marketing text of HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen as supplied by the manufacturer

Huippuluokan suorituskykyä. Huippuluokan tyyliä.
HP Pavilion All-in-One -tietokoneen monipuolinen rakenne, teho ja suorituskyky varmistavat, että selviydyt vaativista projekteista ja voit nauttia elokuvamaratoneista upealla laitteella. Tämä täydellinen yhdistelmä muotoa ja toimintakykyä sopii kauniisti tilaan kuin tilaan.

Short summary description HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen:
This short summary of the HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27-d1035no, 68,6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen:
This is an auto-generated long summary of HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen based on the first three specs of the first five spec groups.

HP Pavilion 27-d1035no. Tuotetyyppi: All-in-one PC. Näytön halkaisija: 68,6 cm (27"), HD-tyyppi: Full HD, Näytön erottelutarkkuus: 1920 x 1080 pikseliä, Kosketusnäyttö, Paneelin tyyppi: IPS. Suoritinperhe: Intel® Core™ i5, Prosessorin taajuus: 1,5 GHz. Sisäinen muisti: 8 GB, Sisäisen muistin tyyppi: DDR4-SDRAM. Kokonaistallennuskapasiteetti: 512 GB, Tallennusmedia: SSD. Sisäänrakennettu kamera. Käyttöjärjestelmä asennettu: Windows 11 Home. Tuotteen väri: Valkoinen

Tarkasti suunniteltu
Tarkasti suunniteltu

Suunniteltu modernille katsojalle. Mikroreunanäyttö, sulavalinjainen ja ohut rakenne sekä nahkaiset yksityiskohdat varmistavat tämän tietokoneen hienostuneisuuden. Kätevät liitännät laitteen sivulla ja takana helpottavat käyttöä ja vähentävät johtosotkua.

Valot, kamera ja yllin kyllin toimintaa
Valot, kamera ja yllin kyllin toimintaa

Salin parhaat paikat ovat kotonasi. Kaiutinten akustinen kangasverhoilu ja B&O:n asiantuntijoiden tekemä äänioptimointi tarjoavat uskomattoman äänenlaadun, ja jopa 4K-tarkkuudella[1] vaihtoehtoisella DisplayHDR™[2] 400 -ominaisuudella jokainen kohtaus herää henkiin hämmästyttävän yksityiskohtaisena. Suoratoista musiikkia vaivattomasti älypuhelimesta HP Audio Streamilla.[3]

Koska mielenrauhalla on väliä
Koska mielenrauhalla on väliä

Suoratoista ja selaa huoletta esiin ponnahtavan yksityisyyden varmistavan kameran ansiosta, joka painuu turvallisesti piiloon, kun sitä ei käytetä. Kohtaa kiireisimmätkin työpäivät luotettavan prosessorin suorituskyvyllä ja tallenna entistä enemmän itsellesi tärkeitä asioita runsaaseen tallennustilaan, jota riittää kaikille valokuvillesi, videoillesi ja asiakirjoillesi.

Näyttö
Näytön halkaisija *
68,6 cm (27")
Näytön erottelutarkkuus *
1920 x 1080 pikseliä
Kosketusnäyttö *
Yes
HD-tyyppi *
Full HD
Vakiokuvasuhde
16:9
Näytön kirkkaus
250 cd/m²
Paneelin tyyppi
IPS
RGB-väritila
NTSC
Häikäisemätön näyttö
Yes
Värikirjo
72%
Prosessori
Suoritinvalmistaja *
Intel
Suoritinperhe *
Intel® Core™ i5
Prosessorisukupolvi
11. sukupolven Intel® Core™ i5
Prosessorimalli *
i5-11500T
Prosessorin ytimet
6
Prosessorin säikeet
12
Suorittimen boost-taajuus
3,9 GHz
Prosessorin taajuus *
1,5 GHz
Prosessorin välimuisti
12 MB
Prosessorin välimuistityyppi
L3
Muunneltava TDP-down -taajuus
1 GHz
Muunneltava TDP-down
25 W
Muisti
Sisäinen muisti *
8 GB
Sisäisen muistin tyyppi
DDR4-SDRAM
Muistipaikat
2
Muistipaikkojen tyyppi
SO-DIMM
Muistin kellotaajuus
2933 MHz
Muistin sijoittelu (paikat x koko)
2 x 4 GB
Muisti
DIMM/SO-DIMM
ECC
No
Tallennusväline
Kokonaistallennuskapasiteetti *
512 GB
Tallennusmedia *
SSD
SSD:n kokonaiskapasiteetti
512 GB
Asennettujen SSD:iden lukumäärä
1
SSD-kapasiteetti
512 GB
SSD-liittymä
NVMe, PCI Express
NVMe
Yes
SSD-malli
M.2
Optisen aseman tyyppi *
No
Integroitu kortinlukija
Yes
Grafiikka
Erillinen grafiikka-adapteri *
No
Erillisen näytönohjaimen malli *
Ei saatavilla
Sisäinen näytönohjain *
Yes
Kiinteän GPU:n valmistaja
Intel
Sisältyvän näytönohjaimen malli *
Intel UHD Graphics 750
Ääni
Sisäiset kaiuttimet *
Yes
Kaiuttimien lukumäärä
2
Nimellisteho RMS
10 W
Kiinteä mikrofoni
Yes
Audiojärjestelmä
B&O PLAY
Kamera
Sisäänrakennettu kamera *
Yes
Megapikseleitä yhteensä
5 MP
Yksityiskamera
Yes
Verkko
Wi-Fi *
Yes
Wi-Fi-standardi *
Wi-Fi 5 (802.11ac)
Wi-Fi-standardit
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-ohjaimen valmistaja
Realtek
WLAN-ohjaimen malli
Realtek RTL8822CE
Antennityyppi
2x2
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versio
5.0
Liitettävyys
Ethernet LAN (RJ-45) -portit
1
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
4
USB 3.2 Gen 1 (3.1 Gen 1) C-tyypin porttien määrä *
1
HDMI-porttien lukumäärä *
2
HDMI-versio
1.4
Kuulokelähdöt
1
Mikrofonitulo
No
Kuuloke-/mikrofoniyhdistelmäportti
Yes
Suunnittelu
Tuotteen väri *
Valkoinen
Kaapelilukkopaikka
Yes
Kaapelilukon aukkotyyppi
Kensington
Alkuperämaa
Kiina
Suorituskyky
Tuotetyyppi *
All-in-one PC
Asema markkinoilla
Joka päivä
Emolevyn piirisarja
Intel H470
Ohjelmisto
Käyttöjärjestelmän arkkitehtuuri
64-bittinen
Käyttöjärjestelmä asennettu *
Windows 11 Home
Suorittimen erityispiirteet
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video Technology
Yes
Intel® Trusted Execution -teknologia
Yes
Intel® VT-x, jossa Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Joutotilat
Yes
CPU-kokoonpano (maks.)
1
Saatavilla olevat upotetut vaihtoehdot
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Erityisominaisuudet
HP:n kaiutintyyppi
HP Dual Speakers
HP etukamera
HP Wide Vision 5MP
HP-segmentti
Koti
Virranhallinta
AC-adapterin teho
120 W
Paino ja mitat
Laitteen leveys (jalustan kanssa)
614,1 mm
Laitteen syvyys (jalustan kanssa)
208 mm
Laitteen korkeus (jalustan kanssa)
475,8 mm
Paino (jalustan kanssa)
8,9 kg
Pakkauksen leveys
744 mm
Pakkauksen syvyys
238 mm
Pakkauksen korkeus
583 mm
Pakkauksen paino
13,7 kg
Kestävyys
Kestävän kehityksen sertifikaatit
ENERGY STAR
Pakkauksen sisältö
Sisältää hiiren
Yes
Näppäimistö sisältyy
Yes
Näppäimistön yhdistettävyys
Langaton
Muut ominaisuudet
Näytön bezel-tekniikka
Micro-Edge
Ruudun halkaisija (cm)
68,6 cm
Näppäimistön tyyppi
USB
Infrapuna (IR) -kamera
Yes
Maa Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Pavilion 27-d1035no Intel® Core™ i5 i5-11500T 68,6 cm (27") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valkoinen:
Disclaimer

[1] Täyden 4K-tarkkuuden kuvien käyttämiseen vaaditaan 4K-sisältöä.
[2] DisplayHDR™ vastaa VESAn HDR-laadun (High Dynamic Range) teknisten tietojen mukaista korkean suorituskyvyn näytön ja näytön noudattavuustestin määrityksiä. Lisätietoja on osoitteessa http://displayhdr.org.
[3] Tukee Android- (5.0 tai uudempi) ja iPhone-laitteita (iOS 11, tai uudempi). Bluetooth on kytkettävä päälle asetuksissa laitteen havaitsemiseksi. Tiedonsiirrosta voi aiheutua kuluja. [5] Kaikki ominaisuudet eivät ole käytettävissä kaikissa Windows-julkaisuissa tai -versioissa. Järjestelmät saattavat edellyttää laitteiston, ohjainten tai ohjelmiston päivitystä ja/tai hankintaa tai BIOS-päivitystä, jotta kaikkia Windowsin toimintoja voidaan hyödyntää. Windows päivitetään ja otetaan käyttöön automaattisesti Edellyttää nopeaa Internet-yhteyttä ja Microsoft-tiliä. Internet-palveluntarjoaja saattaa veloittaa maksun ja uusia vaatimuksia saattaa tulla ajan mittaan. Lisätietoja: http://www.windows.com.
[6] Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. Intelin numerointi ei ilmaise suorituskykyä.
[7] Full HD -kuvan katseluun tarvitaan täysteräväpiirtomateriaalia (FHD).
[8] Tarjous saatavilla maailmanlaajuisesti (ei Kiinassa ja kauppasaarrossa olevissa maissa tai muissa maissa, jotka ovat rajoitettuja soveltuvan lain tai määräyksen nojalla) uusille ja nykyisille tilaajille iältään vähintään 18 vuotta. Napsauttamalla aloitusvalikossa Adobe-kuvaketta voit lunastaa kuukauden mittaisen maksuttoman kokeilujäsenyyden tiettyyn Adobe-ohjelmistoon. Ohjelmisto on laitekohtainen eikä sitä voi siirtää. Jos haluat tehdä kestotilauksen, voit antaa maksutietosi rekisteröitymisen yhteydessä. Mikäli lisäät maksutavan, tilaustasi jatketaan automaattisesti kyseisellä hetkellä voimassa olevaan hintaan, kunnes lopetat tilauksen. Jos lopetat tilauksen ennen kuukauden maksuttoman kokeilujakson loppua, siitä ei veloiteta. Voit lopettaa tilauksesi koska tahansa Adobe-tilisivullasi tai ottamalla yhteyttä asiakastukeen. Tutustu Adobe Sparin ja muiden tässä tarjouksessa olevien Adobe-tuotteiden nykyisiin hintoihin. Tarjous ei ole voimassa oppilaitos-, OEM- eikä määrälisenssiasiakkaille. Saatavuuden alainen vastaanottajan asuinpaikassa. Tarjoukseen saattaa liittyä lisäehtoja ja -edellytyksiä. MITÄTÖN ALUEILLA, JOILLA LAKI KIELTÄÄ TARJOUKSEN TAI RAJOITTAA SITÄ.
[9] Todelliset nopeudet saattavat vaihdella.
[10] Edellyttää langatonta tukiasemaa ja Internet-liittymää, jotka on hankittava erikseen. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 5 (802.11ac) on taaksepäin yhteensopiva aiempien Wi-Fi 5 -tekniikkojen kanssa.
[11] 25 Gt maksutonta verkkotallennustilaa yhdeksi vuodeksi rekisteröintipäivästä alkaen. Täydelliset tiedot ja käyttöehdot, myös peruutuskäytännöt, saa osoitteesta www.dropbox.com. Edellyttää Internet-yhteyttä, joka on hankittava erikseen.
[12] Toiminnot saattavat vaatia ohjelmistoja tai muita kolmannen osapuolen sovelluksia toimiakseen kuvatulla tavalla.

Teknisten eritelmien vastuuvapauslausekkeet
25 Gt ilmaista Dropbox-tallennustilaa 12 kuukaudeksi rekisteröintipäivästä alkaen. Täydelliset tiedot ja käyttöehdot, mukaan lukien tilauksen peruutuskäytännöt, voi lukea Dropbox-verkkosivuilta osoitteessa https://www.dropbox.com/help/space/hp-promotion. Edellyttää Internet-yhteyttä, joka on hankittava erikseen.
Sisältää 30 päivän pituisen McAfee LiveSafe -tilauksen maksutta. Edellyttää Internet-yhteyttä, joka on hankittava erikseen. Käyttö päättymispäivän jälkeen edellyttää tilausta.
Aktiivisen ja epäaktiivisen näyttöalueen osuus verrattuna reunojen pinta-alaan mukaan lukien kaiutinalue.
Intel® Turbo Boost -tekniikan suorituskyky vaihtelee laitteiston, ohjelmiston ja järjestelmän yleisten määritysten mukaan. Lisätietoja on osoitteessa http://www.intel.com/technology/turboboost.
Edellyttää langatonta tukiasemaa ja Internet-liittymää, jotka on hankittava erikseen. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 5 (802.11ac) on taaksepäin yhteensopiva aiempien Wi-Fi 5 -tekniikkojen kanssa.
Palautuu LastPass Basic -tilaukseksi 30 päivän kuluttua.
On aktivoitava 180 päivän kuluessa Windowsin aktivoinnista.
Tarjous saatavilla maailmanlaajuisesti (ei Kiinassa ja kauppasaarrossa olevissa maissa tai muissa maissa, jotka ovat rajoitettuja soveltuvan lain tai määräyksen nojalla) uusille ja nykyisille tilaajille iältään vähintään 18 vuotta. Napsauttamalla aloitusvalikossa Adobe-kuvaketta voit lunastaa kuukauden mittaisen maksuttoman kokeilujäsenyyden tiettyyn Adobe-ohjelmistoon. Ohjelmisto on laitekohtainen eikä sitä voi siirtää. Jos haluat tehdä kestotilauksen, voit antaa maksutietosi rekisteröitymisen yhteydessä. Mikäli lisäät maksutavan, tilaustasi jatketaan automaattisesti kyseisellä hetkellä voimassa olevaan hintaan, kunnes lopetat tilauksen. Jos lopetat tilauksen ennen kuukauden maksuttoman kokeilujakson loppua, siitä ei veloiteta. Voit lopettaa tilauksesi koska tahansa Adobe-tilisivullasi tai ottamalla yhteyttä asiakastukeen. Tutustu Adobe Sparin ja muiden tässä tarjouksessa olevien Adobe-tuotteiden nykyisiin hintoihin. Tarjous ei ole voimassa oppilaitos-, OEM- eikä määrälisenssiasiakkaille. Saatavuuden alainen vastaanottajan asuinpaikassa. Tarjoukseen saattaa liittyä lisäehtoja ja -edellytyksiä. MITÄTÖN ALUEILLA, JOILLA LAKI KIELTÄÄ TARJOUKSEN TAI RAJOITTAA SITÄ.
Kaikki ominaisuudet eivät ole käytettävissä kaikissa Windows-julkaisuissa tai -versioissa. Järjestelmät saattavat edellyttää laitteiston, ohjainten tai ohjelmiston päivitystä ja/tai hankintaa tai BIOS-päivitystä, jotta kaikkia Windowsin toimintoja voidaan hyödyntää. Windows päivitetään ja otetaan käyttöön automaattisesti. Edellyttää nopeaa Internet-yhteyttä ja Microsoft-tiliä. Internet-palveluntarjoaja saattaa veloittaa maksun ja uusia vaatimuksia saattaa tulla ajan mittaan. Lisätietoja on osoitteessa http://www.windows.com