location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
800 G3
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KB39EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781796398 show
Ryhmä:
Desktop PC with monitor.
All-in-One-tietokoneet/-työasemat Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2018
Product end of life date
Bullet Points HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7500 (6M Cache, 3.4 GHz)
  • - 60.5 cm (23.8") Full HD IPS (1920 x 1080)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
Long product name HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta :
The short editorial description of HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta

7th gen Intel® Core™ i5-7500 (6M Cache, 3.4 GHz), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, Intel HD Graphics 630, DVD Super Multi, LAN, WebCam, Windows 10 Pro 64-bit
Enemmän>>>
HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta:
The official marketing text of HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta as supplied by the manufacturer

Upea muotoilu ja tehokkaat ominaisuudet yhdessä paketissa.
HP:n ensimmäiseen yritysluokan AiO-tietokoneeseen on saatavana valinnainen heijastamaton kosketusnäyttö. Kauniisti uudelleen suunniteltu HP EliteOne AiO tuottaa Elite-tason käyttökokemuksen. Ohuen tyylikäs muotoilu, tehokkaat suorittimet, monipuolinen suojaus ja kehittyneet yhteistyömahdollisuudet.

Short summary description HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta:
This short summary of the HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G3, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta:
This is an auto-generated long summary of HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta based on the first three specs of the first five spec groups.

HP EliteOne 800 G3. Tuotetyyppi: All-in-one PC. Näytön halkaisija: 60,5 cm (23.8"), HD-tyyppi: Full HD, Näytön erottelutarkkuus: 1920 x 1080 pikseliä, Kosketusnäyttö. Suoritinperhe: Intel® Core™ i5, Prosessorin taajuus: 3,4 GHz. Sisäinen muisti: 8 GB, Sisäisen muistin tyyppi: DDR4-SDRAM. Kokonaistallennuskapasiteetti: 256 GB, Tallennusmedia: SSD. Sisäänrakennettu kamera. Optisen aseman tyyppi: DVD Super Multi. Käyttöjärjestelmä asennettu: Windows 10 Pro. Tuotteen väri: Hopea, musta

Hämmästyttävä mistä tahansa kulmasta

Ensivaikutelma ratkaisee; voit luottaa tähän huolella suunniteltuun AiO-laitteeseen täysin. Työskentele tyylillä. Elegantissa HP EliteOne 800 AiO -laitteessa on ohut profiili ja erittäin ohut reunus sekä erinomainen kaapelien hallinta.

Vahva suojaus, tehokas hallittavuus

HP:n turvallisimmat ja hallittavimmat tietokoneet tuovat tullessaan tehokkaan suojauksen ja helpon hallinnan. 3. sukupolven HP Sure Start[3] suojaa BIOS-hyökkäyksiltä. HP Manageability Integration Kit[4] mahdollistaa laitteiden helpon hallinnan Microsoft System Center Configuration Managerin avulla.

Suorituskyky ennen kaikkea

Tehokäyttäjät ilahtuvat 7. sukupolven Intel® Core™ -prosessorien[5], valinnaisen Intel® Optane™ -muistin[6], SSD-asemien[6], Intel® HD Graphics -tekniikan ja valinnaisen, erillisen AMD Radeon™ -näytönohjaimen[6] yhdistelmästä.

Näe ja kuule selkeästi

Yhteistyöstä verkossa tulee yhtä terävää ja selkeää kuin kasvokkaisesta tapaamisesta. Valittavissa lävistäjältään 60,4 cm:n (23,8 tuuman) Full HD -näyttö[6], Audio by Bang & Olufsen -ääni, HP Noise Cancellation -ohjelmisto, HP Audio Boost sekä valinnaiset etu- ja takaverkkokamerat[6].

Näyttö
Näytön halkaisija *
60,5 cm (23.8")
Näytön erottelutarkkuus *
1920 x 1080 pikseliä
Kosketusnäyttö *
Yes
HD-tyyppi *
Full HD
LED-taustavalo
Yes
Vakiokuvasuhde
16:9
Paneelin tyyppi
IPS
Näytön muoto
Litteä
RGB-väritila
NTSC
Värikirjo
72%
Prosessori
Suoritinvalmistaja *
Intel
Suoritinperhe *
Intel® Core™ i5
Prosessorisukupolvi
7. sukupolven Intel® Core™ i5
Prosessorimalli *
i5-7500
Prosessorin ytimet
4
Prosessorin säikeet
4
Suorittimen boost-taajuus
3,8 GHz
Prosessorin taajuus *
3,4 GHz
Prosessorin välimuisti
6 MB
Prosessorin välimuistityyppi
Smart Cache
Järjestelmän väylänopeus
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express korttipaikan versio
3.0
Prosessorin kanta
LGA 1151 (pistoke H4)
Prosessorin litografia
14 nm
Prosessorin käyttötilat
64-bittinen
Kellotus
B0
Väylätyyppi
DMI3
Prosessorin koodinimi
Kaby Lake
Prosessorisarja
Intel Core i5-7500 Desktop Series
PCI Express -väylien enimmäismäärä
16
PCI Express kokoonpanot
1x16, 1x8+2x4, 2x8
Prosessorin ydin
SR335
Tjunction
100 °C
Prosessorin tukema suurin sisäinen muisti
64 GB
Conflict Free -prosessori
Yes
Prosessorin tukemat muistityypit
DDR3L-SDRAM, DDR4-SDRAM
Prosessorin tukemat muistin kellonopeudet
1333, 1600, 2133, 2400 MHz
Prosessorin tukemat muistikanavat
Kaksinainen
Prosessori tukee ECC:tä
No
Prosessorin tukema muistin jännite
1,35 V
Muisti
Sisäinen muisti *
8 GB
Sisäisen muistin tyyppi
DDR4-SDRAM
Sisäinen enimmäismuisti *
32 GB
Muistipaikat
2
Muistipaikkojen tyyppi
SO-DIMM
Muistin kellotaajuus
2400 MHz
Muistin sijoittelu (paikat x koko)
1 x 8 GB
Muisti
DIMM/SO-DIMM
Tallennusväline
Kokonaistallennuskapasiteetti *
256 GB
Tallennusmedia *
SSD
SSD:n kokonaiskapasiteetti
256 GB
Asennettujen SSD:iden lukumäärä
1
SSD-kapasiteetti
256 GB
SSD-liittymä
PCI Express
Optisen aseman tyyppi *
DVD Super Multi
Grafiikka
Erillinen grafiikka-adapteri *
No
Erillisen näytönohjaimen malli *
Ei saatavilla
Sisäinen näytönohjain *
Yes
Sisältyvän näytönohjaimen malli *
Intel® HD Graphics 630
Sisäisen näytönohjaimen perustaajuus
350 MHz
Sisäisen näytönohjaimen dynaaminen taajuus (maks.)
1100 MHz
Sisäisen näytönohjaimen enimmäismuisti
64 GB
Tuettujen näyttöjen lukumäärä (sisäinen näytönohjain)
3
Sisäisen näytönohjaimen DirectX-versio
12.0
Sisäisen näytönohjaimen OpenGL-versio
4.4
Sisäisen näytönohjaimen tunnus
5912
Ääni
Sisäiset kaiuttimet *
Yes
Kiinteä mikrofoni
Yes
Kamera
Sisäänrakennettu kamera *
Yes
Megapikseleitä yhteensä
2 MP
Verkko
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Liitettävyys
Ethernet LAN (RJ-45) -portit
1
Liitettävyys
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
6
USB 3.2 Gen 1 (3.1 Gen 1) C-tyypin porttien määrä *
1
HDMI-porttien lukumäärä *
1
DisplayPort-portteja
1
Kuulokelähdöt
1
Mikrofonitulo
Yes
Suunnittelu
Tuotteen väri *
Hopea, musta
Alkuperämaa
Kiina
Suorituskyky
Tuotetyyppi *
All-in-one PC
Emolevyn piirisarja
Intel® Q270
Ohjelmisto
Käyttöjärjestelmän arkkitehtuuri
64-bittinen
Käyttöjärjestelmä asennettu *
Windows 10 Pro
Suorittimen erityispiirteet
Intel® Turbo Boost -teknologia
2.0
Intel® Hyper-Threading -teknologia (Intel® HT Technology)
No
Intel® Identity Protection -teknologia (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video -teknologia
Yes
Intel® Clear Video HD -teknologia (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ 3D -teknologia
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution -teknologia
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x, jossa Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Joutotilat
Yes
Thermal Monitoring -teknologia
Yes
Prosessorin pakkauskoko
37.5 x 37.5 mm
Tuetut ohjepaketit
AVX 2.0, SSE4.1, SSE4.2
Skaalautuvuus
1S
CPU-kokoonpano (maks.)
1
Saatavilla olevat upotetut vaihtoehdot
Yes
Lämpöratkaisun erittely
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology-versio
1,00
Intel® Stable Image Platform Program (SIPP) -versio
1,00
Intel® Secure Key Technology-versio
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® TSX-NI-versio
1,00
ARK ID -prosessori
97123
Erityisominaisuudet
HP ePrint
Yes
HP Support Assistant
Yes
HP:n tarjoama ohjelmisto
HP BIOSphere with Sure Start
Virranhallinta
AC-adapterin teho
180 W
Paino ja mitat
Laitteen leveys (jalustan kanssa)
539,6 mm
Laitteen syvyys (jalustan kanssa)
53,8 mm
Laitteen korkeus (jalustan kanssa)
341,8 mm
Paino (jalustan kanssa)
6,03 kg
Kestävyys
Kestävän kehityksen sertifikaatit
ENERGY STAR
Pakkauksen sisältö
Sisältää hiiren
Yes
Näppäimistö sisältyy
Yes
Takuukortti
Yes
Pika-aloitusopas
Yes
Ajurit mukana
Yes
Virtajohto mukana
Yes
Käyttöopas
Yes
Muut ominaisuudet
Autonomia-tila
No
Irroitettava näyttö
No
Intel segment tagging
Yritys
Vastuuvapauslauseke HP EliteOne 800 G3 Intel® Core™ i5 i5-7500 60,5 cm (23.8") 1920 x 1080 pikseliä Kosketusnäyttö All-in-one PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hopea, musta:
Vastuuvapauslauseke

[1] Kaikki toiminnot eivät ole käytettävissä kaikissa Windows-julkaisuissa tai -versioissa. Järjestelmä saattaa edellyttää päivitettyjä ja/tai uusia laitteita, ohjaimia, ohjelmia ja/tai BIOS-päivitystä, jotta kaikkia Windows-käyttöjärjestelmän toimintoja voitaisiin hyödyntää. Windows 10 päivitetään automaattisesti, ja tämä asetus on aina käytössä. Internet-palveluntarjoajan maksuja saatetaan soveltaa ja uusia vaatimuksia saatetaan ottaa ajan myötä käyttöön päivityksiä varten. Lisätietoja on osoitteessa www.windows.com.
[3] Saatavana 7. sukupolven Intel®-suorittimilla varustettuihin HP EliteDesk- ja EliteOne-laitteisiin.
[4] HP Manageability Integration Kit on ladattavissa osoitteesta www8.hp.com/us/en/ads/clientmanagement/overview.html.
[5] Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman ja laitteisto- ja ohjelmistomääritysten mukaan. Intelin numerointi ei ilmaise suorituskykyä.
[6] Hankittava erikseen tai lisälaitteena.