location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 185 1/2.3" Kompakti kamera 20 MP CCD 5152 x 3864 pikseliä Punainen

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
185
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1809C009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8714574647470
Ryhmä:
Digitaalikameralla kaikki ottamasi kuvat tallennetaan digitaalisesti, eli voit katsella niitä heti kuvan ottamisen jälkeen ja ottaa niin monta kuvaa kuin haluat, ilman että joudut ostamaan uusia kameranfilmejä. Kuvien lataaminen kamerasta tietokoneeseen on helppoa ja käy kädenkäänteestä, joko kotona tai kaupassa ja voit muokata niitä ennen tulostamista. Kun ne ovat tietokoneellasi, voit helposti jakaa kuviasi muun maailman kanssa laittamalla ne verkkoon tai lähettämällä sähköpostitse niitä ystäville.
Digikamerat Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 185 1/2.3" Kompakti kamera 20 MP CCD 5152 x 3864 pikseliä Punainen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kompakti kamera 20 MP CCD Punainen
  • - Kuvasensorin koko: 1/2.3"
  • - Kuvanvakain
  • - Optinen zoomaus: 8x Digitaalinen zoomaus: 4x
  • - TTL
  • - ISO-herkkyys (min.): 100 ISO-herkkyys (maks.): 1600 Nopein kamerasuljinnopeus: 1/2000 s Hitain kamerasuljinnopeus: 15 s ± 2EV (1/3EV step)
  • - Videon tallennus 1280 x 720 pikseliä HD-Ready
  • - Kiinteä mikrofoni Mini-USB B
  • - Litiumioni (Li-Ion)
Enemmän>>>
Short summary description Canon Digital IXUS 185 1/2.3" Kompakti kamera 20 MP CCD 5152 x 3864 pikseliä Punainen:
This short summary of the Canon Digital IXUS 185 1/2.3" Kompakti kamera 20 MP CCD 5152 x 3864 pikseliä Punainen data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 185, 20 MP, 5152 x 3864 pikseliä, CCD, 8x, HD-Ready, Punainen

Long summary description Canon Digital IXUS 185 1/2.3" Kompakti kamera 20 MP CCD 5152 x 3864 pikseliä Punainen:
This is an auto-generated long summary of Canon Digital IXUS 185 1/2.3" Kompakti kamera 20 MP CCD 5152 x 3864 pikseliä Punainen based on the first three specs of the first five spec groups.

Canon Digital IXUS 185. Kameratyyppi: Kompakti kamera, Megapikselit: 20 MP, Kuvasensorin koko: 1/2.3", Anturin tyyppi: CCD, Kuvan enimmäistarkkuus: 5152 x 3864 pikseliä. ISO-herkkyys (maks.): 1600. Optinen zoomaus: 8x, Digitaalinen zoomaus: 4x, Polttovälialue: 5 - 40 mm. Nopein kamerasuljinnopeus: 1/2000 s. HD-tyyppi: HD-Ready, Videon enimmäisresoluutio: 1280 x 720 pikseliä. Näytön halkaisija: 6,86 cm (2.7"). Tuotteen väri: Punainen

Kuvanlaatu
Kuvasensorin koko *
1/2.3"
Kameratyyppi *
Kompakti kamera
Megapikselit *
20 MP
Anturin tyyppi *
CCD
Kuvan enimmäistarkkuus *
5152 x 3864 pikseliä
Pysäytyskuvien resoluutio(t) *
5152 x 3864, 3648 x 2736, 2048 x 1536, 640 x 480, 5152 x 2896
Kuvanvakain *
Yes
Tuetut kuvasuhteet
4:3, 16:9
Megapikseleitä yhteensä
20,5 MP
Kuvanpakkausformaatti *
JPG
Linssijärjestelmä
Optinen zoomaus *
8x
Digitaalinen zoomaus *
4x
Polttovälialue
5 - 40 mm
Pienin polttoväli (35 mm filmiä vastaava)
28 mm
Suurin polttoväli (35 mm filmiä vastaava)
224 mm
Aukon minimikoko
3,2
Aukon maksimikoko
6,9
Objektivin rakenne (elementtejä/ryhmiä)
8/7
Yhdistetty zoomi
32x
Asfääristen elementtien määrä
1
Tarkennus
Tarkennus *
TTL
Tarkennuksen säätö *
Auto/Manual
Automaattitarkennus (AF) *
Continuous Auto Focus, Servotarkennus, Single Auto Focus, Automaattitarkennus
Automaattinen tarkennus (AF) objektin tunnistuksessa
Kasvot
Lähin tarkennusetäisyys
0,01 m
Automaattinen tarkennus (AF)
9
Automaattitarkennuksen avustussäde (AF)
Yes
Valotusaika
ISO-herkkyys (min.) *
100
ISO-herkkyys (maks.) *
1600
ISO-herkkyys
100, 400, 800, 1600, Auto
Valoitustilat *
Auto
Valotusajan korjaus *
± 2EV (1/3EV step)
Valon mittaus *
Keskipainotettu, Arvioiva (Monikuvioinen), Piste
Suljin
Nopein kamerasuljinnopeus *
1/2000 s
Hitain kamerasuljinnopeus *
15 s
Flash
Salamatilat *
Auto, Salama poiskäytöstä, Salama käytössä, Ohje, Punasilmäisyyden vähennys, Hidas synkronointi
Salaman kantoalue (laaja)
0,5 - 3 m
Salaman kantoalue (tele)
1,3 - 1,5 m
Ulkoinen flash-muistin liitin
Yes
Salaman synkronointinopeus
1/2000 s
Video
Videon tallennus *
Yes
Videon enimmäisresoluutio *
1280 x 720 pikseliä
HD-tyyppi *
HD-Ready
Videon erottelutarkkuudet
640 x 480, 1280 x 720 pikseliä
Liikkuvan JPEG-kuvan kuvataajuus
29,97 fps
Resoluutio kaappausnopeudella
1280x720@25fps
Analogisen signaalin järjestelmä
NTSC, PAL
Tuetut videomuodot
MOV
Ääni
Kiinteä mikrofoni *
Yes
Ääni
Audiojärjestelmä
Mono
Tuetut ääniformaatit
AAC
Muisti
Yhteensopivat muistikortit *
SD, SDHC, SDXC
Muistipaikat
1
Näyttö
Näyttö *
LCD
Näytön halkaisija *
6,86 cm (2.7")
Ruudun halkaisija (cm)
6,8 cm
Näytön tarkkuus
230000 pikseliä
Kääntyvä näyttö
No
LCD-näyttö
No
Näkökenttä
100%
Liitettävyys
USB-versio *
2.0
USB-liitin
Mini-USB B
HDMI *
No
USB-portti
Yes
Verkko
Bluetooth *
No
Wi-Fi *
No
Lähialueen kommunikointi (NFC) *
No
Kamera
Valkotasapaino *
Auto, Pilvinen, Mukautetut kuvaustilat, Päivänvalo, Fluoresentti
Maisematilat *
Ilotulitus, Muotokuva
Kuvaustilat *
Auto
Kuvatehosteet *
Musta ja valkoinen, Elävä
Itselaukaisimen viive *
2, 10 s
Kirkkaudensäätö
Yes
Kameran toisto
Elokuva, Yksittäinen kuva
Toiston zoomaus
10x
Kielten tuki
Multi
Histogrammi
Yes
Kuvan muokkaus
Koon muuttaminen
Suunta-anturi
Yes
Kameran tiedostojärjestelmä
DPOF 1.1, Exif 2.3
Sisäänrakennettu prosessori
Yes
Kuvaprosessori
DIGIC 4+
Windows-käyttöjärjestelmätuki
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Mac-käyttöjärjestelmätuki
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Suunnittelu
Tuotteen väri *
Punainen
Akku
Akkuteknologia *
Litiumioni (Li-Ion)
Akun kesto (CIPA standardi)
210 laukausta
Akkutyyppi
NB-11L
Tuettu paristojen lukumäärä
1
Ympäristöolosuhteet
Käyttölämpötila (T-T)
0 - 40 °C
Käytön suhteellinen kosteus (H-H)
10 - 90%
Paino ja mitat
Tuotteen leveys
95,2 mm
Tuotteen syvyys
22,1 mm
Tuotteen korkeus
54,3 mm
Paino akun kanssa
126 g
Pakkauksen sisältö
Käsihihna
Yes
Sisältää akkulaturin
Yes
Sisältää paristot
Yes
Pika-aloitusopas
Yes
Niputettu ohjelmisto
CameraWindow DC
Muut ominaisuudet
Virtalähteen malli
Akku
Tekniset tiedot
Itselaukaisin
Yes
Maa Distributor
United Kingdom 1 distributor(s)