location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS R2H-B048T tabletti Intel® Celeron® 60 GB 17,8 cm (7") 0,25 GB

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
R2H-B048T
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R2H-B048T
Ryhmä:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tabletit Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 18 Jul 2019 20:51:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS R2H-B048T tabletti Intel® Celeron® 60 GB 17,8 cm (7") 0,25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17,8 cm (7") 800 x 480 pikseliä
  • - Intel® Celeron®
  • - 60 GB Integroitu kortinlukija
  • - Bluetooth 2.0+EDR
  • - 2 h
Enemmän>>>
Short summary description ASUS R2H-B048T tabletti Intel® Celeron® 60 GB 17,8 cm (7") 0,25 GB:
This short summary of the ASUS R2H-B048T tabletti Intel® Celeron® 60 GB 17,8 cm (7") 0,25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS R2H-B048T, 17,8 cm (7"), 800 x 480 pikseliä, 60 GB, 0,25 GB, 830 g

Long summary description ASUS R2H-B048T tabletti Intel® Celeron® 60 GB 17,8 cm (7") 0,25 GB:
This is an auto-generated long summary of ASUS R2H-B048T tabletti Intel® Celeron® 60 GB 17,8 cm (7") 0,25 GB based on the first three specs of the first five spec groups.

ASUS R2H-B048T. Näytön halkaisija: 17,8 cm (7"), Näytön erottelutarkkuus: 800 x 480 pikseliä. Sisäinen tallennuskapasiteetti: 60 GB. Suoritinperhe: Intel® Celeron®. Sisäinen muisti: 0,25 GB. Integroitu kortinlukija. Paino: 830 g

Näyttö
Näytön halkaisija *
17,8 cm (7")
Näytön erottelutarkkuus *
800 x 480 pikseliä
Prosessori
Suoritinperhe *
Intel® Celeron®
Emolevyn piirisarja
Intel® 910GML
Muisti
Sisäinen muisti *
0,25 GB
Tallennusväline
Sisäinen tallennuskapasiteetti *
60 GB
Integroitu kortinlukija *
Yes
Yhteensopivat muistikortit
SD
Grafiikka
Näytönohjain
GMA 900
Näytönohjaimen enimmäismuisti
64 MB
Ääni
Kiinteä mikrofoni
Yes
Sisäänrakennettujen kaiuttimien määrä
1
Verkko
Bluetooth
Yes
Bluetooth-versio
2.0+EDR
Liitettävyys
USB 2.0 -porttien määrä
3
Ethernet LAN (RJ-45) -portit
1
Mikrofonitulo
Yes
Liitettävyys
SmartCard-paikka
No
Kuulokeliitäntä
Yes
DC-tulojakki
Yes
Ohjelmisto
Niputettu ohjelmisto
ASUS Mobile Theater 4.0 Microsoft Touch Pack Adobe Acrobat Reader 7.0 NERO Express 6.0 ASUS
Akku
Akun käyttöikä (maks.)
2 h
Paino ja mitat
Tuotteen leveys
234 mm
Tuotteen syvyys
133 mm
Tuotteen korkeus
28 mm
Paino
830 g
Muut ominaisuudet
Sisäinen modeemi
No
Verkko-ominaisuudet
Fast Ethernet, WLAN
Infrapunaportti
No
TV-tuloportti
No
DVI-portti
No
CardBus PCMCIA -paikan tyyppi
No
Muistipaikat
1x SODIMM
Osoitinlaite
Kosketuslevy
Telakointiaseman liitäntä
Yes
TV-lähtö
Yes
TV-tulotyyppi
Komposiitti