location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 7 11,9 cm (4.7") Yksittäinen SIM iOS 10 4G 2 GB 128 GB 1960 mAh musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
iPhone 7
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MN922B/A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190198068224 show
Ryhmä:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Älypuhelimet Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPhone 7 11,9 cm (4.7") Yksittäinen SIM iOS 10 4G 2 GB 128 GB 1960 mAh musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11,9 cm (4.7") 1334 x 750 pikseliä
  • - Apple A10
  • - 2 GB 128 GB
  • - 4G Yksittäinen SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Lähialueen kommunikointi (NFC)
  • - Yksi kamera 12 MP
  • - Litiumioni (Li-Ion) 1960 mAh
  • - iOS 10
Long product name Apple iPhone 7 11,9 cm (4.7") Yksittäinen SIM iOS 10 4G 2 GB 128 GB 1960 mAh musta :
The short editorial description of Apple iPhone 7 11,9 cm (4.7") Yksittäinen SIM iOS 10 4G 2 GB 128 GB 1960 mAh musta

11.938 cm (4.7 ") , 1334 x 750, Retina HD, A10 + M10, 128GB, Touch ID, 802.11ac, Bluetooth 4.2, NFC, 12MP + 7MP, iOS 10
Enemmän>>>
Short summary description Apple iPhone 7 11,9 cm (4.7") Yksittäinen SIM iOS 10 4G 2 GB 128 GB 1960 mAh musta:
This short summary of the Apple iPhone 7 11,9 cm (4.7") Yksittäinen SIM iOS 10 4G 2 GB 128 GB 1960 mAh musta data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 7, 11,9 cm (4.7"), 2 GB, 128 GB, 12 MP, iOS 10, musta

Long summary description Apple iPhone 7 11,9 cm (4.7") Yksittäinen SIM iOS 10 4G 2 GB 128 GB 1960 mAh musta:
This is an auto-generated long summary of Apple iPhone 7 11,9 cm (4.7") Yksittäinen SIM iOS 10 4G 2 GB 128 GB 1960 mAh musta based on the first three specs of the first five spec groups.

Apple iPhone 7. Näytön halkaisija: 11,9 cm (4.7"), Näytön erottelutarkkuus: 1334 x 750 pikseliä. Suoritinperhe: Apple, Prosessorimalli: A10. RAM-kapasiteetti: 2 GB, RAM-tyyppi: LPDDR4, Sisäinen tallennuskapasiteetti: 128 GB. Takakameran resoluutio (numeerinen): 12 MP, Takakameran tyyppi: Yksi kamera. SIM-kortin kapasiteetti: Yksittäinen SIM. Käyttöjärjestelmä asennettu: iOS 10. Akun kapasiteetti: 1960 mAh. Tuotteen väri: musta. Paino: 138 g

Source Review comments Score
mobiili.fi
Updated:
2016-12-05 03:00:41
iPhone 7 tuli myyntiin suuremman Plus-mallin kanssa myös Suomessa 16. syyskuuta. Suomi oli ensi kertaa ikinä mukana iPhonen ensimmäisessä myyntiaallossa.iPhone 7:n hinnat lähtevät 779 eurosta 32 gigatavun mallin osalta ja yltävät 999 euroon 256 gigatavun...
Bottom line Arvostelimme nyt iPhone 7:n. Lisäksi suurempi Plus-malli tarjoaa tänä vuonna suureman näyttökokonsa ja akkunsa ohella myös kaksoiskameran.iPhone 7 on hyvä päivitys ja sisältää lukuisia uudistuksia. iPhone 7 tuntuu vuotta aiempaa iPhone 6s:ää merkittävämmä...
0%
mobiiliblogi.com
Updated:
2016-12-05 03:00:42
Se tapahtui jälleen. Aivan kuten viime vuonna, tänäkään vuonna minulla ei ollut tarkoitus päivittää nykyistä puhelinta uuteen. Kuten kaikki tietävät, toi Apple uuden iPhone 7 – älypuhelimensa myyntiin ensimmäisillä markkinoilla mukaan lukien Suomi 16. syy...
Bottom line Kannattaako nykyinen puhelin päivittää iPhone 7:ään? Se on yleinen kysymys, jonka saan ihmisiltä kun Apple uuden iPhonen julkaisee. Yleensä kultainen sääntö on, ettei päivittäminen ole järkevää jos käytössä on edellisen sukupolven malli, eli tässä tapau...
0%
mobiili.fi
Updated:
2016-12-05 03:00:42
Applen iPhone 7 ja iPhone 7 Plus saapuivat tänään myyntiin ja toimitukset käynnistyivät ensimmäisissä maissa, mukaan lukien Suomessa.Musta on mustaTänne saapui lopulta iPhone 7 uutena mustana värivaihtoehtona.Kaikki iPhone 7 Plussat ja kiiltävä peilimusta...
0%
kotimikro.fi
Updated:
2017-03-12 04:31:16
Todetaan tosiasia heti tähän kärkeen. KotiMikron iPhone 7 -testi osoittaa, että laite on markkinoiden paras älypuhelin. Testi kertoo, että näyttö on parempi kuin koskaan, kameratekniikka on parantunut entisestään, ja uusi A10-suoritin pärjää kannettavien...
Bottom line Apple iPhone 7 on huomattavan nopea ja ottaa hyviä kuvia, mutta jos nyt ei ole tarvetta vaihtaa, niin kannattaa odotella iPhone 8:aa...
100%
Maa Distributor
United Kingdom 2 distributor(s)
United Arab Emirates 1 distributor(s)