location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7500 83 g سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002B8S6
Category:
یک تلفن سیار که هم چنان با نام های تلفن های دستی، موبایل و تلفن همراه هم شناخته می شودو یک دستگاه مخابراتی الکترونیک است که همان توانایی های یک تلفن ثابت معمولی را داراست . اما کاملا قابل حمل است و نیاز به اتصال به سیستم یا شبکه مخابرایت معمولی را ندارد. با اکثر تلفن های سیار مدرن می توانید کارهای بسیار فراتر از تلفن کردن را انجام دهید، مثلا پیام کوتاه بنویسید، ایمیل خود را چک کنید، به گشت و گذار در اینترنت بپردازید و شماره تلفن های بسیاری را ذخیره کنید تا هرگز دیگر نیاز به نوشتن یا حفظ کردن آن ها نداشته باشید و بسیاری موارد دیگر.
تلفن همراه Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7500 83 g سیاه
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - سیاه
  • - 240 x 320 pixels
  • - اتصال شبکه بی سیم بلوتوث 2.0+EDR
  • - رادیو FM MMS (خدمات پیام چند رسانه ای)
  • - Lithium-Ion (Li-Ion) 700 mAh
More>>>
Short summary description Nokia 7500 83 g سیاه:
This short summary of the Nokia 7500 83 g سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7500, بار, 240 x 320 pixels, 2 MP, بلوتوث, 700 mAh, سیاه

Long summary description Nokia 7500 83 g سیاه:
This is an auto-generated long summary of Nokia 7500 83 g سیاه based on the first three specs of the first five spec groups.

Nokia 7500. فاکتور شکل: بار. رزولوشن صفحه نمایش: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. اتصال شبکه بی سیم. بلوتوث. رادیو FM. فن آوری باتری: Lithium-Ion (Li-Ion), ظرفیت: 700 mAh, زمان استندبای (GSM): 280 h. وزن: 83 g. رنگ محصول: سیاه