location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 93038 cable lock خاکستری 1,5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93038
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93038 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4040849930386
Category:
Cable with a locking mechanism already permanently integrated.
قفل کابلی Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2023 17:28:14
The date of the most recent change of this product data-sheet in Icecat.
Goobay 93038 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 93038 cable lock خاکستری 1,5 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Combination lock 1,5 m
  • - فولاد
  • - خاکستری
More>>>
Short summary description Goobay 93038 cable lock خاکستری 1,5 m:
This short summary of the Goobay 93038 cable lock خاکستری 1,5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 93038, 1,5 m, Combination lock, فولاد, خاکستری

Long summary description Goobay 93038 cable lock خاکستری 1,5 m:
This is an auto-generated long summary of Goobay 93038 cable lock خاکستری 1,5 m based on the first three specs of the first five spec groups.

Goobay 93038. رنگ محصول: خاکستری, Best uses: نوت بوک, PC, نوع قفل: Combination lock. طول کابل: 1,5 m, قطر کابل: 4,5 mm. نوع ببسته بندی: تاول

Brand Image Product code Product Stock Price from
Goobay

Goobay 93037 cable lock خاکستری 1,5 m
(show image)
93037 93037 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)